Pomona Electronics Lead/Probe 3781-60-2

Description
TEST LEAD, RED, 1.524M, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR CO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TEST LEAD, RED, 1.524M, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR CO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 19006162 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19006162
Lead/Probe 19006162
TEST LEAD, RED, 1.524M, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR CO. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, RED, 1.524M, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR CO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Red, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona - 10M4279 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona
10M4279
Test Lead, Red, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona 10M4279
TEST LEAD, RED, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, RED, 1.524M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-60-2
Test Leads 3781-60-2
Test Leads MINIGRABER RED

Test Leads MINIGRABER RED

Buy Now Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 19006162 10M4279 3781-60-2
Product Name Lead/Probe Test Lead, Red, 1.524M, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XR Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details