"47.2"" (1200.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"
TEST PROBE SET, 10A, 12M, BLK/RED; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.2m RoHS Compliant: Yes
TEST PROBE SET, 10 AMP, 12M, BLABK/RED, TEST CONNECTOR TYPE A:TEST TIP PROBE, TEST CONNECTOR TYPE B:4MM RIGHT ANGLE BANANA PLUG, SHROUDED, VOLTAGE RATING:1KV, LEAD LENGTH - METRIC:1.2M, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1356-ND | 1799394 | 03AC6688 | 109055223 |
| Product Name | Banana, Meter Interface | Multimeter Leads | Test Probe Set, 10A, 12M, Blk/red; Test Connector Type A Mueller Electric | Lead/Probe |
| Probe Configuration | Pin and Socket; DMM Test Leads | Banana Jack |