Pomona Electronics Test Lead, Black, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona AL-B-36-0

Description
TEST LEAD, BLACK, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona - 06M6927 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona
06M6927
Test Lead, Black, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona 06M6927
TEST LEAD, BLACK, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 60V, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:3ft; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
AL-B-36-0
Test Leads AL-B-36-0
Test Leads 36" AL TO AL BLACK

Test Leads 36" AL TO AL BLACK

Buy Now Datasheet
Lead/Probe - 19012774 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19012774
Lead/Probe 19012774
BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH ALLIGATORS TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH ALLIGATORS TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 06M6927 AL-B-36-0 19012774
Product Name Test Lead, Black, 914.4Mm, 60V, 5A; Lead Length Imperial Pomona Test Leads Lead/Probe
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

XHL Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Keystone Electronics Corp.
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details