Pomona Electronics Test Lead, Red, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona 3781-18-2

Description
TEST LEAD, RED, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4271 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4271
Test Lead, Red, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4271
TEST LEAD, RED, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, RED, 457.2MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-18-2
Test Leads 3781-18-2
Test Leads 18" W/EACH END RED

Test Leads 18" W/EACH END RED

Buy Now Datasheet
Lead/Probe - 18999185 - Radwell International
Willingboro, NJ, United States
Lead/Probe
18999185
Lead/Probe 18999185
TEST LEAD, RED, 457.2MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR C. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, RED, 457.2MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATOR C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 10M4271 3781-18-2 18999185
Product Name Test Lead, Red, 457.2Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads Lead/Probe
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details