Pomona Electronics Lead/Probe 5075-0

Description
TEST PROBE W/BANANA JACK 3000V MAX. FREE 2 YEAR RADWELL WARRANTY
Description
TEST PROBE W/BANANA JACK 3000V MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 58386135 - Radwell International
Willingboro, NJ, United States
Lead/Probe
58386135
Lead/Probe 58386135
TEST PROBE W/BANANA JACK 3000V MAX. FREE 2 YEAR RADWELL WARRANTY

TEST PROBE W/BANANA JACK 3000V MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Test Probes
Product Number 58386135
Product Name Lead/Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details