Fluke Banana, Meter Interface TL71

Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)
Request a Quote Datasheet
Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1054-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1054-ND
Banana, Meter Interface 614-1054-ND
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)

Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)

Buy Now Datasheet
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke - 94B7832 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
94B7832
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke 94B7832
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL71
Test Leads TL71
Test Leads DMM TEST LEAD SET

Test Leads DMM TEST LEAD SET

Buy Now Datasheet
Lead/Probe - 443505 - Radwell International
Willingboro, NJ, United States
Lead/Probe
443505
Lead/Probe 443505
TEST LEAD SET, PREMIUM DMM, 1274382. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD SET, PREMIUM DMM, 1274382. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1054-ND 94B7832 TL71 443505
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke Test Leads Lead/Probe
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XH Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details