Pomona Electronics Banana, Meter Interface 1081-12-2

Description
"12.0"" (304.80mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1717-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1717-ND
Banana, Meter Interface 501-1717-ND
"12.0"" (304.80mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"12.0"" (304.80mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-12-2
Test Leads 1081-12-2
Test Leads 12" MINI BAN CORD RD

Test Leads 12" MINI BAN CORD RD

Buy Now Datasheet
Lead/Probe - 18992618 - Radwell International
Willingboro, NJ, United States
Lead/Probe
18992618
Lead/Probe 18992618
TEST LEAD, RED, 304.8MM, 3KV, 5A; TEST CONNECTOR TYPE A:MINIATURE STACKING BANANA PLUG; TEST CONNECTOR TYPE B:MINIATURE STACKING BANANA PLUG; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, RED, 304.8MM, 3KV, 5A; TEST CONNECTOR TYPE A:MINIATURE STACKING BANANA PLUG; TEST CONNECTOR TYPE B:MINIATURE STACKING BANANA PLUG; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Red, 304.8Mm, 3Kv, 5A; Test Connector Type A Pomona - 83F8101 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 3Kv, 5A; Test Connector Type A Pomona
83F8101
Test Lead, Red, 304.8Mm, 3Kv, 5A; Test Connector Type A Pomona 83F8101
TEST LEAD, RED, 304.8MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1717-ND 1081-12-2 18992618 83F8101
Product Name Banana, Meter Interface Test Leads Lead/Probe Test Lead, Red, 304.8Mm, 3Kv, 5A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 2222657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Needle Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60534 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details