Fluke Ac/dc Current Clamp, 0.1 To 100A Dc/0.1 To 70A Ac; Meter Side Connector Fluke 80I-110S

Description
AC/DC CURRENT CLAMP, 0.1 TO 100A DC/0.1 TO 70A AC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; Product Range:-; Accuracy %:3%; Current Probe Range:50 mA to 100 A RoHS Compliant: No
Datasheet
Description
AC/DC CURRENT CLAMP, 0.1 TO 100A DC/0.1 TO 70A AC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; Product Range:-; Accuracy %:3%; Current Probe Range:50 mA to 100 A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Current Clamp, 0.1 To 100A Dc/0.1 To 70A Ac; Meter Side Connector Fluke - 92F6683 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Current Clamp, 0.1 To 100A Dc/0.1 To 70A Ac; Meter Side Connector Fluke
92F6683
Ac/dc Current Clamp, 0.1 To 100A Dc/0.1 To 70A Ac; Meter Side Connector Fluke 92F6683
AC/DC CURRENT CLAMP, 0.1 TO 100A DC/0.1 TO 70A AC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; Product Range:-; Accuracy %:3%; Current Probe Range:50 mA to 100 A RoHS Compliant: No

AC/DC CURRENT CLAMP, 0.1 TO 100A DC/0.1 TO 70A AC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; Product Range:-; Accuracy %:3%; Current Probe Range:50 mA to 100 A RoHS Compliant: No

Supplier's Site Datasheet
Lead/Probe - 12023141 - Radwell International
Willingboro, NJ, United States
Lead/Probe
12023141
Lead/Probe 12023141
114519, AC/DC CURRENT PROBE, SCOPEMETER(R), 0.1-100A DC / 0.1-70A AC. FREE 2 YEAR RADWELL WARRANTY

114519, AC/DC CURRENT PROBE, SCOPEMETER(R), 0.1-100A DC / 0.1-70A AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Test Probes Electrical Test Probes
Product Number 92F6683 12023141
Product Name Ac/dc Current Clamp, 0.1 To 100A Dc/0.1 To 70A Ac; Meter Side Connector Fluke Lead/Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1152-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2048331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details