Pomona Electronics Banana, Meter Interface 1166-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1486-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1486-ND
Banana, Meter Interface 501-1486-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

Buy Now Datasheet
Lead/Probe - 18992646 - Radwell International
Willingboro, NJ, United States
Lead/Probe
18992646
Lead/Probe 18992646
BLACK ELECTRICAL TEST EQUIPMENT CLIP USE WITH 0.300" TERMINAL, BANANA PLUGS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT CLIP USE WITH 0.300" TERMINAL, BANANA PLUGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Black, 609.6Mm, 5A; Alligator Clip Type Pomona - 10M4154 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 5A; Alligator Clip Type Pomona
10M4154
Test Lead, Black, 609.6Mm, 5A; Alligator Clip Type Pomona 10M4154
TEST LEAD, BLACK, 609.6MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1166-24-0
Test Leads 1166-24-0
Test Leads 24" PATCH CORD, BLK BAN PLUG TO AL CLIP

Test Leads 24" PATCH CORD, BLK BAN PLUG TO AL CLIP

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1486-ND 18992646 10M4154 1166-24-0
Product Name Banana, Meter Interface Lead/Probe Test Lead, Black, 609.6Mm, 5A; Alligator Clip Type Pomona Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 1796866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Shrouded R/A Banana Plug to Meter Pin Plug, 18 AWG PVC Test Lead - 9818 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details