IMI Bimba Control Valve MV-45

Description
CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 15922293 - Radwell International
Willingboro, NJ, United States
Control Valve
15922293
Control Valve 15922293
CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
MEAD Valves MV-45

MEAD Valves MV-45

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 15922293
Product Name Control Valve Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pneumatic Manual Control Valves - 2038540 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Polybutylene Terephthalate
Media Air
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details