SMC Corporation of America Solenoid Valve NVFR3100

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 12029402 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
12029402
Solenoid Valve 12029402
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
SMC Valves NVFR3100

SMC Valves NVFR3100

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 12029402
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303105 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
T 342 Diaphragm Valve Flanged - 1181005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
6.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details