NIBCO INC. Ball Valve NF840X8

Description
BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 182539250 - Radwell International
Willingboro, NJ, United States
Ball Valve
182539250
Ball Valve 182539250
BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 182539250
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543605 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details