Sun Hydraulics Corporation Hydraulic Valve NCGBHCN

Description
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY
Description
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 108954634 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
108954634
Hydraulic Valve 108954634
CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY

CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 108954634
Product Name Hydraulic Valve
Valve Type Cartridge; Check; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details