IMI Bimba Solenoid Valve N2-DCD-120VAC

Description
SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 12027516 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
12027516
Solenoid Valve 12027516
SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 12027516
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Pneumatic Solenoid Valves - 1215644 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details