IMI Bimba Solenoid Valve N2-SCD-120VAC

Description
SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 53733219 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
53733219
Solenoid Valve 53733219
SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MEAD Valves N2-SCD-120VAC

MEAD Valves N2-SCD-120VAC

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 53733219
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303021 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.59 inch (15.00 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details