Mindman Industrial Co., Ltd. Control Valve MVAA-220-4A2

Description
SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 51388755 - Radwell International
Willingboro, NJ, United States
Control Valve
51388755
Control Valve 51388755
SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
MINDMAN Valves MVAA-220-4A2

MINDMAN Valves MVAA-220-4A2

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 51388755
Product Name Control Valve Control Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514462 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1215030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details