SMC Corporation of America Pneumatic Regulator NAR6000N10

Description
DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 2174529 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
2174529
Pneumatic Regulator 2174529
DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2174529
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 121210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details