Mindman Industrial Co., Ltd. Solenoid Valve MVSA-180-4E1

Description
SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8005663 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8005663
Solenoid Valve 8005663
SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 8005663
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515076 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113780030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details