NIBCO INC. Ball Valve NL2H00C

Description
GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY
Description
GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 122117082 - Radwell International
Willingboro, NJ, United States
Ball Valve
122117082
Ball Valve 122117082
GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY

GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 122117082
Product Name Ball Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EC-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details