Maid-O-Mist Pressure Relief Valve NO.67

Description
HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY
Description
HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 37528510 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
37528510
Pressure Relief Valve 37528510
HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY

HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37528510
Product Name Pressure Relief Valve
Primary Material Brass / Bronze; Copper
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161L-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details