Manufacture Scorpion Inc. Pneumatic Filter Regulator N172BEMBC

Description
FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter Regulator - 40739204 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
40739204
Pneumatic Filter Regulator 40739204
FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
Pneumatic Filter Regulator
PNEUMAX Pneumatics N172BEMBC

PNEUMAX Pneumatics N172BEMBC

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 40739204
Product Name Pneumatic Filter Regulator Pneumatic Filter Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1219005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details