NIBCO INC. Ball Valve NL9510B

Description
BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 142035903 - Radwell International
Willingboro, NJ, United States
Ball Valve
142035903
Ball Valve 142035903
BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 142035903
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Precision Adjustable Pressure Regulator - DR-2BP - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
Solenoid Valves - 5000009091-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details