MTV-4 is a manually actuated 4-way spool valve with #10-32 ports and a toggle actuator electroless nickel plated on steel. It has a threaded exhaust port for connection to atmosphere, a brass body, Nitrile seals, and a stainless steel stem and spring. The valve operates with an input pressure up to 150 psig and offers an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. The force required to rotate the toggle is 12 oz. nominal. It mounts via a 15/32-32 thread with nut and lockwasher provided, and is rated for air, water, or oil media. FKM seal options are available for high-temperature or chemical compatibility applications.
TOGGLE VALVE, 4-WAY, ENP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MTV-4
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MTV-4 | 23646044 | |
| Product Name | 4-Way Toggle Valve | Control Valve | Control Valve |
| Valve Type | Directional; Spool; Toggle | Toggle | |
| Primary Material | Brass / Bronze | Steel | |
| Media | Air; Compressed Air | ||
| Valve Size | 0.19 inch (4.83 mm) |