IMI Bimba Control Valve MV-60

Description
CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 7998520 - Radwell International
Willingboro, NJ, United States
Control Valve
7998520
Control Valve 7998520
CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7998520
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pneumatic Solenoid Valves - 1215875 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details