Ericsson, Inc. Pneumatic Regulator NFD30234/08

Description
DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32826845 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32826845
Pneumatic Regulator 32826845
DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32826845
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Manual Control Valves - 1442681 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details