NIBCO INC. Control Valve NL93188

Description
3/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT, 250 WOG. FREE 2 YEAR RADWELL WARRANTY
Description
3/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT, 250 WOG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 41133350 - Radwell International
Willingboro, NJ, United States
Control Valve
41133350
Control Valve 41133350
3/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT, 250 WOG. FREE 2 YEAR RADWELL WARRANTY

3/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT, 250 WOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 41133350
Product Name Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Ball Check Valve 0 5 4 - 1223040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
375 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details