Radwell International Datasheets for DC Motor Starters

DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more

Page: 1 2 3 4 5
Product Name Notes
(2296854), VARIOFACE, TERMINAL BLOCK, FEED-THROUGH, 6AMP, 24VDC, WITH LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
(2900378), SOLID-STATE RELAY MODULE, PUSH-IN CONNECTION, INTERGRATED MINIATURE SOLID-STATE RELAY, 24 VDC INPUT, 3-48 VDC OUTPUT, 1 CHANGEOVER CONTACT. FREE 2 YEAR RADWELL WARRANTY
(2966650) SOLID-STATE RELAY MODULE, 110VDC, 120VAC, 6 AMP OUT. FREE 2 YEAR RADWELL WARRANTY
(2967662) RELAY MODULE, BASIC TERMINAL BLOCK WITH SCREW CONNECTION, 10A, 120VAC/110VDC,. FREE 2 YEAR RADWELL WARRANTY
(2982689) RELAY BASE, INPUT 5VDC, -10%/20%, OUTPUT 250VAC, 6AMP. FREE 2 YEAR RADWELL WARRANTY
(5365701), LOGIC AMPLIFIER RELAY, POWER SUPPLY, 20-250 VAC, 20-125 VDC, 40/70 HZ, SENSOR SUPPLY, 8 VOLTS, 8 MA, RELAY-OUTPUT, 250 VAC MAX, 4 AMP MAX. FREE 2 YEAR RADWELL WARRANTY...
(BC6-30-10-04) MINI CONTACTOR, 110-125 VDC, 6.8 AMP. FREE 2 YEAR RADWELL WARRANTY
(BC6-30-10-F01) MINI CONTACTOR, 24 VDC, 20 AMP,3 POLE N/0, 1 N/0 AUX CONTACT, FLAT PINS. FREE 2 YEAR RADWELL WARRANTY
1-POLE PANEL MOUNT SSR, ZERO-CROSS SWITCHING, OPERATING VOLTAGE (UE): 42 - 530 VAC (1200 VP), RATED CURRENT (IE): 50 AAC, CONTROL VOLTAGE (UC): 20 - 280 VAC / 22 -...
2900376, RELAY MODULE, SOLID-STATE, TERMINAL BASE PLC-BPT.../ACT, RELAY OPT-24DC/ 24DC/ 2, 24VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
2967989, SOLID STATE RELAY, INPUT 5VDC, 3AMP/24VDC. FREE 2 YEAR RADWELL WARRANTY
3 POLE, 24 COIL VDC, 12 AMP AT 440 VAC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF...
3 POLE, 24 COIL VDC, 18 AMP AT 440 VAC AND 25 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3 AT 230/240 VAC,...
3 POLE, 24 COIL VDC, 6 AMP AT 440 VAC, IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL LISTED, VDE 0660. FREE 2 YEAR RADWELL...
3P CONT 9A AC3 5.5KW 1NO 1NC 12VDC LC. FREE 2 YEAR RADWELL WARRANTY
4 POLE, 24 COIL VDC, 16 AMP AT 690 VAC AND 20 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BS 5424, CSA, IEC 60947, NF C 63-110, ROHS COMPLIANT, UL...
ADAPTER, V8, OUTPUT, LED GREEN, 14 POSITION, 8 CHANNEL, 3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO...
ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Contactors & Starters OD155
ASEA BROWN BOVERI Contactors & Starters NL31E-81
AUX CONTACT, 24VDC, AKA 662019262222, T1-T3 3Q 1SY UL. FREE 2 YEAR RADWELL WARRANTY
AUXILARY CONTACT, 3 AMP, 400 VAC, 250 VDC, 50/60 HZ, 1NO / 1NC, (1SAM101901R0001). FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, MANUAL STARTER, 24-240 VAC , 24-60 VDC, 1NO / 1NC, 1 POLE, FRONT SIDE MOUNTING, (PRICE EACH) REPLACEMENT FOR GK2-AX10. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS GV2 AND GV3, FAULT SIGNALLING, 1 NC + 1 NO, 48-690 VAC / 24-240 VDC, 6 AMP. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT CIRC BREAKER 6AMP 240VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 1 TO 10AMP, 2 POLE, 240 VAC OR 220 VDC, 1 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, ADD-ON, 1NC/1NC (FAULT), LEFT SIDE MOUNTING, 48-690VAC 24-240VDC SYSTEM VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, FAULT SIGNAL, 6AMP, 48-690VAC, 24-240VDC, 1NO/1NO. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, TESYS U SERIES, 5 MA MINIMUM SWITCHING CURRENT, 17 V MINIMUM SWITCHING VOLTAGE, 250 VAC/VDC RATED OPERATING VOLTAGE, 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, SCREW CLAMP TERMINALS. FREE...
AUXILIARY MODULE, W/O CONNECTORS, 24 VDC, 0.5AMP, 2 X 10PIN CONNECTORS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, 2XSPDT, 250VAC, 110VDC, 1MA. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, SCREW TERMINAL, 1 N.O. CONTACT, 10 AMP / 240 VAC, 50/60 HZ, 1 AMP / 220 VDC, 12 AWG. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, SPECTRA SERIES, TYPE SAUX, 2AB, .5 AMP, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
CARLO GAVAZZI Contactors & Starters RJ3A60D25
CARLO GAVAZZI Contactors & Starters RN1A48D10U
COIL 100-110VDC 100-127VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 100-127VAC 50/60HZ 100-110VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 125VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 230VDC TYPE K.G.. FREE 2 YEAR RADWELL WARRANTY
COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 24 VDC, FOR RELAY, REPLACEMENT, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COMPACT STARTER, TESYS H SAFE-TORQUE-OFF, 3 KW, 400 V, CONTROL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, N.O., 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR + RELAY,SUPPRESSOR MODULE, 24 TO 250 VDC, DIODE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 12-800VDC 48VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 12AMP 3POLE 24VDC W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 12AMP 3POLE COIL 24VDC AUX 1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 20A 4P 110VDC 1NO/1NC AUXILIARY CONTACT COMPOSITION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 20AMP 110VDC 1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 25AMP 3POLE 24VDC W/TRANSIENT SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 25AMP 4POLE W/24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 9AMP 3POLE 24VDC 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 9AMP 3POLE 24VDC W/LAD.AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 110-124VAC 100-109VDC F-RANGE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 12VDC FOR SH-4 SH-5/G. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 24VDC IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL SUPPRESSOR , 24-48VDC , VARISTOR,. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, REPLACEMENT COIL 48 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI 240VDC 50HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI, 24 VDC, 20 A. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 3 NO + 1 NC, 24-60 VAC 50/60HZ, 20-60 VDC, 4-POLE, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 8NO, 24-60V, 50/60HZ, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR REVERSING 32AMP 600VAC 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SPST-NO-DM, 24VDC, 100A, PANEL; LOAD CURRENT INDUCTIVE:100A; RELAY MOUNTING:PANEL; OPERATING VOLTAGE:900VDC; CONTACT CONFIGURATION:SPST-N O; NO. OF POLES:1 POLE; SWITCHING POWER AC3:-; SWITCHING CURRENT AC1:100A ;ROHS COMPLIANT: YES. FREE 2...
CONTACTOR, 110VDC, 11KW/400V, 15HP/480V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 11N FRAME SIZE, 550V MAX 100-127VAC, 50/60HZ, 100-110VDC, . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 120 VAC COIL, 60 HZ, 30 AMP, 600 VDC RATED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12AMP, 3POLE, 24VDC, 50/60HZ, 2.4W, 6KV, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12VDC, 50HZ, 3 POLE, 90 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 16 AMP, 24-60 VAC, 20-60 VDC, 50/60 HZ, 7/NO, 1/NC, TERMINATION: SCREW, DINRAIL/SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 185 AMP, 225AF , 2 N/O & 2 N/C AUX, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 200 AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 200AMP DC, 120 VDC, 15HP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 20AMP, 3 POLE, 1AUX 1NC, 220-230V 3KW, 380-415V 4KW, 460V 5HP, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 VDC, 40 AMP, 3 POLE, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 VDC, 40A, 3 POLE, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC COIL, 3 POLES, 18AMP, 7.5KW POWER RATING, INTEGRATED AUXILIARY CONTACT, 1NO (AUX) + 3NC, SCREW OR DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, 2NO/2NC, 60 AMP, AC1 POLES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, 30KW , 400V, 50HP, 460V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, 38AMP, IEC +OPTIONS, 3POLE, 3 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 3 POLE, 1 NORMALLY OPEN / 1 NORMALLY CLOSED AUX, 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25AMP, 24VDC, FULL LOAD 600V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE (3 NO), 24 VDC, 440 VAC, 12 AMP, 1 NO + 1 NC, -5 TO +60 °C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 PHASE, 440 VAC, 6 AMP, 3 NO / 1 NC, 24 VDC COIL, IEC +OPTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE, 40 AMP, 24 VDC COIL, AUX 1 NO/NC CONTACT, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 24 VDC, 480 VAC, 7.5 KW / 10 HP, 1 N/O / 1 N/C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 3 POLE, 3 NO, 1NO+1NC AUXILIARY CONTACT, 690 VAC RATED, 24 VDC COIL, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 36VDC . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 38AMP, 220VDC COIL,3 POLE,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3POLE, 1NO AUX, 24VDC COIL, 18 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3PST-NO, 24VDC, 30A, BRACKET; LOAD CURRENT INDUCTIVE:30A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:7.5HP; SWITCHING CURRENT AC1:40A ;ROHS COMPLIANT: YES. FREE 2...
CONTACTOR, 4 POLE, 24 VDC, 2 N.O, 2 N.C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 48VDC COIL, 2POLE, 600VAC MAX, 40AMP MAX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 4NO/4NC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 4PST-NO, 24VDC, 30A, BRACKET; LOAD CURRENT INDUCTIVE:30A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:4PST-N O; NO. OF POLES:4 POLE; SWITCHING POWER AC3:7.5HP; SWITCHING CURRENT AC1:40A ;ROHS COMPLIANT: NO. FREE 2...
CONTACTOR, 50 AMP, 600 VAC, 24 VDC COIL, 3 POLE, SCREW TERMINAL, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575 VAC, 24 VDC, 38 AMP, 2.4 W, 20 HP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 24 VDC, 25 AMPS, (3) NO AUXILIARY CONTACTS, 3-POLE, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 3 POLE, 50 AMP, 24 VDC, 15/33 KW, 7.5/40 HP, WITH NO/NC AUXILLIARY, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, 24 VDC COIL, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, IEC +OPTIONS, CONTACTOR LC1D, 3-POLE, 3 NO, AC-3, 40 V, 9 A, 24 VDC, TESYS D SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 150AMP IEC + OPTIONS, 3 POLE, 3 N.O., 125 VDC STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 630A, 800AF , 2NO & 2NC AUX, 100-127VAC/110VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 690 VAC MAX,12 AMP, 3-POLE, 1N/O, 24 VDC, (BC6-30-10-01). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6AMP, 3POLE, 2.2KW, 1AUX 1NO, COIL 24VDC, TESYS K SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 700 AMP, 3 PHASE, 3 POLE, 3 NO, 1000 VAC / 460 VDC RATED, 50/60 HZ, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NC, AUXILIARY, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3-POLE (3NO), 440 VAC, COIL: 24 VDC, 2.4 W, 1NO + 1NC, BUILT-IN AUXILIARY CONTACTS, W/ PROTECTIVE COVER, DIN-RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD...
CONTACTOR, GAE75, SINGLE POLE, 24 VDC, 1NO/1NC AUXILARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1D SERIES, 9 AMP, 3 POLE, 690 VAC, 24 VDC COIL, 4 KW, 3 NO, SCREW TERMINALS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LOW DC, 1 NC, 3 POLES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MAGNETIC, 3 POLE, 1 NO/NC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI CONTACTOR 4-POLE, PCB MOUNT WITH SOLDER PINS, COIL VOLTAGE: 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI TACTOR, 24VDC, 50A, SPST - NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, 20AMP, 3POLE, 1AUX 1NC, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINIATURE, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL, 2 NO, -25 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, 3 PHASE, 3 POLE, 600 VAC, 18 AMP, 24 VDC COIL, 2.4 W, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR STARTER, 25 AMP, 4 POLE, 24 VDC, 2 N/O, 2N/C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 18 AMP, 3 POLE, 24 VDC COIL, 1 NO + 1 NC AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 24 VDC COIL, 3-POLE, 200 VAC TO 600 VAC, 3 HP TP 10 HP, 18 AMPS, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NONREVERSING, OPEN STYLE, 32 AMP, 3 POLE, 24 VDC COIL, 20HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, POLE CONTACT COMPOSITION: 3NO, AUXILIARY CONTACT COMPOSITION: 1NO/1NC. FREE 2...
CONTACTOR, P SERIES, CONTACT CONFIGURATION SPST-NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SPST-NO, WIRE LEAD CONNECTION, STANDUP MOUNTING CONFIGURATION, -55-+85 OPERATING TEMPERATURE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, STANDARD, NON-REVERSING, 3 POLE, 9 AMPS, 24VDC, 1 N/O, DIMENSIONS : 81 MM X 45 MM X 115 MM. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D SERIES, DIN RAIL MOUNT, 12/25 AMP, 24 VDC, 3 POLE, POWER POLE CONTACT COMPOSITION: 3 NO, AUXILIARY CONTACT COMPOSITION: 1 NO + 1 NC. FREE 2 YEAR...
CONTACTOR, TESYS D, 3 POLE (3 NO), 7.5 KW, 10 HP, 18 AMP, 220-440 VAC, 24 VDC COIL, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, 65 AMP, 24 VDC, 1NO/NC, 50 HP, SCREW TERMINAL, DIN RAIL MOUNT, -60 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, SCREW CLAMP TERMINALS, 1 NO / 1 NC AUX CONTACTS, 15 HP @ 480 VAC, 3 NO, 25 AMP, 24 VDC COIL. FREE 2 YEAR...
CONTACTOR, TESYS D, 4 POLE, 4 N.O., 600 VAC MAX, 20 AMP MAX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 40 AMP, 4 POLE (4 NO), 440 V, 6 KV, 1 NO + 1 NC ,24 VDC STANDARD COIL, -40 TO +60 DEGREE C. FREE 2 YEAR...
CONTACTOR, TESYS D, IEC, 4 POLE, 2NO + 2NC, AC-1, 25 AMP, SCREW CLAMP TERMINALS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, LC1D SERIES, 9 AMP, 3 POLE, 690 VAC, 300 VDC, 50/60 HZ, 6 KV, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +60 DEGREE C, IP20. FREE 2...
CONTACTOR, TESYS DECA SERIES, 12-25 AMP, 3 POLE, 300 VDC/690 VAC, 25-400 HZ, 3 NO POLE CONTACTS, 1 NO + 1 NC AUXILIARY CONTACTS, COIL: 110 VAC 50/60 HZ, -40...
CONTACTOR, TESYS DECA SERIES, 18 AMP, 3 POLE, 300 VDC/690 VAC, 25-400 HZ, 3 NO POLE CONTACTS, 1 NO + 1 NC AUXILIARY CONTACTS, COIL: 220 VAC 50/60 HZ, -40...
CONTACTOR, TESYS DECA SERIES, 24 VDC STANDARD COIL, 40 AMP, 3 POLE, 1 NO + 1 NC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA SERIES, 65-80 AMP, 440 VAC, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, COIL: 230 VAC 50/60 HZ, -40 TO 70 DEGREE C, IP20, SUCCESSOR FOR: LC1D65P7. FREE...
CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL:...
CONTACTOR, TESYS DECA, 25 AMPS, 220/440 VAC, 50/60 HZ, 11 KW, AC-3/AC-3E, COIL: 24VDC, LUG-RIGS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3P (3NO), 32 AMP, 220/440 VAC, 50/60 HZ, 15 KW, 1 NO, 1 NC, COIL: 24VDC, LUG-RINGS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, 3 POLE, 3NO, 92/110VAC 50/60HZ, LX1FF092 COIL, IEC +OPTIONS, 690VAC MAX., 460VDC MAX., 200A @ 104F (40C) --- 440V AC-1, 115A @ 131F (55C) --- 440V AC-3,...
CONTACTOR, TESYS K SERIES, 6 AMP, 3 POLE, 690 VAC, 400 HZ, 3 NO POLE CONTACTS, 1 NO AUXILIARY CONTACT, COIL: 24 VDC, -25 TO 50 DEGREE C OPERATING TEMPERATURE,...
CONTACTOR, TESYS K SERIES, REVERSING, 3-POLE, 24 VDC CONTROL VOLTAGE, NORMALLY OPEN CONTACTS, 690 VAC OPERATIONAL VOLTAGE, 1 NORMALLY OPEN AUX. CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 12 AMP, 3 POLE, 24 VDC, 3 N.O., 2 HP, DIN RAIL MOUNT, SCREW CLAMP, IP2X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE (3 NO), 600 VAC, 6 AMP, 1 NO AUXILIARY CONTACT, 12 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE, 3 NO, 9 AMP, 440 VAC, 1 NO AUXILIARY CONTACT, 24 VDC COIL, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3P, AC-3, LT OR EQ TO 440V, 9A, 1 NO AUX, 220VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 6 AMP, 3 POLE, 440 VAC, 24 VDC COIL, 3 NO, 1NC AUX, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, TESYS, D-CURVE, 40 AMP, 3 POLE, 440 V, 24 VDC, STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY
CONTRACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 24 VDC COIL, 690 VAC / 300 VDC OPERATING VOLTAGE, 25-400 HZ, 25 AMP @ 440 VAC, 1 NO + 1 NC AUXILIARY CONTACT,...
CONTROL RELAY 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 110VDC COIL, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, SERIES RL, REFERENCE NO.:113006, 4 POLE, 24 VDC COIL, DIRECT CURRENT, 4 NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CRYDOM Contactors & Starters HD4890
CRYDOM Contactors & Starters OAC5
DC COIL ASSEMBLY, FOR CONTACTOR, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DC COIL, FOR USE WITH CL00, CL01, CL02, CL25 CONTACTORS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DC CONTACTOR, 20-60VDC, 3 POLE, DC-1 APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DC CONTACTOR, DEFINITE PURPOSE, SERIES 720, COIL VOLTAGE 125 VDC, AUX CONTACTS 1 N.O./1 N.C., 200 AMP . FREE 2 YEAR RADWELL WARRANTY
DC CONTACTOR, TYPE 700, 1250 AMP, 250 VDC COIL, 2 NO & 2 NC AUXILIARY CONTACTS, W/ OVER CURRENT HOLD-IN (OCHI). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED AS OF MARCH 1994, CONTACTOR, 25 AMP, 3 POLE, 1 N.O. INTERNAL AUXILLIARY, 660 VAC MAX, 24 VDC COIL, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 04/19/2020, DOL REVERSING CONTACTOR BREAKER, 32 AMP, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 110V, 0.5-10AMP, 120/240 VAC, 30 VDC, 11 PIN, OCTAL BASE PLUG IN, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILARY CONTACT, 2.5AMP, 24...240VAC, 24...60VDC, 2NO, FRONT SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 0.36-4 AMP, 1 POLE, NC, 230-690 VAC, 24-220 VDC, 14-10AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 POLE, 0.5-5 AMP, 600 VAC, 250 VDC, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2 AMP DC, 3.5 AMP AC, 220 VDC / 500VAC, 2NO & 1NC, 18-14 AWG, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2NO, 600VAC, 300VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6 AMP, 300-600 VAC, 250 VDC, NO, NC, SIDE MOUNT, 40 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, LEFT SIDE, SCREW CLAMP TERMINALS, 6 AMP, 24-240 VDC, 48-690 VAC, 2 N.O.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, S290 SERIES, 1-6 AMP, 240-415 VAC, 24-240 VDC, 1NO-1NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (GH S290 1916 R0011). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY RELAY, 125 VDC COIL, MULTI CONTACT, LOCKOUT RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY RELAY, 3NO/1NC, 24VDC, 1.2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 115-125 VDC, 2-POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 130-140 V, 5 AMP @ 600 VDC, FOR RELAY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 20 - 250 VAC, 50 / 60 HZ, 200 - 220 VDC, W/BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 200-250VAC, 50/60HZ, 200-220VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 230 VDC, FOR USE WITH FLUID RESERVOIR BLEEDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 230 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 250VDC, TYPE KG-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 6 VDC, FOR CONTACTOR & RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR COIL, FOR LP1 SERIES CONTACTORS, 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT COIL, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONATCTER, SOLID STATE, 25 AMP, 24-660 VAC, 4-32 VDC, 3 PHASE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT INPUT/OUTPUT EXPANSION MODULE, 4 SPDT, 24/120/240 VAC, 24 VDC, .5-3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, FOOR CONTACTOR, RELAY, OR STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, IEC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, TESYS F, 110 VDC, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COILS, 24 VDC, DILM17 TO DILM1000, DILK, DILM-*N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING, 9 AMP, 3 POLE, 24 VDC WITH 1NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 100AMP, 1POLE, 220VDC, COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4P, 24VDC, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110VDC, 7.5KW-400V, 10HP-460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 8KV, 1 NO AUXILIARY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 600 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12VDC, FAST ACTING, .25AMP, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 15 AMP, 24 VDC, 50/60 HZ, 3 PST, 1NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 15AMP, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3-PHASE, 4-POLE, 24 VDC COIL, 7.5 KW, 10 HP, 230 VAC, 50/60 HZ, 1-NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3POLE, 24VDC, W/1NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP CONTINUOUS, 3 POLE, 24 V DC COIL, 7.8 AMP, 43 X 81 X 80 MM DIN RAIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 24 VDC, 1NO, (REPLACED BY LC1D09BL). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 4 POLE, HIGH RATING, 1 NORMALLY CLOSED, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220VDC, 400- 460VAC, 15HP, 11KW, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 3 POLE (N/O), 1 AUXILIARY CONTACT (N/O), SCREW CLAMP TERMINALS, DIN-RAIL/SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 32 AMP, 3-POLE, 1-NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC COIL, 10AMP, 4POLE, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 15 INCH CABLE, MAX VOLTAGE 32 VDC, CONTACT ACTION SPST, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC,VAC 110-120, 120VAC, 15A, 240VAC, 10A, CARRY CURRENT 15A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP, 3POLE, 24VDC, 1N/C ,5.5KW ,7.5HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 265 AMP, 1 POLE, 600 VDC, 120 V COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NORMALLY OPEN, DC VOLTAGE, REVERSING, 4 KW / 5 HP, 10 AMP, 110 VDC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 24 VDC, 1 NO/1NC AUXILIARY, FOR USE WITH LC1-D SERIES MOTOR CONTROL SYSTEMS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 25 AMP, 1 NO AUX CONTACT, 24 VDC COIL, (023393), (SUGGESTED REPLACEMENT: LC1D25BD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 4 KW @ 400V, 1 N/O AUX CONTACT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, SCREW TERMINAL, 48 VDC, 9 AMP, 0.384 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE + 1N/C, 600 V, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 690 V, 3 POLE 3 PHASE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3P, 24VDC, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 400 VAC, 12 VDC COIL, 22 KW, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 3P, 24VDC, 2.2KW, 1N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 6AMP, 575VAC ,REVERSING, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 700 TYPE, 1 POLE, 2 NO & 2 NC AUX CONTACTS, 125 VDC COIL, 1250 AMP, OVER CURRENT HOLD-IN, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 8 KV, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3 POLE, 24VDC COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 1NC AUX, 5 HP, 690VAC, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 3PHASE, 690VAC, 1NO, COIL 24VDC, 4KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 24VDC, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, POSITIVE GUIDED, 10 AMP, 690 VAC, 3 NO / 1 NC, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DC CONTACTOR, 600 VOLTS, 2 AMPS, 230 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 40 AMP, 600 VDC, 120 V COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 18-32AMP 3POLE 24VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LP1 D4011, 3 POLE, 3 PHASE, 40 AMP, 1 NO + 1 NC AUX CONTACTS, 48 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, CONTROL RELAY, 4 POLE, COIL VOLTAGE: 24 VDC, 10 AMP, VOLTAGE RATING: 690 V 3 N.O./1 N.C, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MODUTRAB, SURGE PROTECTION, 300 MA, 12 VDC, SCREW TERMINALS, (#2762249). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RATED AT 600 VAC, 3 PHASE, FUSE 150 AMP MAX, COIL: 200 VAC - 250 VAC 50/60HZ - 200 VDC - 220 VDC, 3 POLE, 2NO/2NC,...
DISCONTINUED BY MANUFACTURER, CONTACTOR, RSC SERIES, 24 VDC, 3 POLE, NEMA SIZE 00, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SUPER MAGNET AC/DC, 60AMP, 2NO MAIN CONTACT, 2NO/2NC AUX, COIL 24-25VAC - 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TYPE 264, 600 VDC, 400 A, 100 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TYPE 700, 2 NO / 2 NC, 1250 AMP, 1000 VDC, 96 VDC COIL, WITH OVER-CURRENT HOLD-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, W/TRANSIENT SUPPRESSOR, 12 AMP, 3 P, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,IEC,12AMP, 24VDC, 3 N.O. POWER POLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 2 NO / 2 NC, 24 VDC, 4 POLE, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 550-600 VDC COIL, 10 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONTACTOR, MD SERIES, SIZE 5, 1 POLE, 600 VAC MAX, 115 VDC COIL, 1 NC + 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC MAGNETIC CONTACTOR, 60AMP, 110-550V, 2 POLE, W/ SUPER MAGNET, 24VDC COIL RATING, 2NO/2NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTORS, OPEN ENCLOSURE, 125 VDC, 5,5 KW/400V, 7,5 HP/460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE MAGNETIC CONTACTOR, 3-POLE, 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RAIL MOUNT RELAY, SINGLE PHASE, INDUCTIVE LOAD/ BUILT IN VARISTOR, 4-32VDC, 24-575 VAC, 25 AMP OUTPUT, RED INDICATOR CONTROL LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE RELAY, 24 VDC, 440 VAC MAX, 50 MA COIL CURRENT, SOCKETABLE MOUNTING, 16 AMP, NON-LATCHING, W/TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, FOR USE WITH:CROUZET SOLID STATE RELAYS, 5 VDC, INPUT: 3.3 - 32 VDC, OUTPUT: 50 MA 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 115 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 12AMP, 4P, 24VDC, 1N0, 3PHASE, NEMA SIZE 0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, MODULE RELAY, 10-36VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 1.6-2.5 AMP, 50/60 HZ, 660 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 2.5-4 AMP, 50/60 HZ, 660 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, NON-REVERSING, SOLID-STATE, 6 - 200 AMP, NEMA 4, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION MODULE, VOLTAGE INPUT MODULE, ANALOG, -10 TO 10 VDC INPUT, FOR OPTO 22 I/O MODULE, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CONTROL, 4POLE, 4NO, 24VDC-COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY FORCE GUIDED 4POLE 2NO 2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY INPUT BLOCK, AC COIL FOR RELAY, 24 VDC, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 600 VAC MAX, 230/250 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 12 VDC, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 20A, 3PDT, COIL: 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 24 VAC/DC INPUT, 5 AMP OUTPUT, 250 VAC / 500 VDC OUTPUT, 75 W OUTPUT, 1250 VA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 3 NO / 1 NC, 10 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 3PST-NO, 40A, 660VAC, PANEL, SCREW, 42VAC, 4VDC, 32VDC, RZ3A SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 40AMP, 3POLE, 400V, 10-40VDC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, DC IN, DC OUT, 8AMP, 32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, OPEN FRAME, DPDT, 20 AMP, 120VDC, NON-INDUCTIVE, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 4 POSITIONS, 25 AMPS, 24-280 VAC, 3-32 VDC, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 10 AMP, 3/30 VDC, 280 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 35 AMP, 480 VAC, DIN 4-32 VDC CONTROL, 48-530 VAC LOAD ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 4-32 VDC CONTROL, 24-660 VAC OUTPUT, 25 AMP OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 5VDC, 10AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, SSR, CONTACTOR, SOLITRON SERIES, 75 AMP, 600 VAC, 4-32 VDC, 75AACRMS, OTP, HEATSINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, 230VDC, RELAY AND TIMER ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEALED RELAY, 115/200 VAC, 400 HZ, 25 AMP, 28 VDC COIL, 28 VDC CONTACT, 3PST, CLASS B-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SOLITRON MINI, SOLID STATE RELAY, 1 POLE, 400/480 VAC OPERATIONAL VOLTAGE, 5-32 VDC CONTROL, 10 AMP AC1, SSR TERMINAL LAYOUT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SSR DIN RAIL MOUNT, 660 VAC, 32 VDC, 30 AMP, CONTROL VOLTAGE TYPE DC, CONTROL VOLTAGE RANGE 4/32 VDC, OPERATING VOLTAGE RANGE 42/660 VAC, PEAK...
DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 2.0-3.2AMP, 600 VAC MAX, 60-220 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 24-280 VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 400 VAC, 50/60 HZ,10-40VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 2 POLE, 18 AMP, 4-32 VDC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 230 VAC, 20 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 230 VAC, 45 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24 VDC, 50 MA, 60 HZ, 90-140 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24-280 VAC, 40 AMP, 3-32 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 265 VAC, 30 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 265 VAC, 50 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3 PHASE, RESISTIVE LOAD TYPE, 30 AMPS, 100-280 VAC INPUT / 15 MA MAX, 4-28 VDC INPUT / 9 MA MAX, 660 VAC RATING,...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-28 VDC, 2 AMP, 1 SP NO, 8-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 24-280 VAC, 25 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC INPUT, 12-280 VAC LOAD, 30 AMP LOAD, SPST-NO, DIN RAIL MOUNT, SCREW TERMINAL, POSSIBLE REPLACEMENT: CKRD2430. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC INPUT, 24-280 VAC OUTPUT, 20 AMP, LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC, 48-600 VAC, 30 AMP DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 660 VAC, 30 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNT, 25AMP, 660VAC, 32VDC, CONTROL VOLTAGE, TYPE DC, CONTROL VOLTAGE RANGE 5VDC TO 32VDC, OPERATING VOLTAGE RANGE 48VAC TO 660VAC, PEAK SURGE...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNT, 48-600 VAC, 4-32 VDC, 35 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNTING, 4-32 VDC INPUT, 24-265 VAC OUTPUT, 20 AMP, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL, 660VAC, 275VAC,190VDC, 32AMP, CONTROL VOLTAGE TYPEAC, CONTROL VOLTAGE RANGE 24-275VAC, 24-190VDC, OPERATING VOLTAGE RANGE 48-660VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GNR22 SERIES, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GTS, LOGIC CONTROL, WITH DOUBLE SCR, SINGLE PHASE, 25 AMP AC CURRENT, 230 VAC RATED, 6-32 VDC INPUT, NO ALARM, REPLACED BY: GRS-H-25-48-D-0-0-0- 0.
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, INDUSTRIAL, 25 AMP, 3 PHASE, 480 V, 10-40 VDC, FOR SWITCHING VARIOUS LOADS, IP10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, 140 VAC, 8 VDC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, RM1A SERIES, ZERO SWITCHING, 4-32 VDC CONTROL VOLTAGE, 480 VAC OPERATIONAL VOLTAGE, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE, REVERSING RELAY, 400VAC, 10-32VDC, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID-STATE PC BOARD RELAY, 280 VAC LOAD VOLTAGE, 5 AMP, 3-32 VDC CONTROL VOLTAGE, SOLDER PIN TERMINATION STYLE, PBC MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, NONREVERSING, 63AMP, MAX 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DRIVE STARTER, 2CHANNEL, 8DIGITAL, INPUT 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,RELAY SOLID STATE, 40A, INPUT 5-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,RELAY, SOLID STATE, 25 AMP, 240 VAC ,3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURERSTARTER, NEMA SIZE 4,135 A,42-135 AMP,24 VDC,3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTYURER. CONTROL RELAY, NBFD TYPE, 250 VDC COIL, 10 AMP, 8 NO, 2 NC . FREE 2 YEAR RADWELL WARRANTY
DPST-NO/DPST-NC PCB 24VDC. FREE 2 YEAR RADWELL WARRANTY
EEC AEG Contactors & Starters HS17-10-01
ELECTROMATIC Contactors & Starters RM1A23A25
ELECTROMATIC Contactors & Starters RM1A23A50
ELECTROMATIC Contactors & Starters RM1A48A50
ELECTROMATIC Contactors & Starters RM1A48D50
ELECTROMECHANICAL RELAY 48VDC 5.76KOHM 3A DPDT (20X9.9X9.9)MM THT GENERAL PURPOSE RELAY. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC COMPACT STARTER, 24 VDC, 500 VAC, 10 AMP, LED INDICATORS, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC COMPACT STARTER,(1SAT116000R 1011), 24VDC SUPPLY, 500VAC OPERATIONAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC MODULE, 2 AMP, 24 VDC, FAILSAFE, DIGITAL INPUTS AND OUTPUTS, 2 OUTPUTS, SINGLE-POLE, POSITIVE-SWITCHING, SHORT-CIRCUIT PROOF, OVERLOAD-PROOF, FREE FROM FEEDBACK, 312215. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC OVERLOAD RELAY, 5.0-25.0AMP, 3P, 30VDC, 250VAC, RESISTIVE, TRIP CLASS 10/20/30 . FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Contactors & Starters SC-E02/G-24VDC
FUJI ELECTRIC SC-E02PG SERIES IEC CONTACTOR, 9A, (3) N.O. POWER POLES, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC, SC25BAG-E22, SC25BAGE22, CONTACTOR, 50AMP, 24VDC, 3PHASE, N1 FRAME, 2N/O 2N/C. FREE 2 YEAR RADWELL WARRANTY
GEFRAN Contactors & Starters GQ-50-48-D-1-1
GENERAL PURPOSE RELAY, 3PDT (3 FORM C), 12VDC COIL THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE RELAY, 3PDT, 120 VAC COIL, 11-PIN, SOCKETABLE, MK-S SERIES, 10 AMPS, 250VAC/30VDC SWITCHING VOLTAGE, NON-LATCHING, MECHANICAL INDICATOR. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE RELAY, 8BLADE, 20AMP, DPDT,250VAC, 28VDC, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE RELAY, DPDT, LATCHING, 3 AMP, 240 VAC SWITCHING, 24 VDC COIL, 10 PIN. FREE 2 YEAR RADWELL WARRANTY
HBCONTROLS Contactors & Starters HBC-D6050
HYBRID RELAY, 1 POLE, 230 V, 20 A, 4-32 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 180-280VAC INPUT, 15VDC, LOGIC, VCC OUT COM. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, STANDARD SERIES, 5 VDC, 20 MAMP, 24-280 VAC OUTPUT, 3 AMP OUTPUT, 240 OHM INPUT RESISTANCE, ELECTROMECHANICAL RELAY TYP, BOARD MOUNT, BLACK. FREE 2 YEAR RADWELL WARRANTY
IDEC Contactors & Starters RSSDN-10A
IDEC Contactors & Starters RSSDN-25A
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 80A RESISTIVE, 4 POLE, 4 NO, 24VDC COIL, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 9-AMP, 5HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 48/130 VAC/VDC COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
INTERFACE RELAY 24VDC. FREE 2 YEAR RADWELL WARRANTY
ISKRA Contactors & Starters K07MG-10-BD
KC6-40E-F MINI CONT.RELAY 24VDC. FREE 2 YEAR RADWELL WARRANTY
KC6-40E-P-01 MINI CONTACTOR RELAY 24VDC. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Contactors & Starters NHI-21-PKZ0
MAGNETIC CONTACTOR, 24VDC COIL, 3NO/1NC,. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACTOR, 24VDC, 24-25VAC 50/60HZ, 3A3B 3NO3NC, . FREE 2 YEAR RADWELL WARRANTY
MANUAL MOTOR STARTER, TOGGLE SWITCH, ENCLOSED, 1 POLE, 4-20 AMP, 24 VDC, NEMA 0, 1 NO. FREE 2 YEAR RADWELL WARRANTY
MANUAL STARTER, AUXILARY CONTACT, 2.5 AMP, 24-240 VAC, 24-60 VDC, 120 VA, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY
MATSUSHI, HG3-DC24V, RELAY, POWER CUBE, 20AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR RELAY, 4POLE, 24VDC W/SUPPRESSION, 3NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 2 POLE, 12 AMP 24 VDC, 2 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -50 TO +70 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 3 POLE, 110-125 VDC, 50-60 HZ, 3 NO CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MINI-MAGNETIC CONTACTOR, DC COIL, COIL CONSUMPTION 3W, TERMINAL SCREW, 200 - 220VAC, 1.57A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLID STATE RELAY, 1 NO CONTACT, 24 VDC, 250 VAC RATED INSULATION VOLTAGE, (2982171). FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER TYPE MS 115/230VAC 230VDC 1POLE. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER, MANUAL, 45 MM, 1-1.6 AMP RANGE, 3 POLE, 3 PHASE, 690 VAC / 250 VDC MAX, 0.55 KW, ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY
NFZ44E-21 24-60V50/60HZ 20-60VDC RELAY (NFZ44E-21). FREE 2 YEAR RADWELL WARRANTY
NON-REVERSING CONTACTOR, 24VDC, 9A, 3-P, DIN RAIL, TESYS D SERIES. FREE 2 YEAR RADWELL WARRANTY
OMRON Contactors & Starters G6D-1A-ASI 12DC
OMRON Contactors & Starters G7T-1112S-DC12V
OMRON Contactors & Starters MKS3P-5 AC120
OMRON Contactors & Starters MKS3PI-5 AC120
OMRON Contactors & Starters MY2K-US DC24
OMRON, J7KNA-AR-40-DC24V, J7KNAAR40DC24V, CONTACTOR RELAY, 3/10AMP, 3POLE, 24VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE - 2.75-8 VDC CONTROL VOLTAGE RANGE - 3.0 A MAXIMUM LOAD CURRENT - 3-60 VDC OPERATING VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 3-8 VDC INPUT, 12-140 VAC OTUPUT, 3.5 AMP OUTPUT, BLACK, SOLID STATE, SPST-NO, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DC OUTPUT 5-60 VDC, 15VDC LOGIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, M SERIES, 2.75 - 8.0 VDC INPUT VOLTAGE RANGE, 18 MA MAX CURRENT, 250 OHMS RESISTANCE, 5-48 VDC NOMINAL LINE VOLTAGE OUTPUT, 4-PIN, 60 VDC MAX LINE VOLTAGE,...
OUTPUT RELAY, 12VDC. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 0.54/0.8 AMP, 3 POLE, 250 VDC, 690 VAC, 100 W, NO/NC,SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 24-48VDC, 5A, AUTOMATIC RESET, 1NC + 1NO DUAL VOLTAGE CONTACT TYPE, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 4 NO, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE...
POTTER & BRUMFIELD Contactors & Starters P40P42D12P1-24
POTTER & BRUMFIELD Contactors & Starters PM-17DY-110
POTTER & BRUMFIELD,GMIID-110, GMIID110,RELAY,DPDT, 3AMP,110VDC,. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC SWITCHING, 20A, 4PL, 2NO+2NC, 110VDC. FREE 2 YEAR RADWELL WARRANTY
POWER DUTY RELAY, 8 AMP, COIL VOLTAGE: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY 24VDC. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, G7L SERIES, 2 POLE, DPST-NO CONTACT, SCREW TERMINAL CONNECTION, WITH TEST BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY ,25AMP, 110VDC ,SPST NO-DB, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
RELAY 10AMP 6VDC 120VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY 11PIN 1.15W COIL 6VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY 12VDC 11PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY 2A 24VDC 120VAC 9BLADE. FREE 2 YEAR RADWELL WARRANTY
RELAY 2NO-2NC RING TERM 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY 48VDC 5AMP 120V 60HZ 8PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY AUXILIARY 24VDC 4NO. FREE 2 YEAR RADWELL WARRANTY
RELAY BASE, MODULAR PART, SOCKET; RELAY, TERMINAL BLOCK, 14MM, INPUT VOLTAGE 24 VDC, 2967837. FREE 2 YEAR RADWELL WARRANTY
RELAY I/O BLOCK, OUTPUT BASE, 16 POINTS, PNP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY MINI DPDT 1AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE / PRE-ASSEMBLED, SOLID-STATE, CONSISTS OF: RELAY BASE W/EJECTOR & PLUG-IN MINI SS RELAY, SCREW CONNECTION, INPUT / 24 VDC, OUTPUT / 3 AMP / 3-33 VDC, (2905657). FREE...
RELAY MODULE, 12 VDC COIL SIDE, 15.3 MA, 5-250 V AC/DC SWITCH VOLTAGE CONTACT SIDE, PDT, 10 MA, SCREW CONNECTION, M3, DIN RAIL, 2966906. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, INPUT VOLTAGE 24VDC, (2966210). FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, PLC-INTERFACE, SCREW CONNECTION AND PLUG-IN MINIATURE RELAY, POWER CONTACT, INPUT VOLTAGE: 230 VAC / 220 VDC, 1 CHANGEOVER CONTACT, FOR ASSEMBLY ON DIN RAIL NS 35/7.5, (2966207). FREE...
RELAY MODULE, PRE-ASSEMBLED WITH SCREW CONNECTION, RELAY BASE, POWER CONTACT RELAY, PLUG-IN DISPLAY/INTERFERENCE SUPPRESSION MODULE, RETAINING BRACKET, CONTACT TYPE: 2 CHANGEOVER CONTACTS, INPUT VOLTAGE: 24 VDC, GREY. FREE 2 YEAR...
RELAY MODULE, TERMINAL BLOCK WITH RELAY, 24 VDC/VAC INPUT, DIN-RAIL MOUNT, 250 VAC MAX, (2900332). FREE 2 YEAR RADWELL WARRANTY
RELAY OVERLOAD AUTO/MAN. 120-380VAC 110-250VDC 11.5-15A 3P 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE 3-24VDC 3AMP 140VAC 4PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE I/O MODULE 50MA 5VDC 60HZ. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE, 10AMP, 280VAC, 24VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, 10AMP, 24VDC, PLUG-IN, 8-PIN, 2KV. FREE 2 YEAR RADWELL WARRANTY
RELAY, 11 PIN, 6 VDC, 6-10 AMP, 120/250 VAC, 0.16-0.33 HP. FREE 2 YEAR RADWELL WARRANTY
RELAY, 12VDC, 5BLADES. FREE 2 YEAR RADWELL WARRANTY
RELAY, 12VDC, SPST-NO (1 FORM A), 5 A, 250VAC, 30VDC - MAX, 16.7 MA, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
RELAY, 250VAC, 1PH ,30VDC, 10A. FREE 2 YEAR RADWELL WARRANTY
RELAY, 48 VDC, 14 BLADE. FREE 2 YEAR RADWELL WARRANTY
RELAY, 48VDC, MAGNETIC BLOWOUT, 2 NORMALL OPEN. FREE 2 YEAR RADWELL WARRANTY
RELAY, 48VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 4POLE, 110VDC, 1HP, 1PHASE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 4PST-NO, 25 AMP, 24 VDC, 10 PIN, INCLUDES MOUNTING BRACKET, CHASSIS MOUNT, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
RELAY, 5AMP, 110VDC, 11PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY, 6 PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 7NO1NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, COIL 100/110VDC, 5A, 14 BLADE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, DOUBLE BREAK, AG ALLOY, 2 POLES, LOAD 25 A/220 VAC, CARRY CURRENT 25V A, SWITCHING VOLTAGE 250 VAC, SWITCHING CURRENT 25 A, 24 VDC, 79 MA. FREE 2 YEAR...
RELAY, ELECTRONIC SAFETY GATE MONITORING, 24VDC, 4.5W, DIN RAIL MOUNT,2N/O 2N/O T. FREE 2 YEAR RADWELL WARRANTY
RELAY, GENERAL PURPOSE, DPST, N.O., 12 VDC, 25 AMP, QC, UB,TB. FREE 2 YEAR RADWELL WARRANTY
RELAY, GENERAL PURPOSE, LATCHING, PLUG-IN, 2 COMMUNICATION PORTS, 103031 CONNECTION, 2770VAC SWITCHING MAX, 280VDC SWITCHING MIN. FREE 2 YEAR RADWELL WARRANTY
RELAY, GENERAL PURPOSE, SOCKET, 12VDC, 112MA, 1.4W, 10A, 11 PIN, 3PDT, SINGLE, PLU-IN TERMINAL, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, PLUG IN,SOCKETABLE, 3PDT, 10A, 48VDC,. FREE 2 YEAR RADWELL WARRANTY
RELAY, POWER SOLID STATE RELAY, MINIATURE, 1 NO CONTACT, 24 VDC INPUT, 3-33 VDC OUTPUT, 3 AMP OUTPUT, 4 BLADE, PLUG IN, 2966595. FREE 2 YEAR RADWELL WARRANTY
RELAY, PRIID SERIES, 25 AMP, 6 VDC, DPDT, RESISTANCE IN OHMS 18,. FREE 2 YEAR RADWELL WARRANTY
RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 0.1AMP, 24VDC, SCREW TERMINAL, 8937920000. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 30 VDC CONTROL VOLTAGE, 75 AMP CURRENT RATING, 230 AMP SURGE CURRENT, PANEL MOUNT, SCREW TERMINATION, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 60VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, GN SERIES, SINGLE PHASE, PANEL MOUNT, ZERO CROSS, 50 AMP, 4-32 VDC CONTROL VOLTAGE, 48-660 VAC OUTPUT VOLTAGE, LED INPUT STATUS INDICATOR, IP20 TOUCH-SAFE REMOVABLE COVERS. FREE...
RELAY,10AMP, 277VAC, 30VDC, 8PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY,10AMP,230VAC,2 8VDC,24VDC,COIL,8PIN . FREE 2 YEAR RADWELL WARRANTY
RELAYS, GENERAL PURPOSE, 3FORMA+1FORMB, 24VDC, SCREW TERM W BRACKET. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF OMRON MY2N-24DC-S, RELAY - 24VDC, 2PDT 5A RELAY W/ LED. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 110 VDC, 10 HP/460V, 7.5KW/400V, . FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 25 AMP, 3 POLE, 24VDC COIL, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 3POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, 575VAC, 6A, 24 VDC COIL, 2.28 IN X 3.54 IN X 2.24 IN. FREE 2 YEAR RADWELL WARRANTY
REVERSING CONTACTOR, TESYS D, 3 POLE, 3 NO, 12 AMP, 690 VAC (50/60 HZ) / 300 VDC RATED, 24 VDC COIL, 1NO + 1NC AUXILIARY CONTACTS, IP20. FREE 2 YEAR...
REVERSING CONTACTOR, TESYS DECA, 3 POLE, 24 COIL VDC, 9 AMP AT 440 VAC, 1 PHASE HP: 0.5 AT 115 VAC, 1 AT 230/240 VAC, 3 PHASE HP: 2 AT...
REVERSING CONTACTOR, TESYS K, 3 POLE, 690 VAC, 24 VDC, 50/60 HZ, 3XN/O, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -50 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
REVERSING ULTRA COMPACT STARTER, TESYS HYBRID, 3P, 500VAC, 0.75KW AT 400V, 24VDC, SPRING TERMINAL. FREE 2 YEAR RADWELL WARRANTY
REVERSONG CONTACTOR 6A 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIDE MOUNT AUX CONTACT, 1NO, 1NC, 120 VAC, 120 VDC, 16 AMP, 18-12 AWG. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, (CRYDOM CMD6050), PANEL MOUNT, DC INPUT: 4-34 VDC, OUTPUT: ZERO-CROSSING 48-660 VAC / 50 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 10 AMP, 4-32 VDC, 48-660 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 100 VDC, 7A, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 10A, 1-POLE PANEL MOUNT, 4-32VDC INPUT, 330VAC MAX. OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 125A/400VAC/CTRL, 5 - 30VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, CONTACTOR CONFIGURATION, ZERO VOLTAGE TURN-ON. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 265 V MAX OUTPUT, 50 RMS, OUTPUT CURRENT, THYRISTOR, INPUT 280/48 VAC/VDC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 265 VAC, 48 VDC, 25 AMP, 1.5 HP, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3 PHASE, 3 POLE, ZERO SWITCHING, 400 VACRMS, 4-32 VDC CONTROL VOLTAGE, 3 X 25 AACRMS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3-32VDC/5-220VDC, 10A. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 40 AMP LOAD CURRENT, 48-530 VAC OPERATIONAL, 3-32 VDC CONTROL, SPST-NO, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 48-660 VAC, 32VDC, 90A, ZERO SWITCHING, SURFACE MOUNT, SCREW, W/ LED. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 50A, 90-265VAC, 0-10VDC, INTEGRATED HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 90 AMP, 5-32VDC, 480VAC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, CHASSIS MOUNT, 90 AMP, SCREW TERMINAL, 48-530 VAC LOAD VOLTAGE, 4-32 VDC CONTROL VOLTAGE, SPST-NO CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DCS PCB MT, 60 V, 8 AMPS, 4.25-32 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DIN RAIL MOUNT, 600VAC, 32VDC, 30A. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, GQ, SINGLE PHASE, 25 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, GQ, SINGLE PHASE, 50 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, GZ, LOGIC CONTROL, THREE PHASE, 55 AMP AC CURRENT, 480 VAC RATED, 6-32 VDC INPUT, NO ALARM. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INDUSTRIAL, 1-PHASE, INSTANT ON SW 240V 50A, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INPUT MODEL, SOCKET TYPE FOR PCB, INPUT MODELS: AC INPUT, 26 V MAX., 25 MA, PLUG-IN TERMINALS, 100-240 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 40AMP MAX LOAD CURRENT, 4-15VDC, SCREW TERMINATION, 48-530VAC OPERATING VOLTAGE RANGE, ZERO VOLTAGE-TURN ON, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 530 VAC, 4-32 VDC, 90 A, REPLACES G480D90. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 660 VAC, 32VDC, 75A, CONTROL VOLTAGE RANGE 4VDC TO 32VDC, OPERATING VOLTAGE RANGE 42VAC TO 660VAC LOAD CURRENT, 75A ISOLATION VOLTAGE 4000VRMS C. FREE 2...
SOLID STATE RELAY, PCB MOUNT, 280 VAC, 24 VDC, 2 AMP, CONTACT CONFIGURATION, LOAD CURRENT, 2 AMP, OPERATING VOLTAGE MAX-280 VAC, RELAY MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PCB MOUNT, DRA1-SERIES, TERMINAL TYPE: PCB PIN, THROUGH-HOLE MOUNT, OUTPUT DEVICE: MOSFET, LOAD VOLTAGE: 3-60 VDC, CONTROL VOLTAGE: 3-32 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
SOLID STATE RELAY, RM1A SERIES, ZERO-SWITCHING, 50 AMP RATING, 4-32 VDC CONTROL VOLTAGE, 480 VAC OPERATING VOLTAGE, IP20 ENCLOSURE PROTECTION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, RSS SERIES, PANEL MOUNT, 25 AMP, 4-32 VDC, 48-660 VAC, INPUT STATUS LED INDICATOR, DUAL SCR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SINGLE POLE, 265 VAC OPERATING VOLTAGE MAX, 42 VAC OPERATING VOLTAGE MIN, 25 AMP OPERATING CURRENT, 55 AMP LOAD CURRENT, 3-32 VDC CONTROL VOLTAGE RANGE, PANEL MOUNT,...
SOLID STATE RELAY, SPST-NO, 50 AMP, 48 - 530 VRMS OPERATING VOLTAGE RANGE, 4 - 32 VDC CONTROL VOLTAGE RANGE, PANEL MOUNT, SCREW RELAY TERMINALS, ZERO CROSSING. FREE 2 YEAR...
SOLID STATE RELAY,24VDC,2A,100/2 40VAC. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE INTERFACE RELAY, INPUT: 120 VAC, 110 VDC, 4 MA, OUTPUT: 30 AMP, 24-235 VAC, 750 MA, 0.48 W,1 N/O, M8 STRIPPING LENGTH, M3 THREAD, SCREW CONNECTION, DIN RAIL MOUNT,...
SOLID-STATE PANEL MOUNT RELAY, 12-12.5VDC, 100A; CONTACT CONFIGURATION:-; LOAD CURRENT:100A; OPERATING VOLT MAX:75VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SOLID-STATE RELAY MODULE, (2902970), 100KHZ, INPUT 24VDC, 4-30VDC, 50MA. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY MODULE, PLC INTERFACE, BASIC TERMINAL BLOCK, PLUG-IN RELAY, 1 N/O CONTACT, 24 VDC INPUT, 3 AMP, DIN RAIL MOUNT, (2966634), UNIT IS COMPRISED OF PLC-BSC- 24DC/21(2966016) RELAY BASE...
SOLID-STATE RELAY MODULE, PLC-INTERFACE FOR OUTPUT FUNCTIONS, 5 VDC INPUT, 3-33 VDC / 3 AMP OUTPUT, 1 N/O CONTACT, PLC-BPT.../ACT BASIC TERMINAL BLOCK W/ PUSH-IN CONNECTION AND PLUG-IN MINIATURE SOLID-STATE...
SOLID-STATE RELAY MODULE, YELLOW LED, POWER CONTACT, SCREW CONNECTION, DIN RAIL MOUNTING, 8 MM STRIP LENGTH, 1 N/O CONTACT, 24 VDC INPUT, 300 HZ, 3-33 VDC OUTPUT, 3-15 AMPS, (2966676).
SOLID-STATE RELAY, MODULE, SCREW CONNECTION, 24VDC, 2980678. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY, OPTOCOUPLER, MINATURE PLUG TYPE, 1 N/O CONTACT, INPUT 24 VDC, 3-48 VDC, OUTPUT: 3 - 48 V DC/100 MA, (2966618). FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY, PLUG-IN, MINIATURE, 1 N/O CONTACT, 60 VDC INPUT, 3-33 VDC / 3 AMP OUTPUT, (2966605). FREE 2 YEAR RADWELL WARRANTY
SSR PANEL MOUNT, 530VAC, 32VDC, 25AMP, CONTROL VOLTAGE RANGE4VDC TO 32VDC, OPERATING VOLTAGE RANGE42VAC TO 530VAC LOAD CURRENT25A ISOLATION VOLTAGE4000VRMS C. FREE 2 YEAR RADWELL WARRANTY
SSR RELAY, PCB MOUNT SIP, 120VAC/4A, 3-32VDC IN, ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:PROPORTIONAL OUTPUT, CONTROL VOLT MIN:8VDC ,ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 32VDC, 120A, 150VDC; CONTACT CONFIGURATION:-; LOAD CURRENT:120A; OPERATING VOLT MAX:150VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:STUD; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:7VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SSR, PANEL MOUNT, 32VDC, 120A, 72VDC; CONTACT CONFIGURATION:-; LOAD CURRENT:120A; OPERATING VOLT MAX:72VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:STUD; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:7VDC; PRODUCT RNG:HDC SERIES;ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 420VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:420VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC ROHS COMPLIANT: YES. FREE 2 YEAR...
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:48VRMS , ROHS COMPLIANT: YES.
SSR, PANEL MOUNT, 530VAC, 32VDC, 90A, SCREW TERMINALS, VOLT MIN:48VRMS. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 660VAC, 32VDC, 125A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:125A, OPERATING VOLT MAX:660VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS , ROHS COMPLIANT: YES. FREE 2...
SSR, PCB MOUNT, 140VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:12VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
SSR, PCB MOUNT, 280VAC, 24VDC, 4A, CONTACT CONFIGURATION:-, LOAD CURRENT:4A, OPERATING VOLTAGE MAX:280VAC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VAC, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
SSR, PCB MOUNT, SPST-NO, 15VDC, 25A,OPERATING VOLT MAX: 530VAC, THROUGH HOLE, ZERO CROSSING, OPERATING VOLT MIN: 48VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
STANARD CONTROL UNIT, TESYS ULTRA, 0.3-1.4 AMP, 690 VAC, 24 VDC COIL, MAGNETIC PROTECTION, FOR POWER BASES LUB32/38 TO FORM STARTER CONTROLLER, -25 TO 70 DEGREE C, IP20/40. FREE 2...
STARTER REVERSING 3POLE 24VDC 50/60HZ 1NO. FREE 2 YEAR RADWELL WARRANTY
STARTER, TESYS D, INTERFACE AMPLIFIER MODULE, SOLID STATE, 24VDC/250VAC, 18AMP, 3 POLE, WORKS WITH LC1D09-D115, TOP MOUNTED, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
STARTER, TESYS H, LZ7H, 3 POLE, 0.18-2.4 AMP, 500 VAC, 24 VDC, SAFE-TORQUE-OFF, SCREW CLAMP TERMINAL, DIN RAIL MOUNT, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE SCHNEIDER ELECTRIC TELEMECANIQUE LP2K1201-BD, CONTACTOR, 20 AMP, 600 VOLT, 3 POLE, REVERSING DC RATED CONTACTOR, COMPLETE WITH 24VDC CONTROL COIL, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL...
TELEMECANIQUE Contactors & Starters GV1-M08
TELEMECANIQUE Contactors & Starters GVAE11
TELEMECANIQUE Contactors & Starters GVAE1
TELEMECANIQUE Contactors & Starters LC1D093BL
TELEMECANIQUE Contactors & Starters LC1D09BD
TELEMECANIQUE Contactors & Starters LC1D09BL
TELEMECANIQUE Contactors & Starters LC1D12BD
TELEMECANIQUE Contactors & Starters LC1D12BL
TELEMECANIQUE Contactors & Starters LC1D183BL
TELEMECANIQUE Contactors & Starters LC1D186BD
TELEMECANIQUE Contactors & Starters LC1D18BD
TELEMECANIQUE Contactors & Starters LC1D18BL
TELEMECANIQUE Contactors & Starters LC1D253BD
TELEMECANIQUE Contactors & Starters LC1D25BL
TELEMECANIQUE Contactors & Starters LC1D32BD
TELEMECANIQUE Contactors & Starters LC1D386BL
TELEMECANIQUE Contactors & Starters LP1-D1210-BD
TELEMECANIQUE Contactors & Starters LP1-D1810-BD
TELEMECANIQUE Contactors & Starters LP1-D3201BD
TELEMECANIQUE Contactors & Starters LP1D0910BD
TELEMECANIQUE Contactors & Starters LP1K0610BD
TELEMECANIQUE Contactors & Starters LP4K0901BW3
TELEMECANIQUE Contactors & Starters LP4K0910BW3
TELEMECANIQUE Contactors & Starters LUA1C11
TESYS K CONTACTOR, 12A;, 440V, 24VDC COIL, IEC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, ELECTRONIC, TESYS DECA, 60-100 AMP, 690 VAC, 24 VDC, 50/60 HZ, 1 NO/NC, -60 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, TESYS LR2K SERIES, 10-14 AMP, 100 W, 250 VDC, 690 V AC, 1 NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE...
TRANSISTOR OUTPUT SSR, 1-CHANNEL, 4000V ISOLATION, SMD-6, 1.2 VDC. FREE 2 YEAR RADWELL WARRANTY
VERIS INDUSTRIES, HAWKEYE908, RELAY, 135A, 30VAC/VDC. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>