ABB AB Contactor KC44E-27

Description
CONTACTOR, 4NO/4NC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 4NO/4NC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 91198521 - Radwell International
Willingboro, NJ, United States
Contactor
91198521
Contactor 91198521
CONTACTOR, 4NO/4NC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 4NO/4NC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 91198521
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
IEC 9 A Contactor - 100-C09V200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D92 - Sensata Technologies
Specs
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
View Details
2 suppliers