GE Company Contactor MC2C310ATJ

Description
CONTACTOR 20AMP 110VDC 1NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 20AMP 110VDC 1NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 41028448 - Radwell International
Willingboro, NJ, United States
Contactor
41028448
Contactor 41028448
CONTACTOR 20AMP 110VDC 1NO. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 20AMP 110VDC 1NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41028448
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details
Motor Starters - 206125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
3 Pole AC Coil Contactors - MC-150A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details