Schneider Electric Contactor LC1D12BL

Description
CONTACTOR, 12AMP, 3POLE, 24VDC, 50/60HZ, 2.4W, 6KV, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 12AMP, 3POLE, 24VDC, 50/60HZ, 2.4W, 6KV, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57528628 - Radwell International
Willingboro, NJ, United States
Contactor
57528628
Contactor 57528628
CONTACTOR, 12AMP, 3POLE, 24VDC, 50/60HZ, 2.4W, 6KV, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 12AMP, 3POLE, 24VDC, 50/60HZ, 2.4W, 6KV, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
TELEMECANIQUE Contactors & Starters LC1D12BL

TELEMECANIQUE Contactors & Starters LC1D12BL

Supplier's Site
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. - 70007277 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
70007277
CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX. 70007277
The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry. Features: IP20 Touch-Safe Terminals on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts For Additional Auxiliary Controls See Page Specifications: Screw Clamp Terminals 1 NO and 1 NC Auxiliary Contacts UL Listed, CSA Certified

The D-Line contactors and overload relays are the largest selling contactor line in the world. They offer high reliability with long mechanical life and the most complete accessories in the industry.
Features:

  • IP20 Touch-Safe Terminals on the Contactors
  • DIN Rail or Panel Mount
  • 3-Pole Contactor with Built-In Auxiliary Contacts
  • For Additional Auxiliary Controls See Page
    Specifications:
  • Screw Clamp Terminals
  • 1 NO and 1 NC Auxiliary Contacts
  • UL Listed, CSA Certified
Supplier's Site

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57528628 70007277
Product Name Contactor Contactor CONTACTOR, UP TO 10 HP AT 575/600 VAC 3-PH., 24 VDC CTRL., 1 NO/1 NC AUX.
Number of Poles 3 3
Device Technology Electro-mechanical
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138168-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 12 A Contactor - 100-C12EJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers