ABB AB Solid State Overload/Relay NL22E-86

Description
CONTROL RELAY, 110VDC COIL, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL RELAY, 110VDC COIL, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 380118 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
380118
Solid State Overload/Relay 380118
CONTROL RELAY, 110VDC COIL, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY

CONTROL RELAY, 110VDC COIL, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 380118
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 12 A Contactor - 100-C12ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 66775134 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 100 amps
View Details
Solid State Overload/Relay - 112763044 - Radwell International
Specs
Control Voltage 24 volts
Motor Voltage 250 volts
View Details