Radwell International Datasheets for DC Motor Starters

DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more

Page: 1 2 3 4 5
Product Name Notes
(2941361) SOLID STATE RELAY TERMINAL BLOCK, 5VDC, 3-30VDC/3A. FREE 2 YEAR RADWELL WARRANTY
24VDC DUAL COIL 3P CONTACTOR 10AMPS 5 HP @460VAC 2NO. FREE 2 YEAR RADWELL WARRANTY
3P 24VDC REV CONT. FREE 2 YEAR RADWELL WARRANTY
3P CONTACTOR, 1 NO, 9A AC3 24VDC. FREE 2 YEAR RADWELL WARRANTY
4KW CONTACTOR 4P 12VDC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
ALARM CONTACT BLOCK, 1 NORMALLY OPEN, 1.5 A @ 230 VAC/0.55 A @ 110 VDC, FOR MANUAL MOTOR PROTECTOR BM3R/BM3V. FREE 2 YEAR RADWELL WARRANTY
ALARM CONTACT, AUXILIARY, NORMALLY CLOSED CONTACT, 1.5 AMP @ 230 VAC, 0.55 AMP @ 110 VDC, FRONT MOUNT, FOR USE WITH BM3R/BM3V SERIES MANUAL MOTOR PROTECTOR. FREE 2 YEAR RADWELL...
ASEA BROWN BOVERI Contactors & Starters BC16-30-10
ASEA BROWN BOVERI Contactors & Starters BC25-40-00-01
ASEA BROWN BOVERI Contactors & Starters BC9-30-01-01
ASEA BROWN BOVERI Contactors & Starters CA4-10
ASEA BROWN BOVERI, BC6-30-01-P-1.4-81, BC63001P1481, CONTACTOR, 8AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT 7AMP 24VDC 1NC/3NO POWER POLES. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, 1-POLE OR 4-POLE, UI 690 VOLT WITH 16 AMP, 240 VAC/4 AMP, 400 VAC/3 AMP, 24 VDC/6 AMP, 14-18 AWG, TORQUE 11 LB IN - 1.2 NM,...
AUXILIARY CONTACT BLOCK, 10AMP, 1NO/1NC, 600VAC, 250VDC, SIZE2, SCREW TERMINAL, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 110VDC, 4NO, CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 2 NORMALLY CLOSED CONTACTS, 6 AMPS @ 120 VAC, 1.1 AMP @ 120 VDC, FOR USE WITH BM3R/BM3V SERIES MANUAL MOTOR PROTECTOR, LEFT SIDE MOUNT. FREE 2 YEAR...
AUXILIARY CONTACT, 4 POLE, 2 NO + 2 NC, 600 VAC, 250 VDC, FRONT FIXING, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, FRONT MOUNT, (1) N.O. CONTACT(S), 1.5A - 230VDC, 5.5 A - 110 VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, FRONT MOUNT, SCREW TERMINALS, 4NO, 6AMP, 600VDC, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY, ALARM CONTACT, 4A, 230VAC/1.3A @ 110VDC, FOR USE WITH BM3R/BM3V. FREE 2 YEAR RADWELL WARRANTY
BC6-30-01-P-1.4-81 MINI CONTACTOR 24VDC,. FREE 2 YEAR RADWELL WARRANTY
BC7-30-01-P-01 MINI CONTACTOR 24VDC. FREE 2 YEAR RADWELL WARRANTY
CK7 SERIES, ECOMBOPLUS STARTER, 9A 24VDCE 1.0-1.6A 25S. FREE 2 YEAR RADWELL WARRANTY
CK7 SERIES, ECOMBOPLUS STARTER, 9A 24VDCE 2.5-4.0A 25S. FREE 2 YEAR RADWELL WARRANTY
CK7 SERIES, ECOMBOPLUS STARTER, 9A 24VDCE 4.0-6.3A 25S. FREE 2 YEAR RADWELL WARRANTY
COIL 24-28VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
COIL KIT 48VDC SIZE 0-1. FREE 2 YEAR RADWELL WARRANTY
COIL SWITCH, 250 VDC, NORMALLY OPEN / NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
COIL, CA7 SERIES, 125 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, E22 SERIES, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, SCREW TERMINAL, 600VAC, 600VDC, 10AMP, 1N.O, 22.5MM, 100VAC, 120VDC, 1-POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, STANDARD PRESSURE TERMINALS, TWO CIRCUIT, SCREW TERMINALS, 1NO/1NC, 10 AMP, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 22AMP 10HP, 12VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 24VDC 1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 24VDC 4NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 24VDC COIL 25AMP 3POLE 1NO 600VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 25AMP 3POLE 1NO 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 2POLE 24VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 3PHASE 3POLE 220VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 460V 3PHASE 60HZ 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 9AMP 3P 24VDC W/1NO AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR BC25 3PH 110VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR DC MAGNETIC 150AMP 2POLE 230/250VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR ELECTRIC COIL, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI REVERSING 16AMP 24VDC 1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MODULE, 8 POLE, 0.5 AMP, 15 VDC, 40 MA, SMART WIRE-DT SLAVE, LED INDICATOR, -30 TO +790 DEGREES C, IP20, (118560). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR NON-REVERSING 4POLE 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR NON-REVERSING, 12-120 VDC, 24-600 VAC COILS, UPTO 450 HP@ 240V, UPTO 900HP@480V, UPTO 1350 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 10 AMP, 4 POLE, 24 VDC, 4 N/O, DC OPERATION, SCREW TERMINALS, (010223). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 2 NO + 2 NC, 690 VAC, 24 VDC STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 24 VDC, 3NO+1NC, SCREW TERMINALS, DC OPERATION, IP20, (010157). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, TYPE CA7 SERIES, NON-REVERSING, 3P, 32A, 600V, AC-3 / 16A, AC-1 / 32A, 24VDC COIL, 1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR REVERSING 10HP 460V 3PH 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12 AMP, 3 POLE, 120V 50/60 HZ COIL, 1 NO BUILT IN AUXILIARY, MIN. 5MA, MAX 600VAC, 440VDC, 5 AMP THERMAL, RING TERMINAL CAPABLE UP TO 40 AMPS, USE...
CONTACTOR, 15 A, 2 POLE, DIN RAIL MOUNT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 15 AMP, 3 POLE, 12 VDC, DIN RAIL MOUNT, PLATE MOUNT, C25 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 170 AMP, 3 POLE, 380-400 VAC, 24 VDC, 1NO, SPRING TERMINALS, -40 TO +80 DEGREES C, IP20, 277404. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 24-27 VDC COIL, (277018), SAME AS XTCE018C10TD. FREE 2...
CONTACTOR, 22 AMP, 3 POLE, 24 VDC COIL, 5.5 KW, SPRING LOADED TERMINALS, IP20, (277532). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC COIL, 30AMP, 3POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NC, 25 A, 110 VDC, BF SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL AC VOLTAGE, NON-REVERSING, 4 KW / 5 HP, 10 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL DC VOLTAGE, NON-REVERSING, 4 KW / 5 HP, 10 AMP, 12 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL DC VOLTAGE, NON-REVERSING, 5.5 KW / 7.5 HP, 13.8 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 26 AMP, 24 VDC, LOW CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, NO COIL, 130 AMP, 600 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLES, 24 VDC, 4 KW, 1 NORMALLY OPEN, SCREW TERMINALS, IP20, (276705). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 35AMP, 600VAC, 3PHASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 37A, COIL 24VDC, 0NO, 0NC, 3PHASE, 3POLES, 600V, 65A. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 37AMPS, 460VAC, 1NO/1NC, 24VDC DUAL COIL, 3P . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 3 POLE, 380/400 V, COIL: 24-27 VDC, SCREW CLAMP TERMINALS, (277780). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 45AMP, 4P, 24VDC COIL, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAR REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 INDUCTIVE, 65 RESISTIVE, 24 VDC, 3 POLE, OPEN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 500A, 12-24VDC, 1POLE, ROHS COMPLIANT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 24 VDC COIL, 9 AMP, 50/60 HZ, 2.2 KW, 3 POLE, 1 NC, 6 KA IMPULSE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 65AMP, 24VDC, 3P, ELECTRONIC DC COIL OF 24V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9A, 24VDCE, 1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9AMP, 3POLE, 24VDC, W/1NO AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, BC SERIES, 24 VDC COIL VOLTAGE, MAGNETIC COIL TYPE, 3 N/O POLES, 1 N/O AUXILIARY CONTACTS, SOLDERING PIN, 16 AMPS GENERAL PURPOSE (AC1). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, CA7 SERIES, FVNR 23A, 3-POLE, 24 VDC COIL, 1-NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, CA7 SERIES, NON-REVERSING, 16 AMP, COIL VOLTAGE: 24 VDC, 1NC, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, COIL VOLTAGE 24VDC, 37 AMP CONTACT RATING, AUX CONTACT 1 N.O., DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DEFENITE PURPOSE, 40-AMP, 3-POLE, 24VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DEFINITE PURPOSE, 50 AMP, 12VDC, 2 POLE, OPEN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DEFINITE PURPOSE, DP SERIES, 3 POLE, 40-AMP, 120 VAC, 60 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DEFINITE PURPOSE, NON-REVERSING, 3-POLE, 24 VDC COIL VOLTAGE, 360 A MAX. LOAD CURRENT, 50/60 HZ FREQUENCY, BOX LUG TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DILM9 SERIES, 9 A, 1 N.C. AUX CONTACT, SCREW TERMINALS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FVNR 30 AMP, 3-POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI ,3POLE, 1AUX, 3NO/1NO, COIL 24VDC ,5.5KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI CONTACTOR, SOLDER PIN TERMINAL, 24 VDC, 3 POLE, 1 N.C. AUX CONTACT, (GJL1213009R0011). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, 24VDC, 1.7W. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, 24VDC, 3POLE CONTACTOR, 1 AUXILIARY CONTACT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 3 POLE, 24 VDC COIL, 380/400 VAC, 5.5 KW, 1 N/O AUXILIARY, SCREW TERMINAL, DIN RAIL MOUNTING, SIZE 1 FRAME, (276845), (XTCE012B10TD). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 3 POLE, 37A, 24VDCE, UP TO 75HP @ 460/575. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NONREVERSING, STANDARD TERMINAL, 32 AMP, 3 POLE, 24 VDC COIL, 1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, OPEN N-R 2 POLE, 40A, DP CONT SCREW W/O QC TERM, 120 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, OPEN TYPE, 2POLE, 40AMP, BOX LUGS, QC TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, OPEN TYPE, 50AMP, 3POLE, 24VDC COIL, SNAP SWITCH AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SPACE-SAVING, NEMA SIZE 2, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT SERIES, 3 POLE, 9 AMP, 24 VDC COIL, 1 N/C, SCREW TERMINALS, DIN RAIL/PANEL MOUNT, -25 TO +40 DEGREES C, IP20, (010343). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,1 POLE 40A, 72VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 10 AMP, 690 VAC, 3 W, 4 NO, IEC +OPTIONS, COIL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 4 POLE, 10 AMP, 600 VAC, 24 VDC, DPST-NO, DPST-NC, 2 NO + 2 NC, DIN RAIL MOUNT, SCREW CLAMP TERMINALS, -25 TO +50 DEGREES C. FREE 2...
CONTROL RELAY, CAD SERIES, 220 VDC COIL, 600 V, 3 NO POLES, 2 NC POLES, 10 AMP, TESYS + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, CAD SERIES, 24 VDC CONTROL VOLTAGE, 10 AMP, 3PST-NO / DPST-NC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, INDUSTRIAL , 240VDC, 3NO/1NC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, TESYS D, 5 NO, 10 AMP, 600 V, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, TESYS D, 5 NO, 10 AMP, 600 V, 24 VDC COIL, LOW CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, TESYS D, 5 NO, 10 AMP, 600 V, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, TESYS D, 5 NO, 10 AMP, 600 V, LUG CONNECTION, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, TESYS K SERIES, 10-AMP, 24 VDC COIL, 600 VAC MAX VOLTAGE, 50/60 HZ, 4 NO, 1.3 NM, SCREW CLAMPS, DIN RAIL MOUNT, REPLACES CA3KN40JD. FREE 2 YEAR RADWELL...
CONTROL RELAY, TESYS K, 4-CONTACTS, 2NC/2NO, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY,TESYS SERIES,DIN RAIL, PANEL, 4 POLE, 10 AMP CONTACTOR, 600 VAC, COIL 24 VDC, 3 N/O & 1 N/C. FREE 2 YEAR RADWELL WARRANTY
CORE COMPONENTS Contactors & Starters CVR11C-F
CRYDOM Contactors & Starters CKM0620
CRYDOM Contactors & Starters D1202
CRYDOM Contactors & Starters D1225
CRYDOM Contactors & Starters D2450
CRYDOM Contactors & Starters D53TP25D
CRYDOM Contactors & Starters DC60S3
CRYDOM Contactors & Starters DR06D03
CUTLER HAMMER Contactors & Starters C320KGS3
CUTLER HAMMER Contactors & Starters DIL-SWD-32-001
CUTLER HAMMER Contactors & Starters E111A06X3N
CUTLER HAMMER Contactors & Starters E22B2
D96 SERIES SOLID-STATE RELAY, 3.5-32 VDC INPUT VOLTAGE, 3-50 VDC OUTPUT VOLTAGE, DC SWITCH SWITCHING TYPE, 15A RATED OPERATIONAL CURRENT, GREEN LED, SPST-NO CONTACT CONFIGURATION, IP20 ENCLOSURE. FREE 2 YEAR...
DC CONTACTOR, 600 VOLTS MAX, 115/120VDC, 1NO/1NC, NEMA 5, INTERLOCK. FREE 2 YEAR RADWELL WARRANTY
DEFINITE PURPOSE CONTACTOR, 40AMP INDUCTIVE, 50 RESISTIVE, COIL 48VDC, 3P, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
DEFINITE PURPOSE CONTROL CONTACTOR, NON-REVERSING, FOUR-POLE, 30A, 24 VDC, OPEN WITH METAL MOUNTING PLATE, SCREW/PRESSURE PLATE AND QUICK CONNECT TERMINALS (SIDE-BY-SIDE), 30A IFL, 40A RL. FREE 2 YEAR RADWELL WARRANTY...
DEFINITE PURPOSE CONTROL CONTACTOR, NON-REVERSING, FOUR-POLE, 40A, 24 VDC, OPEN WITH METAL MOUNTING PLATE, BOX LUGS (POSIDRIVE SETSCREW) AND QUICK CONNECT TERMINALS (SIDE-BY-SIDE), 1NC, 40A IFL, 50A RL. FREE 2...
DISCONTINUED BY MANUFACTUER, CONTACTOR, 3 POLE, 24 VDC, 22 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , RELAY COIL KIT, COIL 24VDC ,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ,CONTACTOR, 16AMP, 125VDC, 4POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ABB CONTACTOR, 600 VDC, 50/60 HZ, 110/120 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, DILM7 TO DILM12, 1 NORMALLY OPEN, 16 AMP, 1 POLE, 600 VAC, 24-250 VDC, SCREW TERMINALS, (115948), (XTCEXSAB10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT RELAY, 600VAC 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, KIT 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BFD CONTROL RELAY, 10 AMP, 250 VDC, 38 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, 9-40AMP, 12 VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL CONTROLLER, NON REVERSING, 45 MM FRAME SIZE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 90VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION ADAPTER, 24 VDC POWER, 30 MA, 35 MMDIN RAIL MOUNT OR PANEL MOUNT (2 SCREWS). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 15AMP 4POLE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 7-32AMP 7.5KW 400V 24-27VDC 1N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 4 POLE, 24 V DC, 3 NO / 1 NC, MFR SUGGESTED REPLACEMENT IS DILA-31(24VDC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 110 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 4 POLE (3 NO + 1 NC), 660 VAC, 24 VDC COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-240 VAC/ 100-220 VDC, 3 POLE, TYPE C180A-E. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 100HP, 180AMP, 3P, 500VDC, COIL-110/120 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 125VDC, 10 AMPS,3POLE, 1AUX, 1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 15AMP, 24VDC, 4NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 15AMP,24VDC, 2NO/2NC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 NO / 2 NC, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 600 VDC, 520 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 24 VDC COIL. FREE 2...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 220 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, 1NO/1NC, 600VAC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 4POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22 AMP, 3 POLE, 24 VDC COIL, W/1NC AUX, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 AMP, 3 POLE, 600 VDC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 AMP, 600 VDC MAX, 2 POLE, 1 NO + 1 NC AUX CONTACTS, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 23 AMP, 3-POLE, 24VDC COIL, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 43 AMP CONTINUOUS, 3 POLE, 600 VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 3 POLE, 12 AMP, NON-REVERSING, 27 MM FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 1NC AUXILIARY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 28 AMP, 660 VAC, 3 PHASE, 24 VDC, W/AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 NO, 2 NC, 125 VDC COIL, 10 AMP, 600 VAC, REPLACED BY CAD323BD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PH, 1 NO AUX, 24 VDC, REPLACEMENT PART XTCEC018C10TD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE CONTACTOR, 24VDC, 600V.A.C.MAX, 25A, 10-18 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL DC VOLTAGE, NON-REVERSING, 4 KW / 5 HP, 10 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NORMALLY OPEN, FULL DC VOLTAGE, NON-REVERSING, 7.5 KW / 10 HP, 17.5 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110 VDC COIL, 3 PHASE, 900 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 12 VDC COIL, 600 VAC, 32 AMP, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 2 NO/NC, 24 VDC, 50 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 24 VDC, 5.5 KW, 1 NC, SPRING-LOADED TERMINALS, 277564. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 480 AMP, 110VDC COIL, W/RECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 50 AMP, 24 VDC COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 500 VDC, 180 AMP, 110/120V COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 7.5 HP @ 230V, 10 HP @ 460V, 35 AMP, 24 VDC COIL, (048597). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL VOLTAGE 24VDC, 25 AMP, 1 N.O. AUX CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 1 NORMALLY OPEN AUX., 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMPS, 24 VDC COIL, 600 VAC, 3 PHASE, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMPS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3P, 18A, 24VDC COIL, +DIODE, AUXILIARY CONTACTS: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 2 NO/NC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 3 MAIN, 1NO, 3 PHASE, 600V, 28AMP, 24VDC COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, 3 POLE, 1 N.O., 110VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, 3 POLE, 24 VDC, 1 N.O., DIN-RAIL MOUNT, (GJL 241 3001 R0101). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, 4 POLE, 24 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, 4-POLE, 600 VAC, 4 NORMALLY OPEN, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45 AMP, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45AMP, 24VDC, 3NO/2NC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 24-27 VDC COIL, (277844), (DIRECT REPLACEMENT: XTCE050D00TD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 600 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 55 AMP, 3 POLE, 24V, 15KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 600 VDC, 220 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VDC, 280AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,3POLE, 380/415V, 1NO, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 90A, 24VDC, 220/690V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, C-FRAME, 50A, W/ 24VDC COIL CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, CA3 SERIES, NON-REVERSING, 9 AMP, 3 POLE, 2 HP @ 230V / 5 HP @ 460V (3 PHASE), 1 NO AUX CONTACT, 24 VDC COIL. FREE...
DISCONTINUED BY MANUFACTURER, CONTACTOR, CA7 SERIES, 30 AMP RATING, 3-POLE, 24 VDC COIL, WITHOUT AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DC OPERATION, 3 POLE, 55 AMP, 24 VDC COIL, MOELLER # 048602. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DIL1M SERIES, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI SERIES, NON-REVERSING, 3 PHASE, 4KW @ 400/440V, 3 POLE NO MAIN, 1 NO AUXILIARY, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 24 VDC COIL CONTROLLER, 3 POLE, 600 VAC / 6 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SERIES BF9C, 25AMP, 220/230-660-690VAC, 3 POLE, 24VDC COIL RATING, 1NC AUXILIARY RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, W/230VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, XT IEC, 3-POLE, FULL-VOLTAGE, NON-REVERSING, SCREW TERMINALS, 7 AMP, FRAME B 45MM, 1NO AUX, 24 VDC, SAME AS XTCE007B10TD, 276565. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 10 AMP, 4 POLE 4 NO, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, CA3-D, INSTANTANEOUS TYPE, 4 N/O CONTACTS, SCREW CLAMP TERMINALS, 24 VDC, (023067), (SUGGESTED REPLACEMENT: CAD50BD). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, CA3-DN31, 3 NO / 1 NC, 10 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, TESYS D, 5 NO, 10 AMP, 600 V, LUG CONNECTION, 24 VDC COIL, LOW CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 900 AMP, 115/120 VDC COIL, 600 VAC, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONTROL RELAY, CONVERTIBLE CONTACTS, 600V 0.2AMP 4POLE MAX RATING, 240VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 15 HP, 30 AMP, 2 POLE, 500 VDC / 600 VAC MAX, 110/120 VAC COIL, 50/60 HZ, 2 NO + 2 NC AUX CONTACTS. FREE...
DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 15 HP, 30 AMP, 500 VDC / 600 VAC MAX, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 200 HP, 500 VDC / 600 VAC MAX., 360 A, 2-POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC LOAD RELAY, LIGHT INDICATOR, PROTECTION CIRCUIT, INPUT 24 VDC 8 MA / 20 %, OUTPUT 110-440 VAC 9 MA / 3 X, ISOLATION 2.5 KV EFF,...
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE RELAY, SPST NO (1 FORM A) X 4, 24 VDC COIL, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTACTOR, 110 AMP, 3 POLE, 600 VAC, COIL 24-60 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, REPLACEMENT, 24 VDC, FOR CR4ZD/ZE/ZF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 200-240 V / 2.2 KW, 380-440 V / 2.2 KW, AC1 = ITH = 18 AMP, COIL RATING 220 VDC, SCREW TERMINALS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MONITORING RELAY, CURRENT MONITORING, 12-24 VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SIZE 5, 280 VDC COIL, 300 AMPS, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATING COIL KIT, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DUAL RELAY, 20-35 VDC, 18-26 VDC, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERCURRENT RELAY, TYPE PT-10, 24 VDC SOURCE OUTPUT, 2.5-7.5 AMP RANGE, 3 PHASE, 220V 0.75 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 24 VDC, 0.25 AMP, 27 MM, 3 POLE, SIZE A, NON-REVERSING, SOLID STATE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CONTROL MODULE, 24 - 30VDC/VAC,18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY SOLID STATE, 20 AMP, 5-24VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY SOLID STATE, 24VDC, 24-240VAC, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 1/2 HP, 3-32 VDC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 12/24 VDC, 50/60 HZ, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 14 PIN, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 15MA, 300VAC, 12VDC, 8PIN, 800OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 24-240VAC, 20 AMP, 524VDC, SOLID STATE RELAY, ZERO CROSS FUNCTION, YELLOW INDICATOR, PHOTOTRIAC COUPLER ISOLATION, 20 A RATED LOAD CURRENT, 24 TO 240 VAC RATED LOAD...
DISCONTINUED BY MANUFACTURER, RELAY, 25AMP, 3-32VDC, 120VAC, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 4POLE, 2NO/NC, 12VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 25 AMP, 24-280 VAC, INPUT 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 3.5-15 VDC INPUT, 25 AMP / 240 VAC OUTPUT, SCREW TERMINAL, SPST, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 12VDC, 2 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 25 AMP, 24-240 VAC LOAD SIDE, 5-24 VDC INPUT SIDE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 35 AMP, INPUT: 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 75AMP, 280VAC, 32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 25AMP, 3 POLE, INPUT 12-24VDC, OUTPUT 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, G3PB SERIES, 12-24 VDC, 100-240 VAC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 48, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 240 VAC, 3-32 VDC, QUICK DISCONNECT, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 5-24 VDC INPUT, 24-240 V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24-280 VAC, 15-32 VDC, 7 MA INPUT CURRENT, IP00 RATING, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 480 VAC, 3-32 VDC, QUICK DISCONNECT, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 7-12 MA INPUT, 24-140 VAC LOAD, 2 AMP LOAD, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, CHASSIS MOUNT, SCREW TERMINAL, 5 AMP, 24/240VAC, 5/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DK SERIES, 1 NORMALLY OPEN CONTACT, 5V TTL CONTROL VOLTAGE, 5-48 VDC SWITCHING VOLTAGE, 100 MA, SCREW CONNECTION, (8228650000). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3NE SERIES, 4-30 VDC, 40 AMP, 50/60, 250 VAC LOAD, SPST-NO RELAY CONTACT FORM, SCR OUTPUT TYPE, LOW PROFILE, PANEL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3R-I/O SERIES, INPUT 5-24VDC, 100-240VAC, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, INTEGRATED HEAT SINK, 200 VAC RATED LOAD POWER SUPPLY, 10 AMP RATED LOAD CURRENT, SCREW TERMINALS, ZERO CROSS, UL / CSA, 5-24 VDC INPUT.
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, RATED OUTPUT LOAD IS 10A AT 24VAC TO 240VAC, RATED INPUT VOLTAGE RANGE FROM 5VDC TO 24VDC. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, W/ FAIL DETECTION, 12-24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAYS, PCB MOUNT SOLID STATE RELAY, LOAD CURRENT RATING: 2 A, LOAD VOLTAGE RATING: 24 VDC, CONTROL VOLTAGE RANGE: 19-29 VDC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAYS, SUPPLY VOLTAGE 5VDC, 600MA, 16 POSITION MOUNTING BOARD, FOR USE WITH FACTORY FLOOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE, RELAY, 5-24VDC, 25A, 240 VAC, REPLACED BY :G3NA-225B-UTU 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID-STATE CONTACTOR, SINGLE PHASE, 15-30AMP, 600VAC, 4-32VDC, 2297154, REPLACED BY 2297154. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID-STATE CONTACTOR, SINGLE-PHASE, 24 VDC INPUT, 50 AMP OUTPUT, ZERO VOLTAGE SWITCH, SCREW CONNECTION, DIN RAIL MOUNT, (2297170), (REPLACED BY ELR 1-SC-24DC/600AC-50). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SSR, PANEL MOUNT, 280VAC, 15VDC, 40AMP, CONTACT CONFIGURATION SPST-NO,LOAD CURRENT 40AMP, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSR, PANEL MOUNT, 280VAC, 15VDC, 50A; CONTROL VOLTAGE RANGE:3.5V DC TO 15V DC; OPERATING VOLTAGE RANGE:24V AC TO 280V AC; CONTACT CONFIGURATION:SPST-N . FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, STANDARD CONTROL RELAY, SERIES CS7, 4 POLE, 4 NO CONTACTS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANE CONTACTOR, 2 POLE, 30 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTACT OR, 3 POLE,3 NO,24 VDC COIL, 600 VOLTS MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL, 125VDC,600V MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTNUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3 POLE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DP CONTACTOR, 15AMP, 2POLE, COIL 125VDC, OPEN TYPE . FREE 2 YEAR RADWELL WARRANTY
DP CONTRACTOR, 60A,3P, COIL12VDC MQC. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTACTOR, 600VDC, 360AMP, 110/120VAC-50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DRIVE CONTACTOR, CONTINUOUS, 600 VDC, 360 AMPS, 110/120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
EATON AUXILIARY CONTACT, DPST CONTACT(S), 2A @ 230VAC/0.5A @ 110VAC/VDC. FOR USE WITH EATON FAZ SERIES SUPPLEMENTARY PROTECTORS.. FREE 2 YEAR RADWELL WARRANTY
EATON AUXILIARY CONTACT, SIDE MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/1.1A @ 120 VDC. FOR USE WITH CUTLER-HAMMER AE SERIES STARTERS AND CE SERIES CONTACTORS.. FREE 2 YEAR...
EATON CORPORATION, E101A09E3A, CONTACTOR, 24VDC, 9A, 600V, . FREE 2 YEAR RADWELL WARRANTY
ECOMBO PLUS STARTER, 2 COMPONENT DOL, SERIES 30C, 1 NO + 1 NC, 24VDC, HIGH PERFORMANCE MOTOR PROTECTION, 25-32AMP, AUX CONTACT 1 NO + 1 NC. FREE 2 YEAR RADWELL...
EEC AEG Contactors & Starters EEC12-A
EEC AEG Contactors & Starters EEC12DC-N
EEC AEG Contactors & Starters EEC25DC-N
ELECTRIAL MOTOR CONTACTOR, COIL, CA7-9..16C 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR 9A 125VDC 1NC. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR 9A 48VDC 1NC. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR, 9A 3NO1NC 125VDCE. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR, 9A 3NO1NC 48VDCE. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR, FVNR 23A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR, FVNR 30A, 3-POLE, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL MOTOR CONTACTOR, FVNR, 65 AMP, 3 POLE, 24 VDC, COIL. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL RELAY, DPDT OUTPUT RELAY CONTACT FORM, 800OHM RESISTANCE RATING, 2AMP, 26VDC, 115VAC. FREE 2 YEAR RADWELL WARRANTY
FRDM DC COIL CONV KIT 12VDC W/1NCI SIDE INTLK. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC Contactors & Starters BZ-0WIA
FUJI ELECTRIC Contactors & Starters BZ0KIA
FUJI ELECTRIC Contactors & Starters BZ0KIB
FUJI ELECTRIC Contactors & Starters BZ0WKUAA
G3NE SERIES, SOLID STATE RELAY, LOW PROFILE, PANEL MOUNT, 4-6 VDC INPUT, LOAD 5A, 100-240 VAC, 50/60HZ, SCR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC , CR4RB-40E, CR4RB40E, RELAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Contactors & Starters CL00D310TD
GENERAL ELECTRIC Contactors & Starters CL01D310TD
GENERAL ELECTRIC Contactors & Starters CL02D310TD
GENERAL ELECTRIC Contactors & Starters CL05D300MD
GENERAL ELECTRIC Contactors & Starters CR353FF3BH1
GENERAL ELECTRIC Contactors & Starters CR4RB-40E
GENERAL ELECTRIC, CR453CA1BAA, CONTRACTOR, 20AMP, 1POLE, 208-240VDC. FREE 2 YEAR RADWELL WARRANTY
HYBRID MOTOR STARTER, 24 VDC, 2.4 AMPS, CLASS 10 TRIPPING, 3-PHASE LOOP BRIDGES, LED LIGHT INDICATORS, VERTICAL DIN RAIL MOUNTING, SCREW CONNECTIONS, ADJUSTABLE OVERLOAD SHUTDOWN, ADJUSTABLE CURRENT, (2901063). FREE 2...
HYBRID MOTOR STARTER, 3 PHASE, INPUT: 19.2-30 VDC, 40 MA,1.5 W, OUTPUT: 0.6 AMP, 550 VAC, 50/60 HZ, 75 MA, SURGE PROTECTION, M3 THREAD, SCREW CONNECTION, LED INDICATOR, DIN RAIL...
HYBRID MOTOR STARTER, ADJUSTABLE OVERLOAD SHUTDOWN, SCREW CONNECTION, 24 VDC, 6.5/9 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY
HYBRID MOTOR STARTER, CONTACTRON, SOLID-STATE, REVERSING CONTACTOR, 24 VDC INPUT, 2 AMP OUTPUT, EMERGENCY STOP FUNCTION, ADJUSTABLE OVERLOAD SHUTDOWN, (2297031). FREE 2 YEAR RADWELL WARRANTY
HYBRID MOTOR STARTER, FOR STARTING 3~ AC MOTORS UP TO 500 V AC AND 2.4 A OUTPUT CURRENT, 24 VDC CONTROL VOLTAGE, ADJUSTABLE OVERLOAD SHUTDOWN, SCREW CONNECTION, 2900543. FREE 2...
HYBRID MOTOR STARTER, REVERSING, INPUT: 5 MA / 24 VDC, OUTPUT: 2.4 AMP / 42-550 VAC / 50/60 HZ, W/ SURGE PROTECTION, LED INDICATOR, SCREW TYPE TERMINAL, DIN RAIL MOUNT.
I/O MODULE, 18A, 3.5-8 VDC, FOR USE W/CROUZET SOLID STATE RELAYS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, DR OUTPUT MODULE, SINGLE POINT, 5-24 VDC INPUT, 240 VAC OUTPUT, DIN RAIL MOUNT, 4KV OPTICAL ISOLATION, LED INDICATOR, 14-28 AWG, (84115340), (SAME AS CRYDOM DR-OAC). FREE 2...
I/O MODULE, DRT2 SERIES, 8 INPUT/OUTPUT, 24 VDC INPUT, 24 VDC OUTPUT, BLOCK, IP20 ENCLOSURE PROTECTION, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
I/O SOLID STATE RELAY, 100-240 VAC INPUT, 4-32 VDC OUTPUT, 0.1-100 MA LOAD CURRENT, PLUG IN TERMINAL, PHOTOCOUPLER ISOLATION, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONTROL RELAY, 3 NO 1 NC, 24VDC, RATINGS 0.71.25, DIN RAIL OR SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RELAY, 10 AMP, 4 NO, 24 VDC COIL, 4 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Contactors & Starters DIL-1M-G-24VDC
KLOCKNER MOELLER Contactors & Starters DIL00M-G (24VDC)
KLOCKNER MOELLER Contactors & Starters DILA-XHI22
KLOCKNER MOELLER Contactors & Starters DILEM-10-G(110VDC)
KLOCKNER MOELLER Contactors & Starters DILEM-10-G-24VDC
KLOCKNER MOELLER Contactors & Starters DILER-22-G (24VDC)
KLOCKNER MOELLER Contactors & Starters DILER-40-G(24VDC)
KLOCKNER MOELLER Contactors & Starters DILM50(RDC24)
KLOCKNER MOELLER Contactors & Starters DILM7-01-24VDC
KLOCKNER MOELLER Contactors & Starters DILM9-01(24VDC)
KLOCKNER MOELLER Contactors & Starters DILM9-10(24VDC)
LIGHTING CONTACTOR, 100 AMP, 3 POLE, 480/600VAC, 120 VDC. FREE 2 YEAR RADWELL WARRANTY
MACHINE TOOL RELAY, AR/ARD CONVERTIBLE CONTACT INDUSTRIAL CONTROL DC RELAY, FOUR-POLE, 24 VDC COIL VOLTAGE, 4 BLANK CAVITIES. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACTOR, 3P, 24VDC COIL, . FREE 2 YEAR RADWELL WARRANTY
MERCURY TIMER CONTACTOR, 20AMO, 150VDC, 5NO, 120SEC, 125VDC COIL. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 24VDC COIL, 1.7W, 3 N.O.-0 N.C., 1 AUX CONTACT N.O., SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 3 POLE, 16 A, 17-32 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 3 POLE, 20 AMP, 690 VAC, 24 VDC, 5.5 KW, 3N/O, SCREW TYPE TERMINALS, (GJL1313001R0011). FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, 7 AMP, (3) N.O. POWER CONTACT(S), 24 VDC COIL VOLTAGE, LOW CONSUMPTION. (1) N.O. AUXILIARY CONTACT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, 9 AMP, 2NO, 2NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, 9A 4NO 24VDC. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, CA8 SERIES, 1 NORMALLY CLOSED AUXILIARY CONTACT, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, CA8 SERIES, 3 POLES, 9 AMP, 24 VDC COIL, 35 MM DIN RAIL MOUNT, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, CWC SERIES, 7 AMPS, 3 POLES, 24 VDC, STANDARD CONSUMPTION, 1 NORMALLY OPEN AUXILIARY CONTACT, CWC0 WITH 3 NO POWER POLES L1/T1 L2/T2 L3/T3. FREE 2 YEAR RADWELL...
MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, 10 A, 110 VDC, (XTRM10A31E0). FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, NON-REVERSING, THREE POLE, 12 AMP, 12 VDC COIL, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, WEG ELECTRIC CWC SERIES IEC, 12A, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACTS, 24 VDC COIL VOLTAGE, LOW CONSUMPTION.. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR,3PST, 690 VAC, 22 AMP, 24 VDC, 4 KW SWITCHING, 4 POLE, 1.5 HP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTROL RELAY, 10 AMP, 600 V OPERATIONAL VOLTAGE, 2 NO / 2 NC CONTACTS, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MOELLER ELECTRIC Contactors & Starters DILA-31(24VDC)
MOELLER ELECTRIC Contactors & Starters DILAC-22(24VDC)
MOELLER ELECTRIC Contactors & Starters DILEM-01-G(24VDC)
MOELLER ELECTRIC Contactors & Starters DILM12-10(24VDC)
MOELLER ELECTRIC Contactors & Starters DILM7-10(24VDC)
MOTOR STARTER, EMS SERIES, 24 VDC COIL, 480 VAC, 24 AMP, 60 HZ, 1 HP, 3 PHASE,NON-REVERSING, PUSH-IN TERMINAL, DISCONNECOT SWITCH. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER, HYBRID, SOLID STATE, REVERSING, 24 VDC CONTROL VOLTAGE, ADJUSTABLE OVERLOAD SHUTDOWN, (2900421). FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, EOTZ240D15, RELAY SOLID STATE 15AMP 120/240VAC OUTPUT 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
OLID STATE RELAY, 100 V - PM, IP00 SSR 100VDC/20A, 3.5-32VDC IN. FREE 2 YEAR RADWELL WARRANTY
OMRON , G3JC-205BL-DC12-24 , G3JC205BLDC1224 , G3J , SOLID RELAY, 12/24VDC INPUT ,. FREE 2 YEAR RADWELL WARRANTY
OMRON , G3SD-Z01P-PE-US-DC24 , G3SDZ01PPEUSDC24, SOLID STATE RELAY, 1AMP, 24VDC . FREE 2 YEAR RADWELL WARRANTY
OMRON Contactors & Starters G3FD-102SN DC5-24
OMRON Contactors & Starters G3FD-X03SN-VD DC5-24
OMRON Contactors & Starters G3NA-220B-UTU 5-24VDC
OMRON Contactors & Starters G3NA-220B
OMRON Contactors & Starters G3NA-225B
OMRON Contactors & Starters G3PA-430B-VD-2 DC12-24
OMRON Contactors & Starters G3R-OA202SZNDC5-24
OMRON Contactors & Starters G3SD-Z01P-PE-US DC24
OPEN N-R 2P 25A DP CONT SCR/PP W/QC TERM 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
OPEN N-R 3P 25A DP CONT BOX LUGS W/O QC TERM 120VDC COIL. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 Contactors & Starters DC60S3
OVER CURRENT SWITCH, 5-50 AMP, 40 VDC. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, CR324, 600 VAC / 250 VDC, AMBIENT COMPENSATED, PANEL MOUNT, NEMA SIZE 1, 27 AMPS, 1 NC, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Contactors & Starters ELR 1- 24DC/600AC-30
PHOENIX CONTACT Contactors & Starters ELR H3-I-SC- 24DC/500AC-2
PHOENIX CONTACT Contactors & Starters ELR H5-IES-SC- 24DC/500AC-9
PHOENIX CONTACT Contactors & Starters ELR H5-IES-SC-24DC/500AC -2
PHOENIX CONTACT Contactors & Starters ELR W3- 24DC/500AC- 2I
POWER CARTRIDGE, W/VDE, LOAD CURRENT RATING: 60 A, CONTROL VOLTAGE RANGE: 5 VDC TO 24 VDC, INPUT CURRENT: 7 MA. FREE 2 YEAR RADWELL WARRANTY
POWER SOLID-STATE RELAY TERMINAL BLOCK, INPUT 24 VDC,OUTPUT 3 - 30 VDC/3 AMP, TERMINAL BLOCK WIDTH 6.2 MM. FREE 2 YEAR RADWELL WARRANTY
POWER SOLID-STATE RELAY, 12VDC, 48-280VAC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
POWER SOLID-STATE RELAY, INPUT: 24 VDC, OUTPUT: 1 AMP, 5-56 VDC, M3 THREAD, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREE C, IP20, 2944229. FREE 2 YEAR RADWELL WARRANTY
POWER SOLID-STATE RELAY, WITH LED AND PROTECTIVE CIRCUIT, INPUT AND OUTPUT CIRCUITS, INPUT 24 VDC, 240 VAC, OUTPUT 48, (2954235). FREE 2 YEAR RADWELL WARRANTY
RELAY / SOLID STATE /SSR, SPST-NO, DC SWITCHING MODE, 100 AMP, 3.5-32 VDC, 0-60 VDC MAX, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
RELAY 10AMP 3POLE 28VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY CANOPEN INTERFACE, CANOPEN TERMINAL, 8-PIN RJ45 SOCKET,24VDC,0.1AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY CONTROL 10AMP 600VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, W/MINI SWITCHING RELAY, SINGLE NO CONTACT, 21MA, 24VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 16AMP, 8POLE, 24VDC, 6NO/2NC. FREE 2 YEAR RADWELL WARRANTY
RELAY, D26 SERIES, MECHANICAL LATCH, 4 POLE, 120 VDC COIL, 4 NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY
RELAY, DC SERIES, 1-200VDC, 10AMP, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, DUAL STATE, GENERAL PURPOSE, SSR, PANEL MOUNT, PANEL MOUNTING, SCREW TERMINAL, ZERO CROSSING SWITCH MODE, 50 AMP, 24 VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, PANEL MOUNT, SCREW TERMINALS, DC SWITCH, 40-AMP, 100VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE RELAY, 24VDC, 300MA LOAD CURRENT RATING, 8.2MA INPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 1-DC SERIES, 400 VDC, 7 AMP, SPDT-NO. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, 10AMP, 280VAC, 15VDC, SSR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, G3FD SERIES, 2 AMP, PLUG-IN, 5-24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, PANEL MOUNT, 530VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS ,ROHS COMPLIANT: YE.
RELAY, SOLID STATE, SPST NO CIRCUIT, INPUT 19.2 TO 28.8 VDC, LOAD 3V TO 264V, 1 AMP, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, TIME DELAY RELAY, 90-140 VAC / VDC, 6 AMP, 280 VAC VOLTAGE RATING, 4 PIN / FEMALE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SSR, PCB MOUNT, 24VDC, 12VDC, 3.5A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3.5A, OPERATING VOLT MAX:24VDC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC, DEPTH:28MM, ROHS COMPLIANT: YES.
REPLACEMENT CONTACTOR COIL, TOOL-LESS PLUG CONNECTION, 24-27 VDC, FOR DILM17-32, XTCERENCOILCTD, 281155. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT SSR POWER CARTRIDGE, SOLID STATE RELAY, DIN-RAIL MOUNT, LED INPUT STATUS INDICATOR, 5-24 VDC, 24-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Contactors & Starters CAD50BD
SCHNEIDER ELECTRIC Contactors & Starters CAD50BL
SKY ELECTRONICS Contactors & Starters CKC-1C-48VDC
SMALL CONTACTOR, 3 POLE, 3PST-NO, OPERATING VOLTAGE 690 VAC, 18 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE CONTACTOR, 20 AMP, 1-48 VDC LOAD VOLTAGE, 4.5-15 VDC CONTROL RANGE, 16-20 MA, 3PST, REVERSING SWITCHING MODE, PANEL MOUNT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
SOLID STATE CONTACTOR, 3 POLE, INPUT 12-24VDC, OUTPUT 200-240VAC, 15AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE CONTACTOR, CZR SERIES, ZERO CROSS, 18 AMP, 24-280 VAC, 4-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE CONTACTOR, SINGLE PHASE, 24VDC, 50 AMP, (1032926). FREE 2 YEAR RADWELL WARRANTY
SOLID STATE CONTACTOR, SSR, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 10 AMP, OPERATING VOLT MAX:280 VRMS, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, EXTERNAL DEPTH:99 MM, ROHS COMPLIANT: YES.
SOLID STATE PANEL MOUNT RELAY, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3A, OPERATING VOLT MAX:60VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:3VDC, CONTROL VOLT MIN:3.5VDC, ROHS COMPLIANT. FREE 2...
SOLID STATE PC BOARD RELAY, CONTACT, SPST-NO, LOAD CURRENT:1.5A, OPERATING VOLT MAX:-, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:-, CONTROL VOLT MIN:4VDC, ROHS COMPLIANT: YES.
SOLID STATE POWER CONTACTOR, 24A OUTPUT CURRENT, 48 - 530VAC OUTPUT VOLTAGE RANGE, 4 - 32VDC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 60, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 24, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 48, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY (SSR), DIN RAIL MOUNT, 280VAC, 15VDC, 5A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:5A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:12VAC.
SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY 25AMP 3PHASE 12-24VDC 480VAC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY FOR HEATERS, WITH HEAT SINKS, ZERO CROSS FUNCTION, THREE PHASE, PHOTOTRIAC COUPLER, YELLOW INDICATOR, 200 TO 480 VAC, 45 AMPS RATED LOAD CURRENT, 3 POLE, DIN TRACK...
SOLID STATE RELAY MODULE, SWITCHING AMPLIFIER, 20-30 VDC, 200 MA, 15 KHZ, PNP/NPN, M3 THREAD, 24-12 AWG, 8 MM STRIPPING LENGTH, SCREW CONNECTION, DIN RAIL MOUNT, 0 TO + 55...
SOLID STATE RELAY TERMINAL BLOCK, 12 VDC, 4.7 MAMP, YELLOW LED, 5-30 VDC OUTPUT RANGE, 10 AMP LIMITING CONTINUOUS CURRENT, 3 CONDUCTOR OUTPUT CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY WITH VDE, 5 VDC, 240 VAC, 24 VDC, 60 A, DIN RAIL MOUNT/PANEL MOUNT, G3PA SERIES, OPERATING TEMPERATURE -30°C TO 80°C. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1 PHASE, 15 AMP, INPUT: 12-24 VDC, LOAD: 100-240 VAC, 50/60 HZ, W/ HEATSINK, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1 PHASE, 18 AMP, 24-240 VAC, WITH HEAT SINK, DIN RAIL MOUNT, INPUT VOLTAGE 12-24 VDC, 1 POLE, SCREW TERMINAL, WITH LED INDICATOR. FREE 2 YEAR RADWELL...
SOLID STATE RELAY, 1 PHASE, 24-280 VAC OPERATING, 3-32 VDC CONTROL, 90 AMP LOAD CURRENT, SPST-NO CONTACT CONFIGURATION, SCREW TERMINALS, PANEL MOUNT, IP00. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1 POLE, 30 A, 12-24 VDC, 440 VAC, SURFACE/DIN RAIL MOUNTING, WITH HEAT SYNC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1 POLE, 30 A, 12-24 VDC, 440 VAC, SURFACE/DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1 POLE, 90 AMP, 200-480 VAC RATED OPERATIONAL VOLTAGE, 5-24 VDC SUPPLY VOLTAGE, ZERO CROSS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 1.1 AMP, 4-24VDC, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 12-24 VDC, 25 AMP, 200-480 VAC, DIN RAIL MOUNT, 1 OUTPUT, HEATER BURNOUT DETECTION, SSR SHORT-CIRCUIT, FAILURE DETECTION. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 15-32 VDC CONTROL, 5 A MAX LOAD, 12-280 VAC OPERATING, RANDOM TURN-ON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 24 VDC, 10 A, 3-PHASE, 24-480 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 24 VDC, 4 BLADE, 20 AMP, 254 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 24VDC, 100UA TO 0.3A, 4OUTPUT, 4-30MTS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 25 AMP, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 25 AMP, 24-280 VAC, 3-32 VDC CONTROL VOLTAGE, PANEL MOUNT, 8 PF, 10 OHM, 4000 VRMS, -40 TO 80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3 PHASE, 50 AMP, 4-32 VDC, SPST-NO CONTACT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3-28VDC,2 PORT,1.5 KO,COMPATIBLE WITH LY2 RELAY. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3-32 VDC INPUT, 48-600 VAC OUTPUT, 40 A, NO, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 32 VDC, SPST-NO, 40A, 480V, ZERO SWITCHING, S1 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 3A, MAX 60VDC, PANEL MOUNT, SCREW TERMINALS, DC SWITCH, MIN 5VDC, MIN 3VDC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 4 PIN, INPUT: LOAD 240VAC 5VDC 1AMP 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 40 AMP, 120VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 5 AMP, 60 VDC, PANEL MOUNT, SCREW, DC SWITCHING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 5-24 VDC, 7 MA INPUT CURRENT, 40 AMP LOAD CURRENT, -30 TO 80 DEGREE C, PHOTOTRIAC OUTPUT, SCREW TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLID STATE RELAY, 50A, 48-530VAC, 4-32VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 53TP SERIES, 25-AMP, 530VAC, 32VDC, ZERO CROSSING, PANEL, SCREW. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 5A, 3.5-32VDC, 3-60VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 6 PIN PLUG IN, 0.5 AMP, 250 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 60 AMP, 60 VDC, SPST-NO, PANEL MOUNT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 65AMP, 4-32VDC INPUT, 480VAC OUTPUT, DIN RAIL MOUNT, ROHS COMPLIANT, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, CMR24 SERIES, 3-32 VDC COIL VOLTAGE, SPST-NO CONTACT CONFIGURATION, 24-280 VAC LOAD, 65 AMP RATING, ZERO CROSSING, ROHS COMPLIANT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLID STATE RELAY, CONTROL VOLTAGE 4-32 VDC, MAX INPUT CURRENT 9-11 MA, LED GREEN INPUT STATUS, OUTPUT 0-60 VDC, MAX LOAD CURRENT 20 A, DIN RAIL, 4 PINS. FREE 2...
SOLID STATE RELAY, CONTROL VOLTAGE RANGE:3VDC TO 32VDC, OPERATING VOLTAGE RANGE:24VAC TO 280VAC, LOAD CURRENT:2AMP, ISOLATION VOLTAGE:4000VR,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DIN RAIL MOUNT, 60VDC, 32VDC, 10-AMP. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DIN RAIL MOUNT, 60VDC, 32VDC, 30A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:30A, OPERATING VOLT MAX:60VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:-, OPERATING VOLT MIN:0VDC, DEPTH:99MM. FREE...
SOLID STATE RELAY, DIN RAIL MOUNT, SPST, NORMALLY OPEN, 530VAC, 32VDC, 45A. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 30 A, CAGE CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DIN RAIL MOUNT, SPST-NO, 530VAC, 32VDC, 35-AMP, DIN RAIL, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, DR SERIES, 6 AMP, SINGLE POLE, 4-32 VDC INPUT, 600 VAC MAX, SCREW TERMINAL CONNECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, G3NA SERIES, DC OUTPUT, 200 VAC OR 200 VDC RATED LOAD POWER SUPPLY VOLTAGE, 10 AMPS RATED LOAD CURRENT, SCREW TERMINALS, CERTIFIED BY UL CSA AND TUV,...
SOLID STATE RELAY, G3PA SERIES, SPST, LOAD: 20 AMP / 200-480 VAC, 12-24 VDC INPUT, DIN RAIL, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, HOCKPUCK, 12AMP, 3-200VDC OUT, 3-32VDC IN. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INDUSTRIAL MOUNT RELAY, PANEL MOUNT, 660VAC AT 50A, 3-32 VDC, INDICATOR TYPE, SPST-NO CONTACT FORM, SCR OUTPUT TYPE, CMD SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INDUSTRIAL MOUNT, 20-AMP, 4-32VDC, 200VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INDUSTRIAL MOUNT, TYPE: CONTROLLER, PANEL MOUNT STYLE, 7 AMPS, 1-100 VDC, RELAY CONTACT FORM: 1 FORM A SPST-NO, OUTPUT TYPE: MOSFET, 10MA TO 15 MA. FREE 2...
SOLID STATE RELAY, INPUT 4-32VDC, OUTPUT 10AMP, 24-280VAC, 1 FORM A. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INPUT: 24 VDC, 10 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INPUT: 3-32 VDC, OUTPUT: 3 AMP 60 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, MODEL: G3FD-X03SN-VD, PLUG-IN, W/INDICATOR LIGHT, RATED VOLTAGE: 5 TO 24 VDC, OPERATING VOLTAGE: 4 TO 48 VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 100 VDC, 32 VDC, 12 AMP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 240VAC, 32VDC, 10A. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 15 VDC, 40 AMP, CONTACT CONFIGURATION DPST-NO, RELAY TERMINALS QUICK CONNECT, SWITCHING MODE ZERO CROSSING, VOLT MIN 24 VAC ,ROHS COMPLIANT. FREE 2...
SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 32 VDC, 10 AMP, SPST-NO, LOAD CURRENT: 10 AMP, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: RANDOM TURN ON, OPERATING VOLT MIN:24...
SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 25AMP; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25AMP; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VAC ;ROHS COMPLIANT: YES.
SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE...
SOLID STATE RELAY, PANEL MOUNT, 530 VAC, 32 VDC, 25 AMPS, CONTACT CONFIGURATION SPST-NO, SCREW TERMINALS, SWITCHING MODE ZERO CROSSING, OPERATING VOLT MIN 48 VAC, ROHS COMPLIANT. FREE 2 YEAR...
SOLID STATE RELAY, PANEL MOUNT, 60VDC, 280VAC, 3A; CONTROL VOLTAGE RANGE:90V AC TO 280V AC / 90V DC TO 280V DC; OPERATING VOLTAGE RANGE:3V DC TO 60V DC; CONTACT CON.
SOLID STATE RELAY, PANEL MOUNT, LOAD CURRENT 25A, OPERATING VOLT MAX 280VRMS, 280VAC, 32VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, SCREW CLAMP, 280VAC, 32VDC, 10A, SPST-NO, 280VRMS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, SPST-NO, 25 AMP, 240 VAC, 32 VDC, PANEL MOUNT/SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SCREW TERMINALS, DC SWITCH, PANEL MOUNT, 200VDC, 32VDC, 12A, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SERIES: DRA, INPUT VOLTAGE: 20-28VDC, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT: 3AMP, OPERATING VOLT MAX: 200VDC, RELAY MOUNTING: DIN RAIL, RELAY TERMINALS: CAGE CLAMP, OPERATING VOLT MIN: 1VDC,...
SOLID STATE RELAY, SPST, 0.15-35 AMP, 24-280 VAC, 32 VDC, N/O, SCREW TYPE TERMINAL, LED INDICATOR, -40 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SPST-NO CONTACT, 24-140 VAC, INPUT 3-32 VDC, 7-12 MA, SCR OUTPUT 120 VAC 10 AMP, SCREW TERMINALS, ZERO CROSSING SWITCHING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLID STATE RELAY, SPST-NO, 3 A, 24 VDC, SOCKET, PLUG IN, NON ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SPST-NO, 30 AMP LOAD CURRENT, 530 VRMS MAX OPERATING, 4-32 VDC CONTROL, CAGE CLAMP RELAY TERMINALS, ZERO CROSSING, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, SURFACE MOUNTING, ZERO CROSSING, 1 AMP, 1-POLE, 24-240 VAC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY,3A, 240VAC,3-28VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAYS - INDUSTRIAL MOUNT PHOTOTRIAC 5.08MM 12VDC ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY 0.3AMP 24VDC 3OHM. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY 24VDC 50KHZ. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY MODULE, 5 VDC, 10-253 VAC, (2964623). FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY, 24-60VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAY, 3 AMP, 4 VDC TO 32 VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO VOLT TURN ON, OPERATING VOLT MIN:1 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
SOLID-STATE RELAY, SPST OUTPUT CONTACT FORM, 12AMP, 24-280VRMS, RELAY PANEL MOUNTING, QC RELAY TERMINALS, ZERO CROSS SWITCHING, 3VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SOLID-STATE RELAYS, 3A, 4VDC TO 32VDC, OPERATING VOLT MAX: 100VDC, RELAY MOUNTING: DIN RAIL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO VOLT TURN ON, OPERATING VOLT MIN: 1VDC, ROHS COMPLIANT: YES.
SPACE SAVINGS, NEMA SIZE 0 CONT, 24VDC COIL, 1NO AUX.. FREE 2 YEAR RADWELL WARRANTY
SPACE SAVINGS, NEMA SIZE 1 CONT, 24VDC COIL,. FREE 2 YEAR RADWELL WARRANTY
SPRECHER & SCHUH Contactors & Starters CA7-23E-10-24E
SPRECHER & SCHUH Contactors & Starters CA7-9E-01-24E
SPRECHER & SCHUH Contactors & Starters CA8-09C-10-24VDC
SPRECHER & SCHUH, CA8-09C-10-24VDC, CA809C1024VDC, CONTACTOR, MINI, 20AMP, 3POLE, 1NO, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SSR PANEL MOUNT, 4 TO 32VDC, 60A, 7 TO 48VDC, CONTACT CONFIGURATION:-, LOAD CURRENT:60A, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:7VDC, PRODUCT RNG:- ,...
SSR, 200VDC/40A, 3.5-32VDC, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 40A, OPERATING VOLT MAX:200VDC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE DC SWITCH, OPERATING VOLT MIN:0VDC, CONTROL VOLT. FREE 2 YEAR...
SSR, 240VAC/12A, 4-32VDC IN, 18MM, CONTACT CONFIGURATION:-, LOAD CURRENT:12A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC, CONTROL VOLT ,ROHS COMPLIANT: YES. FREE 2...
SSR, 5A, 4-28VDC, 12-280VAC, ZERO, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:5A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:12VAC, CONTROL , ROHS COMPLIANT: YES.
SSR, 7A, 200VDC; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:7A; OPERATING VOLT MAX:200VDC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:0VDC; CONTROL VOLT MIN:3.5VDC; CONTROL ;ROHS COMPLIANT: YES. FREE 2...
SSR, CONTACTOR, 530V, 7.6A, DIN RAIL; LOAD CURRENT:7.6A; OPERATING VOLT MAX:530V; SWITCHING MODE:ZERO VOLT TURN ON; CONTACTOR MOUNTING:DIN RAIL, PANEL; CONTACTOR TERMINALS:SCREW; CONTROL VOLT MAX:30VDC; PRODUCT RNG:- ;ROHS COMPLIANT: YES.
SSR, DIN RAIL MOUNT, 280VAC, 32VDC, 5A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:5A; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:12VAC ;ROHS COMPLIANT:...
SSR, DIN RAIL MOUNT, 48VDC, 30VDC, 100MA, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:100MA, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC , ROHS COMPLIANT: YES.
SSR, DIN RAIL MOUNT, SPST-NO, 660VAC, 32VDC, 65A, CONTACT CONFIGURATION:SPST-N O. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 120VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 280VAC, 15VDC, 12A, CONTROL VOLTAGE RANGE:4VDC TO 15VDC, OPERATING VOLTAGE RANGE:24VRMS TO 280VRMS, CONTACT CONFIGURATION:SPST-N O, L. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 280VAC, 32 VDC, 50 AMP, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:50A, OPERATING VOLT MAX:280 VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24 VRMS , ROHS...
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:10A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES.
SSR, PANEL MOUNT, 280VAC, 32VDC, 125A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:125A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 280VAC, 32VDC, 125A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:125A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES.
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 280VAC, 32VDC, 50A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:50A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC...
SSR, PANEL MOUNT, 530VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES.
SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR...
SSR, PANEL MOUNT, 660 VAC, 32 VDC, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:90A, OPERATING VOLT MAX:660VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE: ZERO CROSSING, OPERATING VOLT MIN:48 VRMS. FREE 2...
SSR, PANEL MOUNT, 660VAC, 32VDC, 90A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:90A, OPERATING VOLT MAX:660VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VAC , ROHS COMPLIANT: YES. FREE 2...
SSR, PCB MOUNT, 280VAC, 32VDC, 3A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PCB MOUNT, 60VDC, 9VDC, 1A; CONTACT CONFIGURATION:SPST-N C; LOAD CURRENT:1A; OPERATING VOLT MAX:60VDC; RELAY MOUNTING:PCB; RELAY TERMINALS:THROUGH HOLE; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES. FREE 2...
STARTER, DIRECT ON LINE, W/ AF CONTACTOR, SCREW TERMINAL, ENCLOSED, 4X ENCLOSURE TYPE, 3 N.O CONTACT, 24-60 VAC, 50/60 HZ, 20-60 VDC, CONTACTOR ONLY, THERMAL OVERLOAD RELAY ORDERED SEPERATELY. FREE...
STARTER, MANUAL, CR101 SERIES, START/STOP, PUSHBUTTON, 125/250 VDC, SINGLE PHASE, 20 AMPS, 2 POLES, SINGLE SPEED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CRYDOM D1D12, SOLID STATE RELAY, 3-32 VDC/5-220 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CRYDOM D2D12, SOLID STATE RELAY, 3-32VDC/5-220VDC, 10A. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Contactors & Starters CA3-DN40BD
TELEMECANIQUE Contactors & Starters CA3KN31BD
TELEMECANIQUE Contactors & Starters CAD32BD
TIME DELAY RELAY, CONTACT VOLTAGE:30 VDC, TIME MIN:1.8 SEC, TIME MAX:180 SEC, PRODUCT RANGE:CR SERIES, CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:10 AMP, RELAY MOUNTING:SOCKET, CONTACT VOLTAGE:277 VAC. FREE 2 YEAR RADWELL WARRANTY...
TRANSISTOR OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION, 5A, 60VDC, SPST, SIP-4. FREE 2 YEAR RADWELL WARRANTY
WATLOW Contactors & Starters CZ18-A24V-DC10
WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(3) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 4-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD...
WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (2) N.O./(2) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 4-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD...
WEG ELECTRIC AUXILIARY CONTACT, FRONT MOUNT, (3) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH ANY 3-POLE CWC07 THROUGH CWC016 SERIES MINIATURE CONTACTOR WITH STANDARD...
WEG ELECTRIC CWB SERIES IEC CONTACTOR, 65A, (3) N.O. POWER POLES, (1) N.O./(1) N.C. AUXILIARY CONTACTS, 24 VDC COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY
WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE...
WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (4) N.C. CONTACT(S), 6A @ 120 VAC/0.22A @ 120 VDC, SCREW TERMINAL. FOR USE WITH CWB9 TO CWB125 SERIES CONTACTORS.. FREE 2...

<< Prev Next >>