GE Company Contactor MCR031ATD

Description
CONTROL RELAY 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL RELAY 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 80100144 - Radwell International
Willingboro, NJ, United States
Contactor
80100144
Contactor 80100144
CONTROL RELAY 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY

CONTROL RELAY 24VDC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 80100144
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 12 A Contactor - 100-C12J10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers