ABB AB Auxiliary Contact KT3AS3

Description
AUX CONTACT, 24VDC, AKA 662019262222, T1-T3 3Q 1SY UL. FREE 2 YEAR RADWELL WARRANTY
Description
AUX CONTACT, 24VDC, AKA 662019262222, T1-T3 3Q 1SY UL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 73859147 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
73859147
Auxiliary Contact 73859147
AUX CONTACT, 24VDC, AKA 662019262222, T1-T3 3Q 1SY UL. FREE 2 YEAR RADWELL WARRANTY

AUX CONTACT, 24VDC, AKA 662019262222, T1-T3 3Q 1SY UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 73859147
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 12 A Contactor - 100-C12L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 6496 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
Contactor - 94357553 - Radwell International
Specs
Motor Voltage 24 volts
View Details