Schneider Electric Auxiliary Contact LP4K0610BW3

Description
CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 57533373 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
57533373
Auxiliary Contact 57533373
CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, TESYS, 3 POLE, 3X N/O, 6 AMP, 24 VDC, 1X NO AUXILIARY, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP2X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor, Poles:3, 20A, 2.2kw 24 VDC - 70007529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Poles:3, 20A, 2.2kw 24 VDC
70007529
Contactor, Poles:3, 20A, 2.2kw 24 VDC 70007529
Contactor, Poles:3, 20A, 2.2kw 24 VDC

Contactor, Poles:3, 20A, 2.2kw 24 VDC

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57533373 70007529
Product Name Auxiliary Contact Contactor, Poles:3, 20A, 2.2kw 24 VDC
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Contactor - 955559 - Radwell International
Allen-Bradley / Rockwell Automation
View Details