GE Company Solid State Overload/Relay RL4RD040TJ

Description
OVERLOAD RELAY, 4 NO, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, 4 NO, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 41044273 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
41044273
Solid State Overload/Relay 41044273
OVERLOAD RELAY, 4 NO, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 4 NO, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41044273
Product Name Solid State Overload/Relay
Control Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 9 A Contactor - 100-C09EA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 18858279 - Radwell International
Specs
Device Technology Solid State
View Details