Benshaw, Inc. Contactor RSC-40-24VDC

Description
CONTACTOR, 40 AMP, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 40 AMP, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 160283487 - Radwell International
Willingboro, NJ, United States
Contactor
160283487
Contactor 160283487
CONTACTOR, 40 AMP, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 40 AMP, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 160283487
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Contactor - 65265197 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 300 volts
View Details
4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details