Rees, Inc. Contactor R-D

Description
CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 50600530 - Radwell International
Willingboro, NJ, United States
Contactor
50600530
Contactor 50600530
CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 50600530
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
Contactor - 65265313 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details