Schneider Electric, Ltd. Contactor LP1D1210UD

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57537254 - Radwell International
Willingboro, NJ, United States
Contactor
57537254
Contactor 57537254
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 250VDC, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57537254
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6529706 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 12 amps
Motor Voltage 110 to 120 volts
View Details
Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers