Crouzet Solid State Overload/Relay M-ODC5

Description
OUTPUT MODULE, M SERIES, 2.75 - 8.0 VDC INPUT VOLTAGE RANGE, 18 MA MAX CURRENT, 250 OHMS RESISTANCE, 5-48 VDC NOMINAL LINE VOLTAGE OUTPUT, 4-PIN, 60 VDC MAX LINE VOLTAGE, NO. OF ANALOG INPUTS: 1, NO. OF ANALOG OUTPUTS: 1, NO. OF OUTPUTS: 1. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT MODULE, M SERIES, 2.75 - 8.0 VDC INPUT VOLTAGE RANGE, 18 MA MAX CURRENT, 250 OHMS RESISTANCE, 5-48 VDC NOMINAL LINE VOLTAGE OUTPUT, 4-PIN, 60 VDC MAX LINE VOLTAGE, NO. OF ANALOG INPUTS: 1, NO. OF ANALOG OUTPUTS: 1, NO. OF OUTPUTS: 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4775878 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4775878
Solid State Overload/Relay 4775878
OUTPUT MODULE, M SERIES, 2.75 - 8.0 VDC INPUT VOLTAGE RANGE, 18 MA MAX CURRENT, 250 OHMS RESISTANCE, 5-48 VDC NOMINAL LINE VOLTAGE OUTPUT, 4-PIN, 60 VDC MAX LINE VOLTAGE, NO. OF ANALOG INPUTS: 1, NO. OF ANALOG OUTPUTS: 1, NO. OF OUTPUTS: 1. FREE 2 YEAR RADWELL WARRANTY

OUTPUT MODULE, M SERIES, 2.75 - 8.0 VDC INPUT VOLTAGE RANGE, 18 MA MAX CURRENT, 250 OHMS RESISTANCE, 5-48 VDC NOMINAL LINE VOLTAGE OUTPUT, 4-PIN, 60 VDC MAX LINE VOLTAGE, NO. OF ANALOG INPUTS: 1, NO. OF ANALOG OUTPUTS: 1, NO. OF OUTPUTS: 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4775878
Product Name Solid State Overload/Relay
Control Voltage 8 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details
Contactor - 436010 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 120 volts
Motor Voltage 127 volts
View Details
Contactor - 367627 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Control Voltage 24 volts
View Details