Schneider Electric Motor Starters LUCB32BL

Description
Schneider Electric LUCB32BL
Request a Quote Datasheet
Description
Schneider Electric LUCB32BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4939019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4939019
Motor Starters 4939019
Schneider Electric LUCB32BL

Schneider Electric LUCB32BL

Supplier's Site
Advanced Control Unit, 3-Phase, 24Vdc; Motor Starter Type Schneider Electric - 89H5253 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Control Unit, 3-Phase, 24Vdc; Motor Starter Type Schneider Electric
89H5253
Advanced Control Unit, 3-Phase, 24Vdc; Motor Starter Type Schneider Electric 89H5253
ADVANCED CONTROL UNIT, 3-PHASE, 24VDC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

ADVANCED CONTROL UNIT, 3-PHASE, 24VDC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Starter - 57546215 - Radwell International
Willingboro, NJ, United States
Starter
57546215
Starter 57546215
ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY

ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4939019 89H5253 57546215
Product Name Motor Starters Advanced Control Unit, 3-Phase, 24Vdc; Motor Starter Type Schneider Electric Starter
Continuous Current 8 to 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 10028075 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 127 volts
View Details
3 Pole DC Coil Contactors - MC-18B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Solid State Overload/Relay - 18853661 - Radwell International
Specs
Device Technology Solid State
View Details