Hubbell Incorporated Contactor HC14193754587

Description
CONTACTOR, 200AMP DC, 120 VDC, 15HP. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 200AMP DC, 120 VDC, 15HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 99766786 - Radwell International
Willingboro, NJ, United States
Contactor
99766786
Contactor 99766786
CONTACTOR, 200AMP DC, 120 VDC, 15HP. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 200AMP DC, 120 VDC, 15HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 99766786
Product Name Contactor
Control Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Contactor - 92595653 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
3 Pole AC Contactors - MC-9B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers