Schneider Electric, Ltd. Contactor/Starter Coil LX4-D4GD

Description
CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 57547187 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
57547187
Contactor/Starter Coil 57547187
CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR + RELAY COIL 125VDC IEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57547187
Product Name Contactor/Starter Coil
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 32A Contactors - MC-32A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details
Solid State Overload/Relay - 4767648 - Radwell International
Specs
Device Technology Solid State
Control Voltage 8 volts
Continuous Current 3.5 amps
View Details