GE Company Contactor MC1C3-24VDC

Description
CONTACTOR 9AMP 3POLE 24VDC 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 9AMP 3POLE 24VDC 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4798804 - Radwell International
Willingboro, NJ, United States
Contactor
4798804
Contactor 4798804
CONTACTOR 9AMP 3POLE 24VDC 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 9AMP 3POLE 24VDC 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4798804
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
IEC 9 A Contactor - 100-C09KN300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details