Radwell International Datasheets for DC Motor Starters

DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more

Page: 1 2 3 4 5
Product Name Notes
24VDC AUX RELAY/CIRCUIT BOARD. FREE 2 YEAR RADWELL WARRANTY
275 SERIES, MOTOR REVERSING CONTACTOR, 48VDC. FREE 2 YEAR RADWELL WARRANTY
AC SWITCHING CONTACTOR, BUILT IN SURGE PROTECTION, 24-60 VAC, 20-60 VDC, 50/60 HZ, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
AE50 NM SZ2 3P CONTR 240VDC. FREE 2 YEAR RADWELL WARRANTY
AF50 3P CONTRACTOR, RT,20-60VDC. FREE 2 YEAR RADWELL WARRANTY
AF50,3P CONTRACTOR, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY
AL26 3P CONTACTOR, 2NO-2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY
AL9-22-00 24V DC CONTACTOR, CONTACTOR, 24VDC COIL, 2NO/ 2NC, AL9 FRAME, 21AMPS. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Contactors & Starters 700-CF400ZJ
ALLEN BRADLEY Contactors & Starters 700-K31Z-DJ
ALLEN BRADLEY Contactors & Starters 700-SH25GA24
ASEA BROWN BOVERI Contactors & Starters A9-30-10-84
ASEA BROWN BOVERI Contactors & Starters AF09-30-10-11 24-60V50/60HZ 20-60VDC
ASEA BROWN BOVERI Contactors & Starters AF09Z-30-01-21
ASEA BROWN BOVERI Contactors & Starters AF09Z-30-10-21
ASEA BROWN BOVERI Contactors & Starters AF26-30-00-11
AUTOMATIC VALVE Contactors & Starters 7019-9AA
AUXILIARY CONTACT 6AMP 230VAC 1A 220VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 2 A DC / 3.5 A AC, 2NC, 220 VDC / 500 VAC, 2 CONTACT, SIDE MOUNT, SCREW, DPST. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 2-6AMP, 240-415VAC, 24-130VDC, DIN RAIL MOUNT . FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 3RV2 SERIES, TRANSVERSE, 60 VDC, 230 VAC, 1 NO/1 NC, PLUG IN, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 5 AMP / 500 VAC, 1 AMP / 250 VDC, 2 NO, 220-240 TRIP INDICATING, SCREW CONNECTION, SIDE MOUNTING, 072898. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT,1 NORMALLY OPEN, 1 NORMALLY CLOSED, 600 VAC MAX, 200 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACTOR AND COIL KIT 24VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, FOR FIELD INSTALLABLE AUXILIARY CONTACT, 6 AMPS, 600 VAC, 50/60 HZ, 125/250 VDC, WITH THREE 18 INCH PIGTAIL LEADS, 1A/1B CONTACTS, SPDT CONTACTS. FREE 2 YEAR RADWELL WARRANTY...
AUXILIARY SWITCH, LATERAL, SIRIUS, 2 POLE, 10 AMP AT 690 VAC, 2 AMP AT 250 VDC, 1NO/1NC, 16-18 AWG, SCREW TERMINAL, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR...
BARBER COLMAN, 7PTT18240000, RELAY, SOLID STATE, 18AMP, 240V, CONTROL IP, 4.5-35VDC. FREE 2 YEAR RADWELL WARRANTY
C440 (9-45A) SZ 2 FVNR STR 24VDC STD. FREE 2 YEAR RADWELL WARRANTY
COIL 115-125VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 120V/60HZ 35VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 125VDC 3TB46. FREE 2 YEAR RADWELL WARRANTY
COIL 230VDC. FREE 2 YEAR RADWELL WARRANTY
COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
COIL ASSEMBLY 24VDC 25-40AMP FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL ASSEMBLY, CONTROL VOLTAGE: 110 VDC, CONTROL VOLTAGE: 115 VDC, TYPE CR193, 400 AMP CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL KIT, 24VDC, FOR 3TB46. FREE 2 YEAR RADWELL WARRANTY
COIL STANDARD, MONO-FREQUENCY, IP65, 24VDC, 9W. FREE 2 YEAR RADWELL WARRANTY
COIL, 115VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 125VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 20 / 24 VDC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 230/240 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 700-R SERIES, 115 / 125 VDC, FOR CONTACTOR OR STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, CITATION, 2A1 & 3B1, 240 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, D26 LATCH, 240 VDC. FREE 2 YEAR RADWELL WARRANTY
COIL, TRIP, 48VDC/125VDC, SPL, 3A. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 1 N/O, GREEN SLEEVE, 10 AMP, 600 VAC/VDC, FOR 30MM PILOT DEVICE. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 24VDC, 3 POLE, 28A. FREE 2 YEAR RADWELL WARRANTY
CONTACT REPAIR REPLACEMENT KIT, FOR 15CA - SINGLE POLE, CONTACT RATING : 600 VAC 10 AMPERE 250 VDC 1 AMPERE, CONTACT CONFIGURATION : 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 200AMP CONTACTS 72VDC COIL SPST NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 24VDC, CONTACTOR FOR CABLEFORM. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 3P 12VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 40AMP 2P 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR AUXILLIARY 4AMP 24VDC 2W. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MODULE, 3000A, 74VDC, 2 NO/NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 22 E, DIN EN 50 011, 2NO + 2NC, SCREW CONNECTION, DC OPERATION, DC MAGNETIC SYSTEM, 21.5VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 22 E, DIN EN 50 011, 2NO+2NC, SNAP-ON MOUNTING, DIRECT CURRENT ACTUATING, WITH DIODE, 80 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, DC OPERATION, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 24 VDC, 4NO+4NC, SCREW TERMINAL DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 24 VDC, 8 NO + 2 NC CONTACTS, SCREW TERMINAL, 24 VDC OPERATION, IP20 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, FLAT CONNECTOR TERMINAL, 6.3 X 0.8 MM, SNAP-ON MOUNTING, STANDARD MOUNTING RAIL, DC OPERATION, 110 VDC. FREE 2 YEAR RADWELL...
CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, DC OPERATION, 220 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, DC OPERATION, 80 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, DIODE BUILT-IN, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 40E, EN 50011, 4 NO, SCREW TERMINAL, DC OPERATION, 110 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 40E, EN 50011, DC OPERATOR, 24VDC, 1.2 W, 4NO, SCREW TERMINAL, VARISTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 6-10 AMP, 24 VDC, FOR AUXILIARY CIRCUITS, 6 NO + 2 NC, BUILT IN VARISTOR, SCREW TERMINALS, -25 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, DIRECT CURRENT OPERATION, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR S3 80A 24VDC 2NO/2NC FIX AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR WITH 24VDC COIL 3 N/O & 1 N/C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR+RELAY COIL, 115 VDC, CLASS 9050. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 1 POLE, NO, W/BO, 110 AMP, 500 VDC, 115 VAC, 50/60 HZ, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 100-250VAC, 50/60HZ, 100-250VDC, 3PH. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12 AMP, 3 POLE, 24VDC, 400VAC, 5.5KW, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 VDC, 4 NORMALLY OPEN, 10 AMP, 1.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 VDC, 50 AMP LOAD CURRENT INDUCTIVE, 1 POLE, CONTINUOUS DUTY, SPST-NO CONTACT CONFIGURATION, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24VDC, AE75 3P, 105 GENERAL PURPOSE AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 24VDC, 1NO+1NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NO AUXILIARY POLE, 24 VDC COIL, 690 VAC MAX, 8 KV. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 12 AMP, 24 VDC, 1 NO / 1 NC, SIZE S0, SCREW TERMINAL, SUCCESSOR TO 3RT1024-1BB40. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 24VDC COIL, 2.4W, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 40HP, 24-60 VAC / 20-60 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 54 AMP, 20-60 VDC, 24-60 VAC, 3 MAIN CONACT N/O. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 4-AUXILIARY CONTACTS (2-NO/2-NC), 600 VAC RATING, 45 AMP, 20-60 VDC/24-60 VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLES, 20-60 VDC, 50/60 HZ, 24-60 V, 690 V IEC, ONE BUILT-IN AUXILIARY CONTACT, SCREW TERMINALS, 3 PHASE, 6 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLES, 24 VDC, 3600 CYCLES PER HOUR, 45 AMO, 400 V, NEMA SIZE 1. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3P 9A 20-60VDC/24-60VAC 2/2. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3POLE, 30A COIL, 20-60VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3RT SERIES, 3 POLE, 4 KW, 9 AMP, 24 VDC CONTROL VOLTAGE, 1 NC, DIN RAIL MOUNT, SCREW TERMINATION, SIZE S00, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3RT SERIES, 3-POLE, 7 AMP CONTACT CURRENT RATING, 24 VDC CONTROL VOLTAGE, 1NO, SPRING-LOADED TERMINAL, DIN RAIL/SNAP-ON/THREADE D MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 24 VDC, 2 NO / 2 NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 42AMP, 3POLE, 24VDC COIL, W/2NO 2NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 7000 SERIES, 40 AMP, 2 POLE, N/O, 500 VDC, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 7000 SERIES, FOR DC DRIVE, 12-600 VAC / VDC, 700 AMP MAX, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLES, 24VDC, 2NO+2NC, SIZE S00, CAPTIVE AUX SWITCH, SCREW TERMINALS, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1BB44-3MA0. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-1, 22A, 400V / 40C, 4-POLE, 24VDC, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AC-1, 4 POLE, 18 AMP, 40 VAC, 24 VDC, SIZE S00, SPRING LOADED TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AF SERIES, 13 AMP, 3 POLES, 20-60 VDC, 50/60 HZ, 3 NO, 1 NO, BUILT-IN AUXILIARY CONTACT, (1SBL136001R2110). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AF12 SERIES, 24-60VAC COIL, 50/60HZ, 20-60VDC, 3 POLE, ROHS COMPLIANT, (1SBL157001R1101). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, AL26, 3POLE, 24VDC, 1 NO AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DEFENITE PURPOSE, 56-AMP, 3POLE, 500VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DIN RAIL MOUNT, 110 VDC, 3 PHASE, 3 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FIXED Z-DIODE, 2 NO / 2 NC, 3 POLE, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NEMA SIZE 2, 20-60 VDC, 24-60 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NEMA, SZ0, 20-60VDC/24-60VAC, 1NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NEMA, SZ00, 20-60VDC/24-60VAC, 1NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NEMA, SZ1, 20-60 VDC/24-60 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 65 AMP, 690/1000 VAC, 220 VDC, 110/120 VAC 50/60 HZ COIL, 3-POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, A200 SERIES, SIZE 1, OPEN TYPE, 27 AMP, 3 POLE, 24 VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0A, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NC AUX CONTACT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0A, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NC AUX CONTACT, TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0A, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NO AUX CONTACT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0F, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NC AUX CONTACT, TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0F, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NO AUX CONTACT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0G, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 2NC AUX CONTACTS, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0H, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NO + 1NC AUX CONTACTS, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, ORANGE LINE, DC COIL, NON-REVERSING, FRAME SIZE 0Q, OPEN FRAME, NO ENCLOSURE, 24 VDC COIL, 1NO AUX CONTACT, STANDARD. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, POWER CONTACTOR, 3 POLE, 17 AMP, 5.7 KW, 400 VAC, 24 VDC COIL, 1 NO + 1NC, SIZE S0, SCREW TERMINAL, SUCCESSOR FOR 3RT1025-1BB40. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, RC S6-10-12, 48 V-127 VAC, 24-70 VDC, COIL VOLTAGE 127 VAC-150 VDC, 50/60 HZ, SCREW IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S00, 12 A, 24 VDC, 2NO/2NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, S2 SERIES, 40-AMP, 24VDC, SCREW, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SERIES AL30, 3 POLE, 24 VDC, 2 NO - 2 NC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SERIES: AS, 26 AMP, 3 POLE, 24-60 VAC / 20-60 VDC, 50/60 HZ, 11 KW, W/ SCREW TERMINALS, 1SBL237001R1100. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 0, 3-POLE AC-3, 5.5KW, 400/380V, AUXILIARY CONTACTS 11 (1NO+1NC), DC SOLENOID SYSTEM, 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 00, 3 POLE, SCREW TERMINAL, AUXILIARY SWITCH, 45 MM OVERALL WIDTH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 00, 3-POLE AC-3, 4KW, 400/380V, DC OPERATION, SCREW TERMINALS, 110VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 22E (2 NO + 2 NC), 24 VDC, DC OPERATION, OVERALL WIDTH 45 MM. FREE 2 YEAR RADWELL...
CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 11E (1 NO+1 NC), OVERALL WIDTH 45 MM, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 00, 3POLE, DC OPERATION, SCREW TERMINALS, 110VDC COIL . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 1, 3-POLE , AC-3, 11KW, 400/380V, DC OPERATION, SCREW TERMINALS, 36VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 2, 3-POLE, DC OPERATION, SCREW TERMINALS, 48VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 4, 2-POLE, DC-3 AND 5, 75 A, AUXILIARY SWITCH 22 (2 NO + 2 NC), 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE 8, 2-POLE, DC-3 AND 5, 220 AMP, AUXILIARY SWITCH 22 (2 NO + 2 NC), 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S0, 125VDC, 1NO/1NC, SCREW TERMINAL, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), DIODE BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, TYPE AE9 FRAME, 25AMP, 3POLE, 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,3 POLE,156 AMP,20-60 VDC,24-60 VAC,1/1. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,3-POLE,125 AMPS ,220VDC COIL,AC NON-REVERSING,3NORMA LLY OPEN,AUXILIARY CONTACTS 1NO 1NC, . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,COUP,S00,1 2A,24VDC,3P,CLMP,VAR . FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,NONREV,S6, 110A,60VDC,3P,BAR. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S0,40AMP,1 10VDC,2NO+2NC,SCREW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S00,12A,24 VDC,2NO2NC FIXED AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR,S00,18A,48 VDC,2NO+2NC,SCRW. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY 8POLE 4NO 4NC 115VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 4POLE, 2NO, 2NC, 130VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 5 AMP MAX, 24 VDC COIL, 8 POLE, 6 N.O. / 2 N.C, NEMA, RELAY RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, COMPACT IEC, BIFURCATED CONTACTS, 3 N.O. / 1 N.C., SCREW TERMINALS, 24 VDC COIL, W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, NEMA, TYPE X, 10 AMP RESISTIVE @ 600 VAC, 4 NO CONTACTS, COIL: 115/125 VDC. FREE 2 YEAR RADWELL WARRANTY
CROUZET Contactors & Starters 84137130
CUTLER HAMMER , A1X5PK, AUXILIARY CONTACT, 1A-1B, RIGHT/LEFT, 250VDC, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Contactors & Starters 9-1886-2
DC DRIVE CONTACTOR, 7000 SERIES, DEFINITE PURPOSE, 2NO/1NC, 40 AMP, 3 POLE, 500 VDC, COIL/120VAC, SCREW PRESSURE PLATE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 06/01/2023, CONTACTOR RELAY, 40E, EN 50011, 4 NO, SCREW TERMINAL, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 24 VDC COIL, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 50/60HZ COIL, 1N/O, 400 VAC, 5.5KW, REPLACED BY: 3RT2017-1AB01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2020, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING AND SIGNALING CIRCUIT, 5 NO + 1 NC, WITH SELF-LATCHING MECHANISM K1, DC OPERATION, 24 VDC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 01/01/1995, CONTACTOR RELAY, 10 AMP, 4 POLE, 4 NO, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/04/21, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), DIODE OR VARISTOR ATTACHABLE, DIRECT CURRENT OPERATION, 1.2 W, 24...
DISCONTINUED BY MANUFACTURER 01/10/20, CONTACTOR, 4-POLE, 140 AMP, 48 VDC COIL, SIZE S3, SCREW TERMINAL, SUCCESSOR IS 3RT2046-1NE30. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, NON-REVERSING, 3 POLE, 24 VDC COIL, 95 AMP, 45 KW, 100 HP, SIZE S3, SCREW TERMINAL, SUCCESSOR IS 3RT2046-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2020, POWER CONTACTOR, SIZE / S2, 2 N/O / 2 N/C, 32 AMP, 3 POLE, 24 VDC, CAPTIVE AUXILIARY SWITCH WITH ZENER DIODE COMBINATION, SCREW TERMINAL, PREFERED...
DISCONTINUED BY MANUFACTURER 01/20/20, POWER CONTACTOR, 3 POLE, 30 KW, 65 AMP, 24 VDC, NON-REVERSING, SCREW TERMINAL, SIZE S3, SUCCESSOR IS 3RT2037-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/22/2021, CONTROL RELAY, 8 POLE, COMPLETE DEVICE, 24 VDC, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/26/2021, CONTROL RELAY, NON REVERSING, 600 VAC MAX, 3 PHASE, 3 POLE, COIL 110 VDC, 4 NO POLES, SPRING CLAMP TERMINALS, IEC, OPEN STYLE, DIN RAIL MOUNTABLE.
DISCONTINUED BY MANUFACTURER 04/01/2021, CONTACTOR RELAY, 44E, EN 50011, 4NO + 4NC, 24 VDC, SCREW TERMINAL, 45 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2022, CONTACTOR, 3 POLE, 65 AMP, 24 VDC COIL, 30 KW / 400 V, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR 3RT2037-3KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2020, CONTACTOR, RESIST, S3, 140 A, 3 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2020, POWER CONTACTOR, AC-3 95, S3, 95A, 24VDC, 3P, 2NO + 2NC, SCREW FIX AUXILIARY, PREFERRED SUCCESSOR: 3RT2046-1KB44-3MA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/1999, STARTER / COMBINATION, SIKUFEST, COMPACT, 400 VAC, WITH ADAPTER FOR ONE ROTATING DIRECTION, 0.25 KW SETTING RANGE, 0.6 TO 1 A TYPE OF COORDINATION 1, IQ=50...
DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, SIZE S0, 35 AMP, 4 POLE, 24 VDC, SCREW TERMINAL, SUCCESSOR IS SIRS 3RT2 / PREFERRED SUCCESSOR TYPE IS RT2325-1BB40. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 24 VDC COIL, 4 KW, 1 NC, SIZE S00, SCREW TERMINAL, W/ DIODE, DIN RAIL MOUNT, PREFERRED SUCCESSOR...
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 24 VDC, 4 KW, 1 NO, SIZE S00, SCREW TERMINAL, W/ VARISTOR, DIN RAIL MOUNT, PREFERRED SUCCESSOR IS...
DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 3 POLE, 45-63 AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10, 30 KW, 600 VAC, 24 VDC, SCREW TERMINAL, SUCCESSOR: 3RU2136-4JB0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10/01/2020, POWER CONTACTOR, 3 POLE, 80 AMPS, 37 KW, 400 V, 60 VDC COIL, SIZE S3, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2045-1NE30. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/24/2003, CONTACTOR, 3 POLE, 3 AMP, 24 VDC, 1 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2008, CONTROL RELAY, 4 POLE, 24 VDC, DIODE, 2 NO / 2 NC, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11.24.2020, CONNECTION SUB-BASE, TELEFAST, FOR TWIDO, CPU, 12 DIGITAL INPUTS, 8 OUTPUTS, 24VDC, 0.3AMP, 26 PINS, IP2X, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 110 VDC COIL, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1BF40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2012, CONTROL RELAY, INDUSTRIAL, 4 POLE, 2 N.O. / 2 N.C., 25 AMP, 125 VDC, STANDARD CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2017, DC STARTER, NON-REVERSING, NON-COMBINATION STARTER, 3 POLE, 3 PHASE, COIL 24 VDC, NEMA SIZE 2, 45 AMP, EUTECTIC ALLOY, W/DC CONTROLLER, OPEN STYLE, MOUNTABLE. FREE 2...
DISCONTINUED BY MANUFACTURER 2020, CONTACTOR, 9 AMP, 400 VAC, 24 VDC COIL, 4 POLE, 4 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.04.2021, CONTACTOR RELAY, 14-27 VDC, SCREW TERMINAL, WITH INTEGRATED INTEFERENCE DIODE, >45 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.04.2021, CONTACTOR RELAY, 40E, EN 50011, 4 NO, SCREW TERMINAL, DIODE OR VARISTOR ATTACHABLE, 24 VDC, DC OPERATION, 1.2 W, NO ADDITIONAL AUXILIARY CONTACTS. FREE 2...
DISCONTINUED BY MANUFACTURER SINCE: 01.09.2000, PTC THERMISTOR TRIPPING UNIT, MANUAL RESET, MONOSTABLE 2 LEDS, 1NO+1NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2018, POWER CONTACTOR, 25 AMP, 3 POLE, 3 PHASE, 400 V, 2 NO + 2 NC, COIL: 24 VDC, SIZE 0 SCREW TERMINAL, REPLACED BY: 3RT2026-1BB44-3MA0.
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2020, CONTACTOR DIODE ASSEMBLY, SURGE SUPPRESSOR, FOR CONTACTORS SIZE S2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 07/10/2003, CONTACTOR, SIZE: 4, 3 POLE, 400/380 V, 37 KW, AUXILIARY CONTACTS 22 (2NO + 2NC), DC SOLENOID SYSTEM 24 VDC. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, 05/2016, CONTACTOR, 9 AMP, 24 VDC, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 30.09.2021, MAGNET COIL, FOR CONTACTOR 3TF44/3TF45, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 1-6AMP, 230VAC, 220VDC ,REPLACEMENT TYPE 5ST3010 T70MM ONLY SUITABLE FOR 5SY OR 5SL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACTOR RELAY MODULE, 8510 SERIES, 2W, 5 AMP, 24 VDC, 2 CHANGE OVER CONTACTS, IP20, EPOXY ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACTOR, 24 VDC, 1, 2 WATT, 4 NORMALLY OPEN, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLOWOUT COIL, 230 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CANCELLED SINCE: 01/04/20, CONTACTOR RELAY, 40E, EN 50011, 4 NO, SCREW TERMINAL, DC OPERATION, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLOSING COIL, 100 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLOSING COIL, MX-A SHUNT TRIP, FOR MASTERPACT CIRCUIT BREAKERS, 220 VDC, 220-250 VAC, 50/60 HZ, (MG685658). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 2 POLE, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 230-250 VDC, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 230-250 VDC, FOR RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VDC, 60 HZ, FOR CONTACTOR & STARTER, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VDC, PLASTIC CASE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 28 VDC, 50 HZ, FOR NEMA INDUSTRIAL RELAY, 700-R SEALED SWITCH RELAY COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 32 VDC, REPLACEMENT, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 48 VDC, FOR CONTACTOR OR STARTER, OPEN STYYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, NEMA SIZE 5, 115-125VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT COIL, 115-125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, HEAVY DUTY, 600 VAC, 120 VDC MAX, OPEN NORMAL FUNCTION, FOR PUSH BUTTON OPERATORS/SELECTOR SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTER, BLOWOUT COIL, NEMA SIZE 2, 5 AMPS, 600VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 24VDC 1 NO AUX, WIDTH: 44 MM, LENGTH: 97 MM, HEIGHT: 78 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, 3000A, 74VDC, 2 NO/NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10 POLE, 24VDC COIL, 5NO+5NC, DC OPERATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 8NO/2NC, 24VDC, SCREW TERMINAL, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 4-POLE, 24 VDC, 3 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 690VAC,DC SOLENOID SYSTEM 230VDC, 4NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 220-660 VAC, 2-10 AMPS, 6 NO / 2 NC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, DC OPERATION, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, DC OPERATION, 80 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, DIN EN 50011, 2 NO + 2 NC, SCREW TERMINAL, DIODE OR VARISTOR ATTACHABLE, DC OPERATION, 1.2 W, 24 VDC, NO ADDITIONAL AUXILIARY CONTACTS.
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 22E, EN 50011, SCREW TERMINAL, 2 NO / 2 NC, 110 VDC, SUCCESSOR IS SIRIUS 3RH21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 24VDC, 16AMP, 5NC/5NO, SCREW TERMINAL, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 31E, EN 50011, 3 NO + 1 NC, SCREW TERMINAL, DIODE OR VARISTOR ATTACHABLE, 24 VDC, DC OPERATION, 1.2 W, NO ADDITIONAL AUXILIARY CONTACTS. FREE...
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE, 4 NO, DC OPERATING SYSTEM, SCREW TERMINALS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 24VDC, 4NO, SCREW TERMINALS, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 2NO/2NC, DC OPERATING SYSTEM, SCREW TERMINALS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 3NO/1NC, DC OPERATING SYSTEM, SCREW TERMINALS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4POLE, 4NO, DC OPERATING SYSTEM, SCREW TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 53 E, EN 50 011, 5NO+3NC, SCREW TERMINAL WIDTH 90 MM, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 5NC/3NO, COIL 24VDC, SCREW TERMINALS, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 62E SERIES, 8 POLE, 6 NO/2 NC, SCREW TERMINAL WIDTH 45MM, 24 VDC, DC COIL, 1-4 AMPS, 10 AMPS AT 240 VOLTS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 6AMP, 4POLE, 2NO/2NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 8 POLE, 5NO+3NC, DC OPERATION, SCREW TERMINALS, 125VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 80E, EN 50011, 8 NO, SCREW TERMINAL, WIDTH 45 MM, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, DC OPERATION, 24VDC, 8NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS ENABLING CIRCUIT, SIGNALLING CIRCUIT, 1NO+1NC, DC OPERATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 0.8-1.2 AMP, 3 POLE, 24 VDC, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 PHASE, 2 POLE, 15/30 AMP, 24-480 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 4 POLE 4, NO 1, 15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 3POLE, 600V, 1NO/1NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 2 4VDC, 5.5 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, DC OPERATION, SCREW TERMINALS, 24 VDC, 1S/1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 5.5 KW, 400V, SIZE S00, SCREW TERMINALS, DIN RAIL MOUNT, 3 POLE, IP20, 24 VDC COIL, (SUCCESSOR: 3RT2017-1BB41). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 230-690V, 3 POLE, SIZE 00 SCREW TERMINALS, 17-30VDC COIL RATING, 1NC AUXILIARY CONTACT, W/ VARISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 160 AMP, 24 VDC, 50/60 HZ, 3 POLE, DIN RAIL MOUNT, LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 24VDC, 4KW, 2NO 2NC, 4 POLE, SIZE00, SCREW TERMINALS, PREFERRED SUCCESSOR TYPE IS 3RT2516-1BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 2S/2O 2NO/2NC, DC OPERATION, COIL 17-30VDC, 5.5KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 1S/1NO, 18 AMP, 600 VAC, 3 PHASE, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 110 AMP, 500 VDC, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 A, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 400 VAC, 4KW, 24 VDC COIL, 3 POLE, 2 NO, 2 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, 24VDC, 1NO/1NC, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, DC OPERATION, SCREW TERMINALS, 24VDC, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 4POLE, 24VDC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, DC OPERATION, SCREW TERMINALS, 24VDC, 2-NO+2-NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22.5AMP, 3PHASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 3 POLE, 690 VAC MAX, 220 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 30 AMP, 2 NORMALLY OPEN / 2 NORMALLY CLOSED, 690 VAC, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 3 POLE, 4 KW, 10 AMP, NORMALLY OPEN . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 3 POLE, 5.5 KW ,14 AMP, 1 NORMALLY OPEN AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC COIL, 3 POLES, 30 A, 1NO, 1NC, 15 HP, 11 KW, SIZE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 4POLE, 20AMP, DIN-RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 26 AMP, 3 POLE, 1 BUILT IN AUXILIARY CONTACT, 690 VAC / 220 VDC RATED, COIL: 110/110-120VAC 50/60 HZ, SCREW TERMINALS, (A9-30-10 110V 50HZ / 110-120V...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 26 AMPS, 500 VDC, 2 POLE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 275 VDC, 15 AMP NORMALLY CLOSED, 30 AMP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 28 AMP, 3 PHASE, 3 POLE, 600 VAC, SIZE 2, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NO AUXILIARY CONTACT, 17-30 VDC COIL, 12 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9A, 600V, 3HP @ 230V, 5HP @ 460V, 5HP @ 575V, COMPLETE WITH 24VDC COIL, 1 N/C AUXILIARY CONTACT, DIODE OR VARISTOR...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 45 KW, 90AMP, 220-240 VAC, 50/60 HZ, 220 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL VOLTAGE 24 VDC, CONTACT RATING 600 VAC AT 16 AMP, 5 HP, 1NC, SIZE 00, SCREW TERMINAL, AUXILIARY SWITCH 1NC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, OPEN TYPE, 7.5 KW, 18 AMP, AC3, 1 NORMALLY OPEN AUXILIARY, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE 2NO/1NC, 30 AMP, 120 VAC, 500 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 690 VAC, COIL:24VDC, 11KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 1NO AUX, 600VAC, DC OPERATION, SCREW TERMINALS, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VDC, 400VAC, 2NO/2NC, 11KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, DC OPERATION, SCREW TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 24VDC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 2NO+2NC, 3 POLE, DC OPERATION, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, 24 VDC COIL , SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 400 VAC, 50/60 HZ, 24 VDC COIL, 3 POLE, SIZE S0, REPLACED BY 3RT20261BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3NO, 24VDC COIL, FRAME SIZE 110, W/NO AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, SIZE S00, DC OPERATION, SCREW TERMINALS, 125VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 24 VDC, 10 MA, 4 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 24VDC, 2NO/2NC, FIX AUX S2 SIRIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 45AMP, 230/690VAC, 24VDC, 3 POLE, 1 NO AUX, DIN MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4POLE, 1NO AUX, AC OPERATION, SCREW TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC, 2NC/2N, 3 PHASE CIRCUIT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 400 VAC, 24 VDC, 30 KW, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL, SUCCESSOR: 3RT2037-1KB44-3MA0. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 660VDC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 24 VDC, 2 NO / 2 NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 24 VDC, 3 POLE, NORMALLY OPEN / NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 1NO, 4KW, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 45 AMP, 4 POLE, 24 VDC, 4 X NO, SCREW TERMINALS, (1SBL243201R8100). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AC, NON-REVSERSING, 20-60 VDC, (1SBL156001R2110). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AE26, 3 POLE, CONTR, 24VDC, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AL30, 3-PHASE, 3 POLE, 1 NORMALLY OPEN, 0 NORMALLY CLOSED, SCREW TERMINALS, 24 VDC, 1SBL283001R8110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY, 1N/O, AL16, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL VOLTAGE 110/120VAC 50/60HZ, 40AMP, 600VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFENITE PURPOSE, 120-AMP, 3-POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE,30 A, 3-POLE, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DP, 20AMP, 2POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, DP, 30 AMP, 2 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, ENCLOSED, 50-AMP, 2-POLE, 190-220VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 110AMP, 50/60HZ, 550VDC, 115V COIL, FULL VOLTAGE, 3 PHASE, NON COMBINATION, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, WITH AUXILLARY CONTACTS, 1 NO+1 NC, 3 POLE, DC OPERATION, SCREW TERMINALS, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON- REVERSING, SIZE S3, 37 KW, 80 AMP, 3 POLE, 220-400 VAC, 50/60 HZ, 24 VDC COIL, SCREW TERMINAL, REPLACED BY 3RT2038-1KB40. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 30AMP, 1NO+NC, DC OPERATION, SCREW TERMINALS, 48VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, SIZE S00, 12AMP, 3POLE, AUX 1NC, CAGE CLAMP, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY, 24VDC, 9NO+1NC, INT VAR, 33VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 3 POLE, 5.5KW, 400/380V, 2NO + 2NC AUXILIARY CONTACTS, 24 VDC COIL, AKA 3TF4122-0B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 3 POLE, 5.5KW, 400/380V, 2NO + 2NC AUXILIARY CONTACTS, 24 VDC COIL, SAME AS 3TF4122-0BB4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01E (1 NC), 220VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 220 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 24VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 4KW, 20AMP, 3POLE, 400/380V, 24VDC, W/O AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S0, 25AMP, 3POLE, 400VAC, 11KW, 24VDC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), VARISTOR BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), VARISTOR BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), CONNECTED TO VARISTOR, DIRECT CURRENT OPERATION, 24 VDC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), DIODE OR VARISTOR ATTACHABLE, DIRECT CURRENT OPERATION, 1.2 W, 24 VDC,...
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S2, 18.5 KW, 40 AMP, 3 POLE, 690 V, COIL 24 VDC, IP00,REPLACED BY :3RT2028-1BB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,170AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR,RESIST,S0, 35A,125VDC,4NO,SCRW, SUCCESSOR IS 3RT2325-1BG40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTRACTOR, 48 VDC, 3 POLE, 3 PHASE, 125 AMPS, A LINE SERIES, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 31E, EN 50011, 24VDC, 3NO+1NC, VARISTOR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 4 POLE, 4 NO, 74 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, COIL, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, INDUSTRIAL, 3 N.O. / 1 N.C., 24 VDC, STANDARD CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VOLTAGE RANGE:19.2VDC TO 30VDC; OPERATING VOLTAGE RANGE:1VAC TO 250VAC / 1VDC TO 250VDC; LOAD CURRENT:6A; CONTROL VOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 75 AMP FLA, 90 AMP RES, 3 POLES, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC COIL RENEWAL, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CONTACTOR RC, 24-48VAC/24-70VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCODER, INCREMENTAL INTERFACE CONVERTER, CONVERTS INCREMENTAL ENCODER HTL SIGNALS TO TWO SEPARATE RS-422 SIGNAL SIGNALS ,INPUTS/OUTPUTS GALVANICALLY SEPARATED, MOUNTING ON DIN RAIL, SUPPLY VOLTAGE 9...30 VDC. FREE...
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 09.05.2005, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 125VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...43 3TH8, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS 3TF46/47, DC ECONOMY CIRCUIT, 110 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, DEFINITE PURPOSE CONTROLLER, 3 POLE, 240/600 VAC, 24 VDC AT 50/60 HZ, 40 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC LATCHING RELAY, SEALED SWITCH, 300 VDC MAX, 5 AMP MAX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC RELAY, FORM HRY10Y35, 10 AMP, 320 VAC, 400 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUAL ACTUATOR, 120 VAC MAX, 125 VDC MAX, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR INSULATION TESTER, 120/240 VAC, 500 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR MANAGEMENT RELAY, 5 AMP PHASE CT SECONDARIES, 90-300 VDC, 70-265 VAC, 48-62 HZ, 4-20 MA ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTION THERMISTORS, 24 VDC, 1 NO+1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTIVE RELAY , MP3000 SERIES , 240 VAC , 30 VDC CONTACT , 4PDT , PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 24 VDC COIL, SIZE 0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 600 VAC, 48 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 3 POLE, 7.5 KW, 17 AMP, 3 NO, 600 VAC, 24 VDC COIL, SIZE S0, SCREW TERMINAL, IP20, SUCCESSOR IS 3RT2025-1BB40. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4-6 V INPUT, 2 VDC TURN-OFF VOLTAGE, 2 AMP MAX CURRENT, BUILT IN LED, DIN RAIL MOUNT, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.0-8.0 AMP, 660 VAC, 800 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 90AMP, 600VAC OR VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG-IN RELAY, SEALED 8 PIN, OCTAL BASE DPDT, 12A, 24VDC, HERMETICALLY SEALED, CLASS I DIV II APPROVED, USES SOCKET 3TX7144-1E2 OR 3TX7144-4E2. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 24 VDC COIL, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 32 AMP, 24VDC, 2NO+2NC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 25 A, 11 KW / 400 V 24 V DC, 3-POLE, SIZE S0 SPRING-TYPE TERMINAL , !!! PHASED-OUT PRODUCT, MOTOR STARTER CONTACTOR, 25 AMP,...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 12 AMP, 5.5 KW, 400V, 3 POLE, SIZE S0, SCREW TERMINALS, 24 VDC COIL, (SUCCESSOR: 3RT2024-1BB40). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 32 AMP, 15 KW, 400 V, 3 POLE, SIZE S2, SCREW TERMINALS, 24 VDC COIL, (SUCCESSOR: 3RT2027-1BB40). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 50 AMP, 3 POLE, 400 V, 24 VDC COIL, 22 KW, SIZE S2, SPRING TYPE TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RT2036-3KB40. FREE 2...
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, IEC, NON-REVERSING, 3 POLE, 50 AMP, 24 VDC, SUCCESSOR: 3RT2036-1KB40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SERIES 3RT, SIZE S00, 9AMP, 400V, 17-30VDC COIL RATING, 3 POLE, 1NC AUXILIARY CONTACT, SCREW TERMINALS, W/ VARISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SPST-NO, 80AMP, 1POLE, 6VDC, RELAY MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 3 PHASE, 12 AMP, 5.5 KW, 600 VAC, 110 VDC COIL, 50/60 HZ,, SIZE 0 SCREW TERMINAL, 3RT1024-1BF40...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 24 VDC COIL, NON-REVERSING, SIZE S00, DIN RAIL MOUNTED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2018, CONTACTOR, POWER CONTACTOR, AC-3 25 A, 11 KW, 400 V, 24 VDC, 0.7-1.25, *US WITH VARISTOR, 3-POLE, SIZE S0 SCREW TERMINAL, PREFERRED...
DISCONTINUED BY MANUFACTURER, RELAY MODULE, CONTROL RELAY BASE, TYPE HR, 6 AMP, BASE AND COIL ASSEMBLY, 4 POLE, 800 VAC, COIL 240 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, SIMOCODE-DP, BASIC UNIT, 25-100A, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY TRIP CURRENT NOM 5.0AMP 1000VDC 50W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, CONTROL RELAY, MINIATURE, 5 AMP, 4 POLE, 2 N.O. / 2 N.C., 110 VDC COIL, OPEN STYLE, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RELAY, ELECTROMAGNETIC, 2 NO, 2 POLE, 24 VDC COIL, 2 SLOTTED HOLE SINGLE MOUNTING FACILITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, HOCKEY PUCK STYLE, SOLID-STATE, W/ LED DIAG. INDICATOR, W/ ZERO CROSS FUNCTION, RATED OUTPUT OF 25 AMP, 24-240VAC, RATED INPUT OF 5-24VDC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RELAY, MINIATURE, 4 POLE, 110 VDC COIL, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 10AMP, 7POLE, 125VDC, 7NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL / MAGNETIC, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 600 VAC, 24 VDC COIL, SIZE 0 SCREW TERMINAL, SUCCESSOR IS 3RT2025-2BB40. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 9 AMP, 4 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOFT STARTER, SIZE S0, 12.5 AMP, 7.5 KW, 460-570 VAC, CONTROL VOLTAGE 24VDC, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DC POWER CONTACTOR, 50 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE DC RELAY, TERMINAL BLOCK, 3-32 VDC INPUT, 24 VDC LOGIC, LED INDICATOR, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY 25A 240VAC IP20, 90~280 VAC OR 3~32 VDC INPUT, 24~660 VRMS, 10~125A OUTPUT, ZERO CROSS & RANDOM SWITCHING, UL E79183, PANEL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24-280VAC, 4-32VDC, 25AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25AMP, 480VAC, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35 MM, DIN-RAIL MOUNT, 3-32 VDC INPUT VOLTAGE, NORMALLY OPEN, 10 A CONTACT RATING, 24-280 VAC LOAD VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35MM DIN RAIL MOUNT, FINGER-SAFE, 4-32 VDC INPUT VOLTAGE, SPST, N.O. SCR, 10A CONTACT RATING, 24-280 VAC LOAD VOLTAGE, ZERO CROSS, SCREW TERMINAL(S), LED...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 50A, 24-280VAC, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 60 VDC, 3.5 AMPS 24 V LOGIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GN IP00SERIES, 240 VAC, 10 AMP, 1 NO CIRCUIT, 4-32 VDC INPUT SIGNAL, 24-280 VAC OUTPUT VOLTAGE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GN SERIES, LOAD CURRENT: 75 AMP, OPERATING VOLTAGE: 48-660 VAC, CONTROL VOLTAGE: 3-32 VDC, SWITCHING MODE: ZERO CROSSING, PANEL MOUNTING, SCREW TERMINALS, IP20. FREE...
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, 48-660 VAC, 4-32 VDC, 100 AMP, OPERATING VOLT MIN 48 VAC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, S STYLE, 6A, 3-30 VDC, PANEL MT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, SQUARE STYLE, 3A AT 4-48V DC, LED, ZERO CROSS, INPUT VOLTAGE 4 TO 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, SSR, SERIES GN IP00, PANEL MOUNT, 280 VAC, 32 VDC, 25 AMP; OPERATING VOLTAGE MIN:24VAC; OPERATING VOLTAGE MAX:280VAC; CONTROL VOLTAGE MIN:3 VDC; CONTROL VOLTAGE...
DISCONTINUED BY MANUFACTURER, SOLID-STATE RELAYS, 25 AMP MAX, 4 - 16 VDC, POWER SERIES, 480 V AC MAX. LOAD, 32 V DC MAX. CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, MAGNETIC, SIZE 00, OPEN TYPE, COIL 24VDC, 60 HZ, 3 COIL OVERLOAD RELAY, RESET ONLY, 1.5HP @ 200/230VAC, 2HP @ 460/575 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 24VDC, 100MA, TS32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 600 VAC OR VDC, 0.55AMP @125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,11/01/2 018,MOTOR STARTER CONTACTOR, 12 AMPS, 24 VDC COIL, 3 POLE, SIZE 0 SCREW, SCREW TERMINALS,DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONTACT OR, 30 AMP, 3 POLE, 24 VDC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,RELAY SOLID STATE, DIN RAIL MOUNT, 4-32VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,RELAY, 115V 60CYCLE COIL,CONTACTS 115/230VAC ENCLOSED 20AMP OPEN 30AMP,115VDC 3AMP0.75AMP 230VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,RELAY,C OIL 24VDC,CUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SSR, PANEL MOUNT, 280VAC, 32VDC, 50A; CONTACT CONFIGURATION:-; LOAD CURRENT:50A; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VAC; PRODUCT. FREE 2 YEAR...
DISCONTINUED BY MANUFACUTRER, OVERLOAD RELAY, 50AMP, 250VDC/600VAC. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL RELAY 48VDC 2.6KOHM 5A 4PDT (( 27.2MM 20.8MM 36.7MM)) THT GENERAL PURPOSE RELAY AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY
FURNA DEFINITE PURPOSE CONTACTOR, OPEN, 3 POLE, FL 50, RES 63, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
FURNAS ELECTRIC CO Contactors & Starters 3RT1-024-3BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT1025-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1026-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT1046-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT2015-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-1BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT2016-2BB42
FURNAS ELECTRIC CO Contactors & Starters 3RT2017-1BB41
FURNAS ELECTRIC CO Contactors & Starters 3RT2024-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3RT2025-1BB40
FURNAS ELECTRIC CO Contactors & Starters 3TH2022-0BF4
FURNAS ELECTRIC CO Contactors & Starters 3TH8280-0BB4
FURNAS ELECTRIC CO Contactors & Starters 3TK2806-0BB4
I/O MODULE, FP-X SERIES, INPUT: 16 - DIGITAL, OUTPUT: 14 - SOLID STATE, 24 VDC, 24 VAC, DIN RAIL MOUNTING, OPERATING TEMPERATURE: 0 - 55 C. FREE 2 YEAR RADWELL...
INDICATION AUXILIARY, OPEN/CLOSE OF, 24 TO 415VAC, 24 TO 130VDC, 50/60HZ, IEC/EN 60947-5-1 STANDARD FOR C120 AND C60H-DC DEVICE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RELAY, ORANGE LINE, DC COIL, UL/JIS, 4 POLE, 2NO + 2NC AUX CONTACTS, 24 VDC COIL, STANDARD. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RELAY, ORANGE LINE, DC COIL, UL/JIS, 4 POLE, 3NO + 1NC AUX CONTACTS, 24 VDC COIL, STANDARD. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RELAY, ORANGE LINE, DC COIL, UL/JIS, 4 POLE, 4NO AUX CONTACTS, 24 VDC COIL, STANDARD. FREE 2 YEAR RADWELL WARRANTY
ITE SIEMENS Contactors & Starters 5SX9100-HS
LINE STARTER 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
LUCIFER Contactors & Starters 481865C2
MAGNECRAFT Contactors & Starters 6210AXXSZS-DC3
MAGNECRAFT GRAYHILL Contactors & Starters 70S2-04-B-03-V
MAGNET COIL FOR CONTACTORS, DC OPERATED, 125VDC, FOR 3TB50. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTOR 3TB44, 3TC44, 30VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTOR 3TB47 3TB48 3TC48, DC OPERATED, 36VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTOR 3TB47 3TB48 3TC48, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTOR 3TB47 3TB48 3TC48, DC OPERATION, 240 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTOR, 3TB44 / 3TC44, 110 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...43 3TH8, 240 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...43 3TH8, 42VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET COIL, FOR CONTACTORS 3TF30-33 3TF40-43 3TH3 3TH4 3TB40...43 3TH8, 60 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC COIL, 24 VDC, SCREW TERMINAL, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
MOTOR STARTER CONTACTOR, 25 AMP, 4 KW, 400 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MSP 0.4-1 AMPS, 24VDC CONTACTOR, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
NEMA CONTROL RELAY, TYPE X, UTILITY, 10A RESISTIVE AT 600 VAC, 4 NORMALLY OPEN CONTACTS, 125 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
OUTPUT RELAY, 24 VDC INPUT, 250 VAC/DC OUTPUT, 5 AMP OUTPUT, 2 NO CONTACTS / 2 NC CONTACTS, SCREW TERMINALS, DIN RAIL MOUNTABLE, IP20. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY 50AMP 600VAC 250VDC. FREE 2 YEAR RADWELL WARRANTY
PLC I/O MODULE, MODICON ABE7, 16 CHANNEL, 1.8 AMP, 19-30 VDC, LED INDICATORS, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP2X. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR 3 POLE 7 AMP 3 KW 400 V 24 VDC COIL 0.7-1.25* US 1 NO SIZE S00 SCREW TERMINAL SUITABLE FOR PLC OUTPUTS NOT EXPANDABLE WITH AUXILIARY SWITCH...
POWER CONTACTOR, 12 AMP, 3 POLE 400V, 24 VDC, 1 NC, SIZE S00, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 16AMP, 24VDC, 7.5KW / 400V, 3-POLE, SIZE S0, 2NO/2NC, SCREW. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 17 AMP, 3 POLE, 400 V / 24 VDC, 7.5 KW, 2 NO + 2 NC, SIZE S0, SCREW TERMINAL CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, 3 PHASE, 3 POLE, 25 AMP, 24 VDC, 11 KW / 400 V, WITH PLUGGED-IN DIODE COMBINATION, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE S0.
POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 1 NO + 1 NC, 24 VDC, SIZE S0, SPRING-TYPE TERMINAL, SUCCESSOR FOR 3RT1025-3BB40. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3 POLE, 9 AMP, 24 VDC, 400 V, 4 KW, 1 NO, SIZE S00, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1BB41. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 24 VDC COIL, 2 NO + 2 NC, SIZE S0, SPRING TYPE TERMINAL, CAPTIVE AUXILIARY SWITCH, SUCCESSOR FOR 3RT1025-3BB44-3MA0. FREE 2...
POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW / 400 V, 1 NO, 24 VDC, S00, SCREW TERMINAL, SUCCESSOR TO: 3RT1015-1JB41. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 3RT SERIES, SIZE: S0, 3 POLE, 32 AMP, 24 VDC, 400 V, 15 KW, 1 NO/NC, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20.
POWER CONTACTOR, 9 AMP, 3 POLE, 400V, 24 VDC, 1NC, 4 KW, SIZE S00, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, 9AMP, 3 POLE, 400VAC, 4KW, 2NO/2NC, 24VDC COIL, REMOVABLE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3 32 A, 15 KW, 400 V, 1 NO + 1 NC, 24 VDC, 3-POLE, SIZE S0, SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POWER CONTACTOR, AC-3E/AC-3, 25 AMP, 11 KW, 400 V, 3 POLE, 24 VDC COIL, 1 NO + 1 NC AUXILIARY CONTACTS, SCREW TERMINALS, SIZE S0. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, AC-3E/AC-3, 3 A, 18.5KW / 40 V, 3-POLE, 24VDC, W/ PLUGGED-IN DIODE COMBINATION, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR...
POWER CONTACTOR, MAGNETIC, REVERSING, 3 POLE, 24 VDC COIL, 1 N.O CONTACT, 7 AMP, CONTACT RATING 400 V, 4 W, FRAME SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY...
POWER CONTACTOR, SERIES 3RT2, S2 SIZE, 3 POLE, 3 PHASE, 41 AMP, 18.5 KW, 24 VDC COIL, 2 NO + 2 NC AUX. CONTACTS, 690 VAC SWITCHING VOLTAGE, SCREW TERMINAL,...
POWER CONTACTOR, SIRIUS, SIZE: S00, 3 POLE, 12 AMP, 400 VAC, 24 VDC, 5.5 KW, 3 N/O, 1 N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C,...
POWER RELAY, 20 AMP, 24 VDC COIL, 3 N/O, 1 N/C. FREE 2 YEAR RADWELL WARRANTY
POWER SOLENOID, 24 VDC COIL, 200/100 AMPS, 8 W, SPNO CONTACT FORM, STANDARD BRACKET. FREE 2 YEAR RADWELL WARRANTY
RELAY 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY 75AMP 24/280VAC 3/32VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY INPUT/OUTPUT 3-32VDC IN 3-6VDC OUT 50MA. FREE 2 YEAR RADWELL WARRANTY
RELAY, 33VDC, 8POLE, 6NO - 2NC, 10AMP, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, 660VAC, 32VDC, 75 AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY, 8BLADE, 7.5AMP, 220VAC, COIL 12VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, INDUSTRIAL, SEALED SWITCH, DC COIL, NO CONTACTS, 24 VDC, 5 A MAX, NO ENCLOSURE NECESSARY, ELECTRICALLY HELD RELAY, NO MANUAL ACTUATOR, NO CONTACTS, OPEN STYLE, MOUNTABLE. FREE 2 YEAR...
RELAY, PANEL MOUNT, 60 VDC, 5 AMP CURRENT RATING, 3-15 VDC INPUT, 3-60 VDC OUTPUT, SPST-NO, DC SWITCHING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:5500 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:40OHM; SWITCHING CURRENT MAX:3A; SWITCHING VOLTAGE MAX:7.5KV ROHS COMPLIANT: YES. FREE 2...
RELAY, SOLID STATE, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, DPST-NO (2 FORM A),1.14VDC, 2.5 OHMS, 6-SOP, GULL WING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, HOCKEY PUCK, 25 AMP, 24-265 VAC, 22-48 VDC, OPTOCOUPLER, 25 AMP, ZERO CROSS, WITH LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
REPLACED BY 52JE37,RELAY SOLID STATE, 32VDC IN, 240VAC 10AMP OUT, W/LED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, SIZE 6, SERIES B1, 110/120VAC, 50/60HZ, 100-110VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY INTERLOCK RELAY, 24VDC, DIN RAIL MOUNT, (101170048). FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL Contactors & Starters AES 1165-2250
SCR DC DRIVE CONTACTOR, SINGLE POLE, 110 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SCR DC DRIVE CONTACTOR, SINGLE POLE, 24 VDC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Contactors & Starters 3RT1017-1BB41
SIEMENS Contactors & Starters 3RT1023-1BB40
SIEMENS Contactors & Starters 3RT1024-1BB40
SIEMENS Contactors & Starters 3RT1034-1BB40
SIEMENS Contactors & Starters 3RT2017-2BB42
SIEMENS Contactors & Starters 3RT2025-1BB44
SIEMENS Contactors & Starters 3RT2025-2BB40
SIEMENS Contactors & Starters 3RT2026-1BB40
SIEMENS Contactors & Starters 3RT2027-1BB40
SIEMENS Contactors & Starters 3TF2001-0BB4
SIEMENS Contactors & Starters 3TF2010-0BB4
SIEMENS, 3TF4180-0BB4, 3TF41800BB4, CONTACTOR, 4P, NO/NC, 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 7019 SERIES, 120 VAC, DIN, SOLENOID COIL, 110/120VAC, 60VDC, 150PSI MAX, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 100 AMP, 48-660 VAC OPERATING, 4-32 VDC CONTROL, PANEL MOUNT, SCREW TERMINALS, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 24 V, 50/60 HZ, 10 A, 250 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 25AMP,240VAC, DC INPUT, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 35MM DIN RAIL MOUNT, FINGER-SAFE, 3-32 VDC INPUT VOLTAGE, SPST, N.C. SCR, 10A CONTACT RATING, 24-280 VAC LOAD VOLTAGE, RANDOM CROSS, SCREW TERMINAL(S), LED INDICATOR(S).. FREE 2...
SOLID STATE RELAY, 4 PIN, PCB MOUNT, 3 AMP 140 VAC LOAD, 3-32 VDC, SPST-NO, 25/70 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, GN SERIES, LOAD CURRENT: 75 AMP, OPERATING VOLTAGE: 48-660 VAC, CONTROL VOLTAGE: 3-32 VDC, SWITCHING MODE: ZERO CROSSING, PANEL MOUNTING, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL...
SOLID STATE RELAY, H SERIES, DIN RAIL, 50 AMPS, 24-600V INPUT, 4-32 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, IC CUBE, 4 TO 48 VDC, LED, INPUT VOLTAGE 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, INPUT: 3-32 VDC, OUTPUT: 480 VAC; 25 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 1500 VAC, 50 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 530VAC, 32VDC, 10A, RELAY TERMINALS: SCREW, SWITCHING MODE: DC SWITCH, OPERATING VOLTAGE MIN: 100VAC. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Contactors & Starters 8502-PDD2.10E
SQUARE D Contactors & Starters 9001-KA2
SSR, 1-NO, 40A, 3-32 VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 140VAC, 30VDC, 6A, CONTROL VOLTAGE RANGE:3V DC TO 30V DC, OPERATING VOLTAGE RANGE:24V AC TO 140V AC, CONTACT CONFIGURATION:SPST-N O. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 280VAC, 30VDC, 6A, CONTROL VOLTAGE RANGE:3V DC TO 30V DC, OPERATING VOLTAGE RANGE:24V AC TO 280V AC, CONTACT CONFIGURATION:SPST-N O. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 280VAC, 32VDC, 100A; CONTACT CONFIGURATION:-; LOAD CURRENT:100A; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VAC; PRODUCT RNG:-;ROHS COMPLIANT: YES. FREE 2...
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A,CONTROL VOLTAGE RANGE:3V DC TO 32V DC,OPERATING VOLTAGE RANGE:24V AC TO 280V AC, CONTACT CONFIGURATION:SPST-N O. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:-, LOAD CURRENT:25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC, OUTPUT DEVICE:SCR , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 280VAC, 32VDC, 75A; OPERATING VOLTAGE MIN:24VAC; OPERATING VOLTAGE MAX:280VAC; CONTROL VOLTAGE MIN:3VDC; CONTROL VOLTAGE MAX:32VDC;. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 60VDC, 15VDC, 5A, CONTROL VOLTAGE RANGE:3V DC TO 30V DC,OPERATING VOLTAGE RANGE:3V DC TO 60V DC, CONTACT CONFIGURATION:SPST-N O, LOA. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 60VDC, 32VDC, 10A; OPERATING VOLTAGE MIN:3VDC; OPERATING VOLTAGE MAX:60VDC; CONTROL VOLTAGE MIN:3VDC; CONTROL VOLTAGE MAX:32VDC; CON. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 660VAC, 32VDC, 100A; CONTROL VOLTAGE RANGE:4VDC TO 32VDC; OPERATING VOLTAGE RANGE:48VAC TO 660VAC; LOAD CURRENT:100A; SWITCHING MODE. FREE 2 YEAR RADWELL WARRANTY
SSR, PANEL MOUNT, 660VAC, 32VDC, 75A; OPERATING VOLTAGE MIN:48VAC; OPERATING VOLTAGE MAX:660VAC; CONTROL VOLTAGE MIN:4VDC; CONTROL VOLTAGE MAX:32VDC;. FREE 2 YEAR RADWELL WARRANTY
SSR, PCB MOUNT, 140VAC, 30VDC, 4A, CONTROL VOLTAGE RANGE:3V DC TO 30V DC, OPERATING VOLTAGE RANGE:24V AC TO 140V AC, CONTACT CONFIGURATION:SPST-N O, LO. FREE 2 YEAR RADWELL WARRANTY
SSR, PCB MOUNT, 280VAC, 32VDC, 3A, CONTROL VOLTAGE RANGE:3V DC TO 32V DC, OPERATING VOLTAGE RANGE:24V AC TO 280V AC,CONTACT CONFIGURATION:SPST-N O, LO. FREE 2 YEAR RADWELL WARRANTY
STANCOR , CONTACTOR, 12VDC, DPDT. FREE 2 YEAR RADWELL WARRANTY
STARTER MOTOR, NON REVERSING, STYLE NO 50-28699-41, NEMA SIZE 0, 3 POLE, ENCLOSURE: OPEN, 48VDC, VOLTAGE: 200 230 460/575. FREE 2 YEAR RADWELL WARRANTY
STARTER, SOLID STATE OVERLOAD, SIZE 00, OPEN, NR, 9 AMP, 3 POLE, 24 VDC S S OL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CROUZET 84134860, SOLID STATE RELAY, 100 VDC, 7A, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SURGE RELAY, 120VAC, 5A, 1/3HP, 240VAC, 10A, 1/6HP, 120VAC, 28VDC. FREE 2 YEAR RADWELL WARRANTY
TYPE MD-510 CONTACTOR, COIL VOLTAGE 125 VDC. FREE 2 YEAR RADWELL WARRANTY
WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, FRONT MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC, SCREW TERMINAL. FOR USE WITH MPW40 AND MPW80 SERIES MANUAL MOTOR...
WEG ELECTRIC FIELD INSTALLABLE AUXILIARY CONTACT, LEFT SIDE MOUNT, (1) N.O./(1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC, SCREW TERMINAL. FOR USE WITH MPW40 AND MPW80 SERIES MANUAL...

<< Prev Next >>