Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 158 159 160 161 162 163 164 165 166 167 168 169 170 175
Product Name Notes
2A, 1000V, STANDARD BRIDGE RECTI
2A, 600V, STANDARD BRIDGE RECTIF
2A, 800V, STANDARD BRIDGE RECTIF
3A, 600V, STANDARD BRIDGE RECTIF
BRIDGE RECT 1PHASE 800V 3A D3K
DIODE ARR SCHOT 120V 10A FLATPAK
DIODE ARR SCHOTT 100V 5A TO263AC
DIODE ARR SCHOTT 120V 5A TO263AC
DIODE ARR SCHOTT 150V 5A TO220-3
DIODE ARR SCHOTT 170V 5A TO220-3
DIODE ARR SCHOTT 200V 5A TO263AC
DIODE ARR SCHOTT 60V 5A TO263AC
DIODE ARRAY SCHOTT 100V 5A SMPD
DIODE ARRAY SCHOTT 120V 5A SMPD
DIODE ARRAY SCHOTTKY 45V 4A TO39
DIODE ARRAY SCHOTTKY 45V 5A SMPD
DIODE ARRAY SCHOTTKY 60V 5A SMPD
DIODE GEN PURP 1.2KV 1A DO214AC
DIODE GEN PURP 1.2KV 1A SOD123F
DIODE GEN PURP 1.3KV 1A SMA
DIODE GEN PURP 100V 1.5A DO214AC
DIODE GEN PURP 100V 1A DO214AC
DIODE GEN PURP 100V 1A SMA
DIODE GEN PURP 100V 1A SOD123FA
DIODE GEN PURP 120V 10A TO277A
DIODE GEN PURP 1KV 1.5A DO214AC
DIODE GEN PURP 1KV 1A DFLAT
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO221AC
DIODE GEN PURP 1KV 1A SMA
DIODE GEN PURP 1KV 1A SMAE
DIODE GEN PURP 1KV 1A SMAF
DIODE GEN PURP 1KV 1A SOD123FA
DIODE GEN PURP 1KV 2A DO214AA
DIODE GEN PURP 1KV 2A DO214AC
DIODE GEN PURP 1KV 2A SMA
DIODE GEN PURP 1KV 2A SMAF
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 200V 1.5A DO214AC
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SOD123F
DIODE GEN PURP 200V 1A SOD123FA
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 2.1A AXIAL
DIODE GEN PURP 200V 2A A AXIAL
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AC
DIODE GEN PURP 300V 1.5A DO214AC
DIODE GEN PURP 300V 1A SOD123FA
DIODE GEN PURP 300V 2.1A AXIAL
DIODE GEN PURP 400V 1.5A DO214AC
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 400V 1A SOD123FL
DIODE GEN PURP 400V 2.1A AXIAL
DIODE GEN PURP 400V 2A DO214AA
DIODE GEN PURP 400V 2A DO214AC
DIODE GEN PURP 400V 2A SMB
DIODE GEN PURP 400V 30A DO214AC
DIODE GEN PURP 400V 5A AXIAL
DIODE GEN PURP 50V 1.5A DO214AC
DIODE GEN PURP 50V 1A DO214AC
DIODE GEN PURP 50V 1A SMA
DIODE GEN PURP 50V 1A SOD123FA
DIODE GEN PURP 50V 3A SMC
DIODE GEN PURP 600V 1.5A DO214AC
DIODE GEN PURP 600V 1A DFLAT
DIODE GEN PURP 600V 1A DO214AC
DIODE GEN PURP 600V 1A DO221AC
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SOD123FA
DIODE GEN PURP 600V 1A SOD123FL
DIODE GEN PURP 600V 2A DFLAT
DIODE GEN PURP 600V 2A DO214AA
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 7.5KV 350MA AXIAL
DIODE GEN PURP 800V 1.5A DO214AC
DIODE GEN PURP 800V 1A DO214AC
DIODE GEN PURP 800V 1A SMA-FS
DIODE GEN PURP 800V 1A SMA
DIODE GEN PURP 800V 1A SOD123FA
DIODE GP 100V 1A DO214AC SMA
DIODE GP 1KV 1A DO214AC SMA
DIODE SCHOTTKY 100V 10A TO252
DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 3A POWERMITE
DIODE SCHOTTKY 100V 5A POWERMITE
DIODE SCHOTTKY 120V 10A TO277A
DIODE SCHOTTKY 120V 3.9A TO277A
DIODE SCHOTTKY 150V 10A TO220-3
DIODE SCHOTTKY 150V 10A TO277A
DIODE SCHOTTKY 15V 6A POWERMITE
DIODE SCHOTTKY 200V 2.4A TO277A
DIODE SCHOTTKY 20V 1A POWERMITE1
DIODE SCHOTTKY 20V 1A POWERMITE
DIODE SCHOTTKY 35V 75A DO5
DIODE SCHOTTKY 35V 8A POWERMITE3
DIODE SCHOTTKY 40V 1A POWERMITE1
DIODE SCHOTTKY 40V 1A POWERMITE
DIODE SCHOTTKY 40V 3A POWERMITE3
DIODE SCHOTTKY 40V 5A POWERMITE3
DIODE SCHOTTKY 40V 8A POWERMITE3
DIODE SCHOTTKY 45V 10A TO252
DIODE SCHOTTKY 45V 10A TO277A
DIODE SCHOTTKY 45V 30A TO204AA
DIODE SCHOTTKY 45V 4.4A TO277A
DIODE SCHOTTKY 45V 6A TO277A
DIODE SCHOTTKY 45V 75A DO5
DIODE SCHOTTKY 50V 10A TO277A
DIODE SCHOTTKY 60V 10A TO277A
DIODE SCHOTTKY 60V 1A POWERMITE1
DIODE SCHOTTKY 60V 3A POWERMITE3
DIODE SCHOTTKY 60V 4.3A TO277A
DIODE SCHOTTKY 60V 5A POWERMITE3
DIODE SCHOTTKY 60V 7A POWERMITE3
DIODE SCHOTTKY 80V 10A TO277A
DIODE UFR SMA 600V 1A
HIGH VOLTAGE RECTIFIER DIODE (AX
Interface
RAD VARISTOR 10MM
TVS DIODE 10VWM 18VC POWERMITE 1
TVS DIODE 12VWM 21.6VC POWERMIT1
TVS DIODE 12VWM 26VC 8-SO
TVS DIODE 12VWM 26VC QFN143
TVS DIODE 12VWM 26VC SOT143
TVS DIODE 15VWM 26VC POWERMITE 1
TVS DIODE 15VWM 32VC 8-SO
TVS DIODE 15VWM 32VC 8-SOIC
TVS DIODE 15VWM 32VC QFN143
TVS DIODE 15VWM 32VC SOT143
TVS DIODE 17VWM 29.2VC POWERMIT1
TVS DIODE 24VWM 57VC 8-SO
TVS DIODE 24VWM 57VC QFN143
TVS DIODE 24VWM 57VC SOT143
TVS DIODE 28VC 8-UQFN
TVS DIODE 3.3VWM 11VC 8-SO
TVS DIODE 3.3VWM 11VC QFN143
TVS DIODE 3.3VWM 11VC SOT143
TVS DIODE 33VWM 56.7VC POWERMIT1
TVS DIODE 3V 10V 4UQFN
TVS DIODE 3VWM 4FLIPCHIP
TVS DIODE 3VWM 8-UQFN
TVS DIODE 5.25VWM 17VC SOT23-6
TVS DIODE 5.25VWM 17VC SOT666
TVS DIODE 5.25VWM 8-SO
TVS DIODE 5VWM 12VC QFN143
TVS DIODE 5VWM 13VC 8-SO
TVS DIODE 5VWM 13VC SOT143
TVS DIODE 5VWM 13VC
TVS DIODE 5VWM 17VC 6UQFN
TVS DIODE 5VWM 17VC SOT666
TVS DIODE 5VWM 9.5VC POWERMITE 1
TVS DIODE 8VWM 13.7VC POWERMITE1
ULTRAFAST SMA 50V 1A 50NS 150C
ULTRAFAST SMB 800V 2A 75NS 150C
ULTRAFAST SMC 1000V 3A 75NS 150C
ULTRAFAST SMC 200V 3A 50NS 150C
VARISTOR 0402
VARISTOR 1.5125KV 6.5KA DISC
VARISTOR 1.65KV 4.5KA DISC 14MM
VARISTOR 1.85KV 70KA ENCASE DISC
VARISTOR 100V 1.2KA DISC 7MM
VARISTOR 100V 1.2KA RADIAL BOX
VARISTOR 100V 1.75KA DISC 7MM
VARISTOR 100V 2.5KA DISC 10MM
VARISTOR 100V 3.5KA DISC 10MM
VARISTOR 100V 4.5KA DISC 14MM
VARISTOR 100V 4.5KA RADIAL BOX
VARISTOR 100V 400A DISC 5MM
VARISTOR 100V 40A SOD83A AXIAL
VARISTOR 100V 800A DISC 5MM
VARISTOR 120V 1.2KA RADIAL BOX
VARISTOR 120V 1.75KA DISC 7MM
VARISTOR 120V 100A SOD83A AXIAL
VARISTOR 120V 250A 2SMD NO LEAD
VARISTOR 120V 3.5KA DISC 10MM
VARISTOR 120V 4A 0603
VARISTOR 120V 800A DISC 5MM
VARISTOR 135V 0402
VARISTOR 135V 0603
VARISTOR 150V 1.75KA DISC 7MM
VARISTOR 150V 125A 1210
VARISTOR 150V 3.5KA DISC 10MM
VARISTOR 150V 800A DISC 5MM
VARISTOR 173V 25KA DISC 32MM
VARISTOR 18V 1KA DISC 7MM
VARISTOR 18V 2KA DISC 10MM
VARISTOR 18V 500A DISC 5MM
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR 205V 1.75KA DISC 7MM
VARISTOR 205V 3.5KA DISC 10MM
VARISTOR 220V 1.75KA DISC 7MM
VARISTOR 220V 3.5KA DISC 10MM
VARISTOR 22V 1.5KA DISC 10MM
VARISTOR 22V 1KA DISC 7MM
VARISTOR 22V 2KA DISC 10MM
VARISTOR 22V 800A DISC 7MM
VARISTOR 240V 1.75KA DISC 7MM
VARISTOR 240V 3.5KA DISC 10MM
VARISTOR 270V 1.75KA DISC 7MM
VARISTOR 270V 3.5KA DISC 10MM
VARISTOR 27V 1.5KA DISC 10MM
VARISTOR 27V 2KA DISC 10MM
VARISTOR 27V 400A DISC 5MM
VARISTOR 27V 500A DISC 5MM
VARISTOR 27V 800A DISC 7MM
VARISTOR 30V 0402
VARISTOR 30V 0603
VARISTOR 33V 1KA DISC 7MM
VARISTOR 33V 500A DISC 5MM
VARISTOR 360V 1.75KA DISC 7MM
VARISTOR 360V 3.5KA DISC 10MM
VARISTOR 390V 1.75KA DISC 7MM
VARISTOR 390V 3.5KA DISC 10MM
VARISTOR 39V 1.5KA DISC 10MM
VARISTOR 39V 1KA DISC 7MM
VARISTOR 39V 2KA DISC 10MM
VARISTOR 39V 400A DISC 5MM
VARISTOR 430V 1.75KA DISC 7MM
VARISTOR 430V 3.5KA DISC 10MM
VARISTOR 470V 1.75KA DISC 7MM
VARISTOR 470V 3.5KA DISC 10MM
VARISTOR 47V 1.5KA DISC 10MM
VARISTOR 47V 1KA DISC 7MM
VARISTOR 47V 2KA DISC 10MM
VARISTOR 47V 500A DISC 5MM
VARISTOR 47V 800A DISC 7MM
VARISTOR 510V 1.75KA DISC 7MM
VARISTOR 510V 3.5KA DISC 10MM
VARISTOR 55V 0402
VARISTOR 55V 0603
VARISTOR 56V 2KA DISC 10MM
VARISTOR 620V 1.75KA DISC 7MM
VARISTOR 620V 3.5KA DISC 10MM
VARISTOR 680V 1.75KA DISC 7MM
VARISTOR 680V 3.5KA DISC 10MM
VARISTOR 68V 1.5KA DISC 10MM
VARISTOR 68V 1KA DISC 7MM
VARISTOR 68V 500A DISC 5MM
VARISTOR 68V 800A DISC 7MM
VARISTOR 70V 4A 0405
VARISTOR 715V 1.75KA DISC 7MM
VARISTOR 750V 1.75KA DISC 7MM
VARISTOR 750V 3.5KA DISC 10MM
VARISTOR 820V 3.5KA DISC 10MM
VARISTOR 82V 1.75KA DISC 7MM
VARISTOR 82V 3.5KA DISC 10MM
VARISTOR 82V 800A DISC 5MM
VARISTOR 910V 3.5KA DISC 10MM
VOLTAGE REGULATOR

<< Prev Next >>