Microchip Technology, Inc. TVS Diodes USB50824/TR13

Description
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - USB50824/TR13-ND - DigiKey
Thief River Falls, MN, United States
57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic .150In T/r Rohs Compliant Microchip - 34AJ7901 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic .150In T/r Rohs Compliant Microchip
34AJ7901
Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic .150In T/r Rohs Compliant Microchip 34AJ7901
TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

TVS ARRAY 2 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - USB50824/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
USB50824/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes USB50824/TR13
TVS DIODE 24VWM 57VC 8-SO

TVS DIODE 24VWM 57VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number USB50824/TR13-ND 34AJ7901 USB50824/TR13
Product Name TVS Diodes Tvs Array 2 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 8 Soic .150In T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 500 watts 500 watts
VC 57 volts 57 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data