METAL OXIDE VARISTOR, 81V, 175V RAD; Voltage Rating VAC:60V; Voltage Rating VDC:81V; Product Range:ZT Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes
VARISTOR 100V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7185 | V100ZT15P |
| Product Name | Metal Oxide Varistor, 81V, 175V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |