METAL OXIDE VARISTOR, 505V, 1.025KV, RADIAL; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
VARISTOR 620V 1.75KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7156 | V07E385P |
| Product Name | Metal Oxide Varistor, 505V, 1.025Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |