Rectifiers 50V 1.5A High Effic Rectifier Product overview: US2AA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US2AA can be used for catalog matching and distributor lookup.
Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA)
Rectifier Diode, 1.5A, 50V, DO-214AC
RECTIFIER, SINGLE, 50V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 50V 1.5A DO214AC
Rectifiers 50V 1.5A High Effic Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-US2AA | 488-US2AATR-ND | US2AA | 02AC0241 | US2AA | US2AA |
| Product Name | 50V 1.5A Diode and Rectifier | Single Diodes | Rectifier, Single, 50V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Reel | SMA; SMA-B/S | SMA | DO-214AC | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Declining |